Newport MKS Bolt and Nut Set, NW80 or NW100 ISO-BF Flange, M8 x 40 mm, Set of 8 100761208

Description
The 100761208 Flange Bolt and Nut Set is designed for joining two size NW80 or NW100 ISO-BF bolted flanges. This set of 304 stainless steel hardware includes (8) M8 threaded 40 mm bolts with 1.25 mm pitch, (8) M8 nuts, and (16) M8 washers which is what is required to join NW80 or NW100 vacuum flanges. Series 76 ISO-BF flanges and seals are designed to be tightened to metal to metal contact. It is important that the bolts not be over tightened or warping of the flanges could result. The torque rating for flange bolts is 7 to 10 pounds per foot.
Request a Quote
Description
The 100761208 Flange Bolt and Nut Set is designed for joining two size NW80 or NW100 ISO-BF bolted flanges. This set of 304 stainless steel hardware includes (8) M8 threaded 40 mm bolts with 1.25 mm pitch, (8) M8 nuts, and (16) M8 washers which is what is required to join NW80 or NW100 vacuum flanges. Series 76 ISO-BF flanges and seals are designed to be tightened to metal to metal contact. It is important that the bolts not be over tightened or warping of the flanges could result. The torque rating for flange bolts is 7 to 10 pounds per foot.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bolt and Nut Set, NW80 or NW100 ISO-BF Flange, M8 x 40 mm, Set of 8 - 100761208 - Newport MKS
Irvine, CA, United States
Bolt and Nut Set, NW80 or NW100 ISO-BF Flange, M8 x 40 mm, Set of 8
100761208
Bolt and Nut Set, NW80 or NW100 ISO-BF Flange, M8 x 40 mm, Set of 8 100761208
The 100761208 Flange Bolt and Nut Set is designed for joining two size NW80 or NW100 ISO-BF bolted flanges. This set of 304 stainless steel hardware includes (8) M8 threaded 40 mm bolts with 1.25 mm pitch, (8) M8 nuts, and (16) M8 washers which is what is required to join NW80 or NW100 vacuum flanges. Series 76 ISO-BF flanges and seals are designed to be tightened to metal to metal contact. It is important that the bolts not be over tightened or warping of the flanges could result. The torque rating for flange bolts is 7 to 10 pounds per foot.

The 100761208 Flange Bolt and Nut Set is designed for joining two size NW80 or NW100 ISO-BF bolted flanges. This set of 304 stainless steel hardware includes (8) M8 threaded 40 mm bolts with 1.25 mm pitch, (8) M8 nuts, and (16) M8 washers which is what is required to join NW80 or NW100 vacuum flanges. Series 76 ISO-BF flanges and seals are designed to be tightened to metal to metal contact. It is important that the bolts not be over tightened or warping of the flanges could result. The torque rating for flange bolts is 7 to 10 pounds per foot.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Vacuum Flanges and Fittings
Product Number 100761208
Product Name Bolt and Nut Set, NW80 or NW100 ISO-BF Flange, M8 x 40 mm, Set of 8
Component Type Flange
Unlock Full Specs
to access all available technical data

Similar Products

Metal Wall Vacuum Hose, NW40 ISO-KF, 1000 mm Length, 0.3 mm Hose Wall - 100316115 - Newport MKS
Specs
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 40 
Materials Stainless; Stainless Steel
View Details
Bored Blank Flange, NW40 ISO-KF Flange, 0.375 in. Tube OD Bore, 304 S.S. - 100319725 - Newport MKS
Specs
Component Type Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 40 
View Details
Flange Bolt Set, NW63 ISO-BF, M8 Thread x 40 mm, 1.25 mm Pitch, Set of 4 - 100761306 - Newport MKS
Specs
Component Type Flange
Flange System & Fitting Seal ISO-BF flange
ISO Flange Size NW 63
View Details
CF Flange, 2.75 in., 1.75 in. O.D. Tube Bore, Nonrotatable, Thru Bolt Holes - 100883064 - Newport MKS
Specs
Component Type Flange
Flange OD 2.75 inch (69.85 mm)
Materials Stainless; 304 Stainless Steel
View Details