Newport MKS ISO-KF Weld Stub Flange, NW25, 1.0 in. Tube OD, 1.58 in. Length, Aluminum 100310203

Description
The 100310203 Long Weld Stub Flange is made with Type 6061T6 aluminum and designed to be buttwelded to 1 inch OD vacuum tubing. This weld stub features a size NW25 ISO-KF vacuum flange and has a 1.58 in. (40 mm) overall length. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.
Request a Quote
Description
The 100310203 Long Weld Stub Flange is made with Type 6061T6 aluminum and designed to be buttwelded to 1 inch OD vacuum tubing. This weld stub features a size NW25 ISO-KF vacuum flange and has a 1.58 in. (40 mm) overall length. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
ISO-KF Weld Stub Flange, NW25, 1.0 in. Tube OD, 1.58 in. Length, Aluminum - 100310203 - Newport MKS
Irvine, CA, United States
ISO-KF Weld Stub Flange, NW25, 1.0 in. Tube OD, 1.58 in. Length, Aluminum
100310203
ISO-KF Weld Stub Flange, NW25, 1.0 in. Tube OD, 1.58 in. Length, Aluminum 100310203
The 100310203 Long Weld Stub Flange is made with Type 6061T6 aluminum and designed to be buttwelded to 1 inch OD vacuum tubing. This weld stub features a size NW25 ISO-KF vacuum flange and has a 1.58 in. (40 mm) overall length. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.

The 100310203 Long Weld Stub Flange is made with Type 6061T6 aluminum and designed to be buttwelded to 1 inch OD vacuum tubing. This weld stub features a size NW25 ISO-KF vacuum flange and has a 1.58 in. (40 mm) overall length. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Vacuum Flanges and Fittings
Product Number 100310203
Product Name ISO-KF Weld Stub Flange, NW25, 1.0 in. Tube OD, 1.58 in. Length, Aluminum
Component Type Flange; Stub
Unlock Full Specs
to access all available technical data

Similar Products

Reducing Tee Fitting, NW40 ISO-KF Thru Ports, NW16 ISO-KF Branch - 100318405 - Newport MKS
Specs
Component Type Tee
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 16; NW 40 
View Details
ISO-MF Weld Stub Flange, NW80, 3.0 in. Tube OD, 3.94 in. Length, 304 S.S. - 100760408 - Newport MKS
Specs
Component Type Flange; Stub
Flange System & Fitting Seal ISO-MF (Multi-fastener / Universal)
ISO Flange Size NW 80
View Details
ISO-KF Flange Adapter, NW16 Flange to 0.75 in. Diameter PVC Vacuum Hose - 100316401 - Newport MKS
Specs
Component Type Adapter; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 16
View Details
CF Flange, 2.75 in., 1.75 in. O.D. Tube Bore, Rotatable, Thru Bolt Holes - 100883065 - Newport MKS
Specs
Component Type Flange
Flange OD 2.75 inch (69.85 mm)
Materials Stainless; 304 Stainless Steel
View Details