Newport MKS Bellows Hose, NW100 Size ISO-MF Flange, 115-150 mm, Stainless Steel 100763510G

Description
The 100763510G Bellows Hose features a size ISO-MF NW100 vacuum flange at each end and is made with stainless steel. This bellows features a thin wall formed metal spring design allowing it to be compressed to 4.5 in. (115 mm) from its 5.9 in. (150 mm) extended length. Flexible bellows vacuum hose is a great solution when straight line plumbing is not possible, vibration isolation is needed, or for creating rough pluming lines. Series 76 ISO-MF components feature a vacuum flanging system for 63 mm to 630 mm fittings with flange dimensions meeting the requirements established by the International Standards Organization (ISO). They function as modular building blocks in vacuum piping systems and are compatible with ISO compliant components from other manufacturers. ISO-MF flanges are “sexless” with the seal on a symmetrical centering ring that interfaces with two identical size ISO flanges. ISO-MF flanges are more compact than ASA flanges, which were designed for pressure and are unnecessarily massive for vacuum use. The Series 76 ISO-MF flanges can be joined to other ISO-MF flanges using double claw clamps, to ISO-BF flanges using a rotatable bolt ring, nuts, and bolts, or to a tapped flange using single claw clamps. Applications ISO universal components include roughing and foreline plumbing, high-vacuum, high-conductance interconnections, modular systems needing frequent modifications, and research laboratories.
Request a Quote
Description
The 100763510G Bellows Hose features a size ISO-MF NW100 vacuum flange at each end and is made with stainless steel. This bellows features a thin wall formed metal spring design allowing it to be compressed to 4.5 in. (115 mm) from its 5.9 in. (150 mm) extended length. Flexible bellows vacuum hose is a great solution when straight line plumbing is not possible, vibration isolation is needed, or for creating rough pluming lines. Series 76 ISO-MF components feature a vacuum flanging system for 63 mm to 630 mm fittings with flange dimensions meeting the requirements established by the International Standards Organization (ISO). They function as modular building blocks in vacuum piping systems and are compatible with ISO compliant components from other manufacturers. ISO-MF flanges are “sexless” with the seal on a symmetrical centering ring that interfaces with two identical size ISO flanges. ISO-MF flanges are more compact than ASA flanges, which were designed for pressure and are unnecessarily massive for vacuum use. The Series 76 ISO-MF flanges can be joined to other ISO-MF flanges using double claw clamps, to ISO-BF flanges using a rotatable bolt ring, nuts, and bolts, or to a tapped flange using single claw clamps. Applications ISO universal components include roughing and foreline plumbing, high-vacuum, high-conductance interconnections, modular systems needing frequent modifications, and research laboratories.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bellows Hose, NW100 Size ISO-MF Flange, 115-150 mm, Stainless Steel - 100763510G - Newport MKS
Irvine, CA, United States
Bellows Hose, NW100 Size ISO-MF Flange, 115-150 mm, Stainless Steel
100763510G
Bellows Hose, NW100 Size ISO-MF Flange, 115-150 mm, Stainless Steel 100763510G
The 100763510G Bellows Hose features a size ISO-MF NW100 vacuum flange at each end and is made with stainless steel. This bellows features a thin wall formed metal spring design allowing it to be compressed to 4.5 in. (115 mm) from its 5.9 in. (150 mm) extended length. Flexible bellows vacuum hose is a great solution when straight line plumbing is not possible, vibration isolation is needed, or for creating rough pluming lines. Series 76 ISO-MF components feature a vacuum flanging system for 63 mm to 630 mm fittings with flange dimensions meeting the requirements established by the International Standards Organization (ISO). They function as modular building blocks in vacuum piping systems and are compatible with ISO compliant components from other manufacturers. ISO-MF flanges are “sexless” with the seal on a symmetrical centering ring that interfaces with two identical size ISO flanges. ISO-MF flanges are more compact than ASA flanges, which were designed for pressure and are unnecessarily massive for vacuum use. The Series 76 ISO-MF flanges can be joined to other ISO-MF flanges using double claw clamps, to ISO-BF flanges using a rotatable bolt ring, nuts, and bolts, or to a tapped flange using single claw clamps. Applications ISO universal components include roughing and foreline plumbing, high-vacuum, high-conductance interconnections, modular systems needing frequent modifications, and research laboratories.

The 100763510G Bellows Hose features a size ISO-MF NW100 vacuum flange at each end and is made with stainless steel. This bellows features a thin wall formed metal spring design allowing it to be compressed to 4.5 in. (115 mm) from its 5.9 in. (150 mm) extended length. Flexible bellows vacuum hose is a great solution when straight line plumbing is not possible, vibration isolation is needed, or for creating rough pluming lines. Series 76 ISO-MF components feature a vacuum flanging system for 63 mm to 630 mm fittings with flange dimensions meeting the requirements established by the International Standards Organization (ISO). They function as modular building blocks in vacuum piping systems and are compatible with ISO compliant components from other manufacturers. ISO-MF flanges are “sexless” with the seal on a symmetrical centering ring that interfaces with two identical size ISO flanges. ISO-MF flanges are more compact than ASA flanges, which were designed for pressure and are unnecessarily massive for vacuum use. The Series 76 ISO-MF flanges can be joined to other ISO-MF flanges using double claw clamps, to ISO-BF flanges using a rotatable bolt ring, nuts, and bolts, or to a tapped flange using single claw clamps. Applications ISO universal components include roughing and foreline plumbing, high-vacuum, high-conductance interconnections, modular systems needing frequent modifications, and research laboratories.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Vacuum Flanges and Fittings
Product Number 100763510G
Product Name Bellows Hose, NW100 Size ISO-MF Flange, 115-150 mm, Stainless Steel
Component Type Flange
Unlock Full Specs
to access all available technical data

Similar Products

Full Nipple Fitting, NW50 Size ISO-KF Vacuum Flange, 320 mm Length - 100315116 - Newport MKS
Specs
Component Type FullNipple; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 50
View Details
90 Degree Elbow Fitting, Buttweld, 2.5 in. O.D. with Tangents, 304 SS - 1002390WT250 - Newport MKS
Specs
Component Type Elbow90°
Materials Stainless; 304 Stainless Steel
View Details
ISO-MF Blank Vacuum Flange, NW160 Size, 304 Stainless Steel - 100760116 - Newport MKS
Specs
Component Type Flange
Flange System & Fitting Seal ISO-MF (Multi-fastener / Universal)
ISO Flange Size NW 160
View Details
Centering Ring With Screen, NW50 Size ISO-KF Flange, Viton O-ring, S.S. - 100318606 - Newport MKS
Specs
Component Type Centering Ring; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 50
View Details