Newport MKS D-shaped Mirror, Gold, Fused Silica, 25.4 mm, λ/10, 650-20,000 nm 10DD20ER.4

Description
The 10DD20ER.4 is a D-shaped Gold Broadband Mirror with a 25.4 mm (1.0 inch) diameter, a thickness of 6.0 mm, and a flatness of λ/10. The mirror's straight edge allows multiple tightly packed beams or sources to be separated. The 10DD20ER.4 has a 40-20 surface quality and an average reflectivity greater than 96% from 650 - 1,700 nm and >98% from 1,700 - 20,000 nm (1.7 - 20 µm).
Request a Quote
Description
The 10DD20ER.4 is a D-shaped Gold Broadband Mirror with a 25.4 mm (1.0 inch) diameter, a thickness of 6.0 mm, and a flatness of λ/10. The mirror's straight edge allows multiple tightly packed beams or sources to be separated. The 10DD20ER.4 has a 40-20 surface quality and an average reflectivity greater than 96% from 650 - 1,700 nm and >98% from 1,700 - 20,000 nm (1.7 - 20 µm).
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
D-shaped Mirror, Gold, Fused Silica, 25.4 mm, λ/10, 650-20,000 nm - 10DD20ER.4 - Newport MKS
Irvine, CA, United States
D-shaped Mirror, Gold, Fused Silica, 25.4 mm, λ/10, 650-20,000 nm
10DD20ER.4
D-shaped Mirror, Gold, Fused Silica, 25.4 mm, λ/10, 650-20,000 nm 10DD20ER.4
The 10DD20ER.4 is a D-shaped Gold Broadband Mirror with a 25.4 mm (1.0 inch) diameter, a thickness of 6.0 mm, and a flatness of λ/10. The mirror's straight edge allows multiple tightly packed beams or sources to be separated. The 10DD20ER.4 has a 40-20 surface quality and an average reflectivity greater than 96% from 650 - 1,700 nm and >98% from 1,700 - 20,000 nm (1.7 - 20 µm).

The 10DD20ER.4 is a D-shaped Gold Broadband Mirror with a 25.4 mm (1.0 inch) diameter, a thickness of 6.0 mm, and a flatness of λ/10. The mirror's straight edge allows multiple tightly packed beams or sources to be separated. The 10DD20ER.4 has a 40-20 surface quality and an average reflectivity greater than 96% from 650 - 1,700 nm and >98% from 1,700 - 20,000 nm (1.7 - 20 µm).

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mirrors
Product Number 10DD20ER.4
Product Name D-shaped Mirror, Gold, Fused Silica, 25.4 mm, λ/10, 650-20,000 nm
Wavelength Range 650 to 20000 nm (6500 to 200000 Å)
Diameter/Width 25.4 mm (1 inch)
Thickness 6 mm (0.2362 inch)
Mirror Shape D-shaped
Unlock Full Specs
to access all available technical data

Similar Products

Concave Mirror, Ultrafast, 25.4 mm Diameter, 50 mm EFL, 700-930 nm - 10Q50UF.25 - Newport MKS
Specs
Focal Length 50 mm (1.97 inch)
Wavelength Range 700 to 930 nm (7000 to 9300 Å)
Diameter/Width 25.4 mm (1 inch)
View Details
Dielectric Mirror, ValuMax, Borofloat, 25.4 mm, 488-694 nm - 10D620BD.1 - Newport MKS
Specs
Wavelength Range 488 to 694 nm (4880 to 6940 Å)
Diameter/Width 25.4 mm (1 inch)
Thickness 6 mm (0.2362 inch)
View Details
Dielectric Mirror, Broadband, Zerodur, 101.6 mm, 700-950 nm - 40Z20BD.2 - Newport MKS
Specs
Wavelength Range 700 to 950 nm (7000 to 9500 Å)
Diameter/Width 102 mm (4 inch)
Thickness 17.7 mm (0.6969 inch)
View Details
Aluminum Mirror, Zerodur, 25.4 mm, λ/20, 450-700 nm - 10Z40ER.1 - Newport MKS
Specs
Wavelength Range 450 to 700 nm (4500 to 7000 Å)
Diameter/Width 25.4 mm (1 inch)
Thickness 6 mm (0.2362 inch)
View Details