Newport MKS Dielectric Mirror, ValuMax, Borofloat, 19.05 mm Square, 700-950 nm 07SD520BD.2

Description
The 07SD520BD.2 is a ValuMax® Dielectric Near Infrared Broadband Mirror 19.05 x 19.05 mm square, with a thickness of 4.57 mm, and flatness of λ/10. By taking advantage of advanced polishing techniques and our high volume manufacturing, ValuMax® mirrors are truly cost effective. This family of mirrors boasts seven standard metallic and dielectric broadband coatings, covering the UV, visible, and IR
Request a Quote
Description
The 07SD520BD.2 is a ValuMax® Dielectric Near Infrared Broadband Mirror 19.05 x 19.05 mm square, with a thickness of 4.57 mm, and flatness of λ/10. By taking advantage of advanced polishing techniques and our high volume manufacturing, ValuMax® mirrors are truly cost effective. This family of mirrors boasts seven standard metallic and dielectric broadband coatings, covering the UV, visible, and IR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dielectric Mirror, ValuMax, Borofloat, 19.05 mm Square, 700-950 nm - 07SD520BD.2 - Newport MKS
Irvine, CA, United States
Dielectric Mirror, ValuMax, Borofloat, 19.05 mm Square, 700-950 nm
07SD520BD.2
Dielectric Mirror, ValuMax, Borofloat, 19.05 mm Square, 700-950 nm 07SD520BD.2
The 07SD520BD.2 is a ValuMax® Dielectric Near Infrared Broadband Mirror 19.05 x 19.05 mm square, with a thickness of 4.57 mm, and flatness of λ/10. By taking advantage of advanced polishing techniques and our high volume manufacturing, ValuMax® mirrors are truly cost effective. This family of mirrors boasts seven standard metallic and dielectric broadband coatings, covering the UV, visible, and IR

The 07SD520BD.2 is a ValuMax® Dielectric Near Infrared Broadband Mirror 19.05 x 19.05 mm square, with a thickness of 4.57 mm, and flatness of λ/10. By taking advantage of advanced polishing techniques and our high volume manufacturing, ValuMax® mirrors are truly cost effective. This family of mirrors boasts seven standard metallic and dielectric broadband coatings, covering the UV, visible, and IR

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mirrors
Product Number 07SD520BD.2
Product Name Dielectric Mirror, ValuMax, Borofloat, 19.05 mm Square, 700-950 nm
Wavelength Range 700 to 950 nm (7000 to 9500 Å)
Thickness 4.57 mm (0.1799 inch)
Mirror Shape Rectangular / Square; Square
Mirror Materials Borofloat® 33
Unlock Full Specs
to access all available technical data

Similar Products

Hollow Retroreflector, Broadband, 63.5 mm, 1 arc sec, 225-700 nm - UBBR2.5-1UV - Newport MKS
Specs
Mirror Types Reflector
Wavelength Range 225 to 700 nm (2250 to 7000 Å)
Mirror Shape Hollow Retroreflector
View Details
Dielectric Mirror, 12.7 mm Diameter, λ/10, 1030-1090 nm Laser Line - 05D20DM.10 - Newport MKS
Specs
Mirror Types Laser Mirror
Wavelength Range 1030 to 1090 nm (10300 to 10900 Å)
Diameter/Width 12.7 mm (0.5000 inch)
View Details
UV Aluminum Mirror, Economy, Borofloat, 25.4 mm, λ/10, 250-600 nm - 10D620AL.2 - Newport MKS
Specs
Wavelength Range 250 to 600 nm (2500 to 6000 Å)
Diameter/Width 25.4 mm (1 inch)
Thickness 6 mm (0.2362 inch)
View Details
Dielectric Mirror, Broadband, Zerodur, 50.8 mm, 700-950 nm - 20Z40BD.2 - Newport MKS
Specs
Wavelength Range 700 to 950 nm (7000 to 9500 Å)
Diameter/Width 50.8 mm (2 inch)
Thickness 12.7 mm (0.5000 inch)
View Details