Newport MKS Concave Mirror, Broadband Metallic, 12.7 mm, 12.5 mm Focal Length, 450-700 nm 05DC25ER.1

Description
The 05DC25ER.1 enhanced aluminum concave mirror is used for focusing, collecting, and imaging with no chromatic aberration. This mirror can be used to manipulate laser beams or other broadband sources. This family of mirrors are available in three sizes, 12.7, 25.4, and 50.8 mm diameter, with radii of curvature from 25-2000 mm. This mirror is 12.7 mm in diameter, with an EFL of 12.5 mm and coated for a wavelength range of 450-700 nm.
Request a Quote
Description
The 05DC25ER.1 enhanced aluminum concave mirror is used for focusing, collecting, and imaging with no chromatic aberration. This mirror can be used to manipulate laser beams or other broadband sources. This family of mirrors are available in three sizes, 12.7, 25.4, and 50.8 mm diameter, with radii of curvature from 25-2000 mm. This mirror is 12.7 mm in diameter, with an EFL of 12.5 mm and coated for a wavelength range of 450-700 nm.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Concave Mirror, Broadband Metallic, 12.7 mm, 12.5 mm Focal Length, 450-700 nm - 05DC25ER.1 - Newport MKS
Irvine, CA, United States
Concave Mirror, Broadband Metallic, 12.7 mm, 12.5 mm Focal Length, 450-700 nm
05DC25ER.1
Concave Mirror, Broadband Metallic, 12.7 mm, 12.5 mm Focal Length, 450-700 nm 05DC25ER.1
The 05DC25ER.1 enhanced aluminum concave mirror is used for focusing, collecting, and imaging with no chromatic aberration. This mirror can be used to manipulate laser beams or other broadband sources. This family of mirrors are available in three sizes, 12.7, 25.4, and 50.8 mm diameter, with radii of curvature from 25-2000 mm. This mirror is 12.7 mm in diameter, with an EFL of 12.5 mm and coated for a wavelength range of 450-700 nm.

The 05DC25ER.1 enhanced aluminum concave mirror is used for focusing, collecting, and imaging with no chromatic aberration. This mirror can be used to manipulate laser beams or other broadband sources. This family of mirrors are available in three sizes, 12.7, 25.4, and 50.8 mm diameter, with radii of curvature from 25-2000 mm. This mirror is 12.7 mm in diameter, with an EFL of 12.5 mm and coated for a wavelength range of 450-700 nm.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mirrors
Product Number 05DC25ER.1
Product Name Concave Mirror, Broadband Metallic, 12.7 mm, 12.5 mm Focal Length, 450-700 nm
Focal Length 12.5 mm (0.4921 inch)
Wavelength Range 450 to 700 nm (4500 to 7000 Å)
Diameter/Width 12.7 mm (0.5000 inch)
Thickness 3.18 mm (0.1252 inch)
Mirror Shape Concave
Unlock Full Specs
to access all available technical data

Similar Products

Parabolic Mirror, Off-Axis Replicated, 1.5 in., 4.0 in. EFL, Aluminum - 50338AL - Newport MKS
Specs
Mirror Types Parabolic Mirror
Focal Length 102 mm (4 inch)
Wavelength Range 190 to 2000 nm (1900 to 20000 Å)
View Details
Optical Mirror, High Finesse, Ultra-Low Loss, 25.4 mm, R>99.97%, 1457-1659 nm - 10CM00SR.70F - Newport MKS
Specs
Wavelength Range 1457 to 1659 nm (14570 to 16590 Å)
Diameter/Width 25.4 mm (1 inch)
Thickness 6.35 mm (0.2500 inch)
View Details
Optical Mirror, High Finesse, Ultra-Low Loss, 25.4 mm, R>99.97%, 583-663 nm - 10CM00SR.30F - Newport MKS
Specs
Wavelength Range 583 to 663 nm (5830 to 6630 Å)
Diameter/Width 25.4 mm (1 inch)
Thickness 6.35 mm (0.2500 inch)
View Details
Ultrafast Pump Mirror, High Reflecting, 25.4 mm, Flat, 710-890 nm - 10B20UF.20 - Newport MKS
Specs
Mirror Types Reflector
Wavelength Range 710 to 890 nm (7100 to 8900 Å)
Diameter/Width 25.4 mm (1 inch)
View Details