Newport MKS Silver Mirror, Economy, Borofloat, 12.7 mm Square, λ/10, 480-20,000 nm 05SD520ER.2

Description
The 05SD520ER.2 is an Economy Broadband Silver Square Mirror. By taking advantage of advanced polishing techniques and our high-volume manufacturing, these mirrors are truly cost effective. This 12.7 x 12.7 mm (1/2 x 1/2 inch) square mirror is made from a 3.1 mm thick Borofloat® 33 substrate which is coated with the ER.2 silver coating. Borofloat® 33 has low thermal expansion and is an excellent substrate for most applications. Our ER.2 protected silver coating is composed of a low emissivity silver film fully encapsulated by a multilayer dielectric stack to prevent oxidation. This coating has excellent broadband reflectivity in the IR, while maintaining very good performance in the visible and near IR. The 05SD520ER.2 has an average reflectivity greater than 96% from 480–1100 nm and greater than 98.5% from 1.1–20 μm. This mirror has a λ/10 surface flatness and a 60-40 surface quality.
Request a Quote
Description
The 05SD520ER.2 is an Economy Broadband Silver Square Mirror. By taking advantage of advanced polishing techniques and our high-volume manufacturing, these mirrors are truly cost effective. This 12.7 x 12.7 mm (1/2 x 1/2 inch) square mirror is made from a 3.1 mm thick Borofloat® 33 substrate which is coated with the ER.2 silver coating. Borofloat® 33 has low thermal expansion and is an excellent substrate for most applications. Our ER.2 protected silver coating is composed of a low emissivity silver film fully encapsulated by a multilayer dielectric stack to prevent oxidation. This coating has excellent broadband reflectivity in the IR, while maintaining very good performance in the visible and near IR. The 05SD520ER.2 has an average reflectivity greater than 96% from 480–1100 nm and greater than 98.5% from 1.1–20 μm. This mirror has a λ/10 surface flatness and a 60-40 surface quality.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Silver Mirror, Economy, Borofloat, 12.7 mm Square, λ/10, 480-20,000 nm - 05SD520ER.2 - Newport MKS
Irvine, CA, United States
Silver Mirror, Economy, Borofloat, 12.7 mm Square, λ/10, 480-20,000 nm
05SD520ER.2
Silver Mirror, Economy, Borofloat, 12.7 mm Square, λ/10, 480-20,000 nm 05SD520ER.2
The 05SD520ER.2 is an Economy Broadband Silver Square Mirror. By taking advantage of advanced polishing techniques and our high-volume manufacturing, these mirrors are truly cost effective. This 12.7 x 12.7 mm (1/2 x 1/2 inch) square mirror is made from a 3.1 mm thick Borofloat® 33 substrate which is coated with the ER.2 silver coating. Borofloat® 33 has low thermal expansion and is an excellent substrate for most applications. Our ER.2 protected silver coating is composed of a low emissivity silver film fully encapsulated by a multilayer dielectric stack to prevent oxidation. This coating has excellent broadband reflectivity in the IR, while maintaining very good performance in the visible and near IR. The 05SD520ER.2 has an average reflectivity greater than 96% from 480–1100 nm and greater than 98.5% from 1.1–20 μm. This mirror has a λ/10 surface flatness and a 60-40 surface quality.

The 05SD520ER.2 is an Economy Broadband Silver Square Mirror. By taking advantage of advanced polishing techniques and our high-volume manufacturing, these mirrors are truly cost effective. This 12.7 x 12.7 mm (1/2 x 1/2 inch) square mirror is made from a 3.1 mm thick Borofloat® 33 substrate which is coated with the ER.2 silver coating. Borofloat® 33 has low thermal expansion and is an excellent substrate for most applications. Our ER.2 protected silver coating is composed of a low emissivity silver film fully encapsulated by a multilayer dielectric stack to prevent oxidation. This coating has excellent broadband reflectivity in the IR, while maintaining very good performance in the visible and near IR. The 05SD520ER.2 has an average reflectivity greater than 96% from 480–1100 nm and greater than 98.5% from 1.1–20 μm. This mirror has a λ/10 surface flatness and a 60-40 surface quality.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mirrors
Product Number 05SD520ER.2
Product Name Silver Mirror, Economy, Borofloat, 12.7 mm Square, λ/10, 480-20,000 nm
Wavelength Range 480 to 20000 nm (4800 to 200000 Å)
Thickness 3.1 mm (0.1220 inch)
Mirror Shape Rectangular / Square; Square
Mirror Materials Borofloat® 33
Unlock Full Specs
to access all available technical data

Similar Products

Silver Mirror Pack, Economy, Borofloat, 50.8 mm, λ/10, 480-20,000 nm, Qty 10 - 20D620ER.2-PK - Newport MKS
Specs
Wavelength Range 480 to 20000 nm (4800 to 200000 Å)
Diameter/Width 50.8 mm (2 inch)
Thickness 12.7 mm (0.5000 inch)
View Details
Concave Super Mirror, High Finesse, Ultra-Low Loss, 25.4 mm, 761-867 nm - 10CV00SR.40F - Newport MKS
Specs
Focal Length 500 mm (19.69 inch)
Wavelength Range 761 to 867 nm (7610 to 8670 Å)
Diameter/Width 25.4 mm (1 inch)
View Details
Aluminum Mirror, Economy, Borofloat, 25.4 mm, λ/10, 450-700 nm - 10D620ER.1 - Newport MKS
Specs
Wavelength Range 450 to 700 nm (4500 to 7000 Å)
Diameter/Width 25.4 mm (1 inch)
Thickness 6 mm (0.2362 inch)
View Details
Gold Mirror, Borofloat, 101.6 mm, λ/10, 650-20,000 nm - 40D20ER.4 - Newport MKS
Specs
Wavelength Range 650 to 20000 nm (6500 to 200000 Å)
Diameter/Width 102 mm (4 inch)
Thickness 17.7 mm (0.6969 inch)
View Details