Newport MKS Nd:YAG Laser Mirror, High-Energy, 50.8 mm, 45°, 266 nm, S2 Polished 20QM20HM.75

Description
The 20QM20HM.75 is a 50.8 mm diameter, 9.65 mm thick High Energy Nd:YAG Laser Mirror coated for the fundamental 266 nm wavelengths. Its reflectivity at this wavelength is greater than 99% for both s- and p-polarization, and it is optimized for 45° AOI. The back surface is polished. UV Fused Silica Substrate Fused Silica is synthetic amorphous silicon dioxide of extremely high purity. This non-crystalline, colorless silica glass combines a low content of inclusions with high refractive index homogeneity, a very low thermal expansion coefficient, and excellent transmittance in the wavelength regime from UV to NIR. As a result, these mirrors will perform better with temperature fluctuations and is ideal for high-energy laser applications due to its high energy damage threshold.
Request a Quote
Description
The 20QM20HM.75 is a 50.8 mm diameter, 9.65 mm thick High Energy Nd:YAG Laser Mirror coated for the fundamental 266 nm wavelengths. Its reflectivity at this wavelength is greater than 99% for both s- and p-polarization, and it is optimized for 45° AOI. The back surface is polished. UV Fused Silica Substrate Fused Silica is synthetic amorphous silicon dioxide of extremely high purity. This non-crystalline, colorless silica glass combines a low content of inclusions with high refractive index homogeneity, a very low thermal expansion coefficient, and excellent transmittance in the wavelength regime from UV to NIR. As a result, these mirrors will perform better with temperature fluctuations and is ideal for high-energy laser applications due to its high energy damage threshold.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Nd:YAG Laser Mirror, High-Energy, 50.8 mm, 45°, 266 nm, S2 Polished - 20QM20HM.75 - Newport MKS
Irvine, CA, United States
Nd:YAG Laser Mirror, High-Energy, 50.8 mm, 45°, 266 nm, S2 Polished
20QM20HM.75
Nd:YAG Laser Mirror, High-Energy, 50.8 mm, 45°, 266 nm, S2 Polished 20QM20HM.75
The 20QM20HM.75 is a 50.8 mm diameter, 9.65 mm thick High Energy Nd:YAG Laser Mirror coated for the fundamental 266 nm wavelengths. Its reflectivity at this wavelength is greater than 99% for both s- and p-polarization, and it is optimized for 45° AOI. The back surface is polished. UV Fused Silica Substrate Fused Silica is synthetic amorphous silicon dioxide of extremely high purity. This non-crystalline, colorless silica glass combines a low content of inclusions with high refractive index homogeneity, a very low thermal expansion coefficient, and excellent transmittance in the wavelength regime from UV to NIR. As a result, these mirrors will perform better with temperature fluctuations and is ideal for high-energy laser applications due to its high energy damage threshold.

The 20QM20HM.75 is a 50.8 mm diameter, 9.65 mm thick High Energy Nd:YAG Laser Mirror coated for the fundamental 266 nm wavelengths. Its reflectivity at this wavelength is greater than 99% for both s- and p-polarization, and it is optimized for 45° AOI. The back surface is polished.

UV Fused Silica Substrate

Fused Silica is synthetic amorphous silicon dioxide of extremely high purity. This non-crystalline, colorless silica glass combines a low content of inclusions with high refractive index homogeneity, a very low thermal expansion coefficient, and excellent transmittance in the wavelength regime from UV to NIR. As a result, these mirrors will perform better with temperature fluctuations and is ideal for high-energy laser applications due to its high energy damage threshold.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mirrors
Product Number 20QM20HM.75
Product Name Nd:YAG Laser Mirror, High-Energy, 50.8 mm, 45°, 266 nm, S2 Polished
Mirror Types Laser Mirror
Wavelength Range 266 nm (2660 Å)
Diameter/Width 50.8 mm (2 inch)
Thickness 9.65 mm (0.3799 inch)
Mirror Shape Round; Round
Unlock Full Specs
to access all available technical data

Similar Products

Hollow Retroreflector, Broadband, 63.5 mm, 1 arc sec, 650-16,000 nm - UBBR2.5-1I - Newport MKS
Specs
Mirror Types Reflector
Wavelength Range 650 to 16000 nm (6500 to 160000 Å)
Mirror Shape Hollow Retroreflector
View Details
Concave Super Mirror, High Finesse, Ultra-Low Loss, 25.4 mm, 1457-1659 nm - 10CV00SR.70F - Newport MKS
Specs
Focal Length 500 mm (19.69 inch)
Wavelength Range 1457 to 1659 nm (14570 to 16590 Å)
Diameter/Width 25.4 mm (1 inch)
View Details
UV Aluminum Mirror, Zerodur, 25.4 mm, λ/20, 250-600 nm - 10Z40AL.2 - Newport MKS
Specs
Wavelength Range 250 to 600 nm (2500 to 6000 Å)
Diameter/Width 25.4 mm (1 inch)
Thickness 6 mm (0.2362 inch)
View Details
Hollow Metal Retroreflector, Replicated, 19.1 mm OD, 2 arc sec RBA - 50326-0802 - Newport MKS
Specs
Mirror Types Reflector
Diameter/Width 19.1 mm (0.7520 inch)
Mirror Shape Hollow Retroreflector
View Details