Newport MKS Silver Mirror, Borofloat, 203.2 mm, λ/10, 480-20,000 nm 80D20ER.2

Description
The 80D20ER.2 Broadband Silver Mirror is an excellent general purpose, broadband reflector. This 203.2 mm (8.0 inch) diameter mirror is made from a 29.5 mm thick Borofloat® 33 substrate which is coated with the ER.2 silver coating. Borofloat® 33 has low thermal expansion and is an excellent substrate for most applications. Our ER.2 protected silver coating is composed of a low emissivity silver film fully encapsulated by a multilayer dielectric stack to prevent oxidation. This coating has excellent broadband reflectivity in the IR, while maintaining very good performance in the visible and near IR. The 80D20ER.2 has an average reflectivity greater than 96% from 480–1100 nm and greater than 98.5% from 1.1–20 μm. This mirror has a λ/10 surface flatness and a 20-10 surface quality.
Request a Quote
Description
The 80D20ER.2 Broadband Silver Mirror is an excellent general purpose, broadband reflector. This 203.2 mm (8.0 inch) diameter mirror is made from a 29.5 mm thick Borofloat® 33 substrate which is coated with the ER.2 silver coating. Borofloat® 33 has low thermal expansion and is an excellent substrate for most applications. Our ER.2 protected silver coating is composed of a low emissivity silver film fully encapsulated by a multilayer dielectric stack to prevent oxidation. This coating has excellent broadband reflectivity in the IR, while maintaining very good performance in the visible and near IR. The 80D20ER.2 has an average reflectivity greater than 96% from 480–1100 nm and greater than 98.5% from 1.1–20 μm. This mirror has a λ/10 surface flatness and a 20-10 surface quality.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Silver Mirror, Borofloat, 203.2 mm, λ/10, 480-20,000 nm - 80D20ER.2 - Newport MKS
Irvine, CA, United States
Silver Mirror, Borofloat, 203.2 mm, λ/10, 480-20,000 nm
80D20ER.2
Silver Mirror, Borofloat, 203.2 mm, λ/10, 480-20,000 nm 80D20ER.2
The 80D20ER.2 Broadband Silver Mirror is an excellent general purpose, broadband reflector. This 203.2 mm (8.0 inch) diameter mirror is made from a 29.5 mm thick Borofloat® 33 substrate which is coated with the ER.2 silver coating. Borofloat® 33 has low thermal expansion and is an excellent substrate for most applications. Our ER.2 protected silver coating is composed of a low emissivity silver film fully encapsulated by a multilayer dielectric stack to prevent oxidation. This coating has excellent broadband reflectivity in the IR, while maintaining very good performance in the visible and near IR. The 80D20ER.2 has an average reflectivity greater than 96% from 480–1100 nm and greater than 98.5% from 1.1–20 μm. This mirror has a λ/10 surface flatness and a 20-10 surface quality.

The 80D20ER.2 Broadband Silver Mirror is an excellent general purpose, broadband reflector. This 203.2 mm (8.0 inch) diameter mirror is made from a 29.5 mm thick Borofloat® 33 substrate which is coated with the ER.2 silver coating. Borofloat® 33 has low thermal expansion and is an excellent substrate for most applications. Our ER.2 protected silver coating is composed of a low emissivity silver film fully encapsulated by a multilayer dielectric stack to prevent oxidation. This coating has excellent broadband reflectivity in the IR, while maintaining very good performance in the visible and near IR. The 80D20ER.2 has an average reflectivity greater than 96% from 480–1100 nm and greater than 98.5% from 1.1–20 μm. This mirror has a λ/10 surface flatness and a 20-10 surface quality.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mirrors
Product Number 80D20ER.2
Product Name Silver Mirror, Borofloat, 203.2 mm, λ/10, 480-20,000 nm
Wavelength Range 480 to 20000 nm (4800 to 200000 Å)
Diameter/Width 203 mm (8 inch)
Thickness 29.5 mm (1.16 inch)
Mirror Shape Round; Round
Unlock Full Specs
to access all available technical data

Similar Products

Concave Metallic Mirror, 25.4 mm, 250 mm Focal Length, 480-20,000 nm - 10DC500ER.2 - Newport MKS
Specs
Focal Length 250 mm (9.84 inch)
Wavelength Range 480 to 20000 nm (4800 to 200000 Å)
Diameter/Width 25.4 mm (1 inch)
View Details
Gold Mirror, Zerodur, 50.8 mm, λ/10, 650-20,000 nm - 20Z20ER.4 - Newport MKS
Specs
Wavelength Range 650 to 20000 nm (6500 to 200000 Å)
Diameter/Width 50.8 mm (2 inch)
Thickness 12.7 mm (0.5000 inch)
View Details
Concave Mirror, Broadband Metallic, 12.7 mm, 50 mm Focal Length, 450-700 nm - 05DC100ER.1 - Newport MKS
Specs
Focal Length 50 mm (1.97 inch)
Wavelength Range 450 to 700 nm (4500 to 7000 Å)
Diameter/Width 12.7 mm (0.5000 inch)
View Details
Dielectric Mirror, Broadband, Zerodur, 25.4 mm, 488-694 nm - 10Z20BD.1 - Newport MKS
Specs
Wavelength Range 488 to 694 nm (4880 to 6940 Å)
Diameter/Width 25.4 mm (1 inch)
Thickness 6 mm (0.2362 inch)
View Details