Newport MKS Elliptical Mirror, Aluminum, Borofloat, 46.7 x 66 mm, λ/10, 450-700 nm 18E20ER.1

Description
The 18E20ER.1 Broadband Aluminum Elliptical Mirror is an excellent general purpose, broadband reflector. This 46.70 mm (1.838 inch) minor axis, 66.04 mm (2.60 inch) major axis, elliptical mirror is made from a 12.45 mm thick Borofloat® 33 substrate. Borofloat® 33 has low thermal expansion and is an excellent substrate for most applications. The ER.1 enhanced aluminum coating may be used wherever a broadband visible and near infrared reflector is needed. A multilayer dielectric stack deposited over the aluminum film boosts reflectance and improves the durability of the coating. The 18E20ER.1 has an average reflectivity greater than 93% from 450-700 nm. This mirror has a λ/10 surface flatness and a 15-5 surface quality.
Request a Quote
Description
The 18E20ER.1 Broadband Aluminum Elliptical Mirror is an excellent general purpose, broadband reflector. This 46.70 mm (1.838 inch) minor axis, 66.04 mm (2.60 inch) major axis, elliptical mirror is made from a 12.45 mm thick Borofloat® 33 substrate. Borofloat® 33 has low thermal expansion and is an excellent substrate for most applications. The ER.1 enhanced aluminum coating may be used wherever a broadband visible and near infrared reflector is needed. A multilayer dielectric stack deposited over the aluminum film boosts reflectance and improves the durability of the coating. The 18E20ER.1 has an average reflectivity greater than 93% from 450-700 nm. This mirror has a λ/10 surface flatness and a 15-5 surface quality.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Elliptical Mirror, Aluminum, Borofloat, 46.7 x 66 mm, λ/10, 450-700 nm - 18E20ER.1 - Newport MKS
Irvine, CA, United States
Elliptical Mirror, Aluminum, Borofloat, 46.7 x 66 mm, λ/10, 450-700 nm
18E20ER.1
Elliptical Mirror, Aluminum, Borofloat, 46.7 x 66 mm, λ/10, 450-700 nm 18E20ER.1
The 18E20ER.1 Broadband Aluminum Elliptical Mirror is an excellent general purpose, broadband reflector. This 46.70 mm (1.838 inch) minor axis, 66.04 mm (2.60 inch) major axis, elliptical mirror is made from a 12.45 mm thick Borofloat® 33 substrate. Borofloat® 33 has low thermal expansion and is an excellent substrate for most applications. The ER.1 enhanced aluminum coating may be used wherever a broadband visible and near infrared reflector is needed. A multilayer dielectric stack deposited over the aluminum film boosts reflectance and improves the durability of the coating. The 18E20ER.1 has an average reflectivity greater than 93% from 450-700 nm. This mirror has a λ/10 surface flatness and a 15-5 surface quality.

The 18E20ER.1 Broadband Aluminum Elliptical Mirror is an excellent general purpose, broadband reflector. This 46.70 mm (1.838 inch) minor axis, 66.04 mm (2.60 inch) major axis, elliptical mirror is made from a 12.45 mm thick Borofloat® 33 substrate. Borofloat® 33 has low thermal expansion and is an excellent substrate for most applications. The ER.1 enhanced aluminum coating may be used wherever a broadband visible and near infrared reflector is needed. A multilayer dielectric stack deposited over the aluminum film boosts reflectance and improves the durability of the coating. The 18E20ER.1 has an average reflectivity greater than 93% from 450-700 nm. This mirror has a λ/10 surface flatness and a 15-5 surface quality.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mirrors
Product Number 18E20ER.1
Product Name Elliptical Mirror, Aluminum, Borofloat, 46.7 x 66 mm, λ/10, 450-700 nm
Wavelength Range 450 to 700 nm (4500 to 7000 Å)
Thickness 12.5 mm (0.4921 inch)
Mirror Shape Elliptical; Elliptical
Mirror Materials Borofloat® 33
Unlock Full Specs
to access all available technical data

Similar Products

Silver Mirror, Borofloat, 203.2 mm, λ/10, 480-20,000 nm - 80D20ER.2 - Newport MKS
Specs
Wavelength Range 480 to 20000 nm (4800 to 200000 Å)
Diameter/Width 203 mm (8 inch)
Thickness 29.5 mm (1.16 inch)
View Details
Dielectric Mirror, Broadband, 101.6 mm, 488-694 nm - 40D20BD.1 - Newport MKS
Specs
Wavelength Range 488 to 694 nm (4880 to 6940 Å)
Diameter/Width 102 mm (4 inch)
Thickness 17.7 mm (0.6969 inch)
View Details
Dielectric Mirror, Laser Line, 50.8 mm Diameter, λ/10, 532 nm - 20D20DM.11 - Newport MKS
Specs
Mirror Types Laser Mirror
Wavelength Range 532 nm (5320 Å)
Diameter/Width 50.8 mm (2 inch)
View Details
Aluminum Mirror, Economy, Borofloat, 50.8 mm, λ/10, 450-700 nm - 20D620ER.1 - Newport MKS
Specs
Wavelength Range 450 to 700 nm (4500 to 7000 Å)
Diameter/Width 50.8 mm (2 inch)
Thickness 12.7 mm (0.5000 inch)
View Details