Newport MKS Linear Polarizer, Polarcor, 10,000:1, 960-1160 nm, 25.4 mm 10P309AR.16

Description
The 10P309AR.16 Polarcor™ Linear Polarizer is a 1 inch (25.4 mm) diameter linear polarizer with an 20.8 mm clear aperture offering 90% principle transmission in the 960 to 1160 nm wavelength range. It features broader bandwidth, higher transmission, higher temperature resistance, better durability, and higher contrast than dichroic sheet or wire grid polarizers. All Polarcor polarizers are broadband antireflection coated to increase transmission of polarized light.
Request a Quote
Description
The 10P309AR.16 Polarcor™ Linear Polarizer is a 1 inch (25.4 mm) diameter linear polarizer with an 20.8 mm clear aperture offering 90% principle transmission in the 960 to 1160 nm wavelength range. It features broader bandwidth, higher transmission, higher temperature resistance, better durability, and higher contrast than dichroic sheet or wire grid polarizers. All Polarcor polarizers are broadband antireflection coated to increase transmission of polarized light.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear Polarizer, Polarcor, 10,000:1, 960-1160 nm, 25.4 mm - 10P309AR.16 - Newport MKS
Irvine, CA, United States
Linear Polarizer, Polarcor, 10,000:1, 960-1160 nm, 25.4 mm
10P309AR.16
Linear Polarizer, Polarcor, 10,000:1, 960-1160 nm, 25.4 mm 10P309AR.16
The 10P309AR.16 Polarcor™ Linear Polarizer is a 1 inch (25.4 mm) diameter linear polarizer with an 20.8 mm clear aperture offering 90% principle transmission in the 960 to 1160 nm wavelength range. It features broader bandwidth, higher transmission, higher temperature resistance, better durability, and higher contrast than dichroic sheet or wire grid polarizers. All Polarcor polarizers are broadband antireflection coated to increase transmission of polarized light.

The 10P309AR.16 Polarcor™ Linear Polarizer is a 1 inch (25.4 mm) diameter linear polarizer with an 20.8 mm clear aperture offering 90% principle transmission in the 960 to 1160 nm wavelength range. It features broader bandwidth, higher transmission, higher temperature resistance, better durability, and higher contrast than dichroic sheet or wire grid polarizers. All Polarcor polarizers are broadband antireflection coated to increase transmission of polarized light.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Fiber Optic Polarizers
Product Number 10P309AR.16
Product Name Linear Polarizer, Polarcor, 10,000:1, 960-1160 nm, 25.4 mm
Wavelength Range 960 to 1160 nm (9600 to 11600 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Polarizer, Polymer Film, 150:1, 310-400 nm, 50.8 mm - 20LP-UV - Newport MKS
Specs
Wavelength Range 310 to 400 nm (3100 to 4000 Å)
Extinction Ratio 150 dB
View Details
Thin Film Polarizer, High-Energy Nd:YAG, N-BK7, 14.3 x 28.6 mm, 532 nm - 11B00HP.4 - Newport MKS
Specs
Wavelength Range 532 nm (5320 Å)
Extinction Ratio 100 dB
View Details
Polarizing Prism, Wollaston Calcite, 25.4 mm Diameter, 430 to 700 nm - 10WLP08AR.14 - Newport MKS
Specs
Wavelength Range 430 to 700 nm (4300 to 7000 Å)
Extinction Ratio 100000 dB
View Details
In-Line Polarization Controller, 1280-1340 nm, FC/PC. - F-ILPC-13-PC - Newport MKS
Specs
Connector Type FC
Wavelength Range 1280 to 1340 nm (12800 to 13400 Å)
Insertion Loss 0.3000 dB
View Details