Newport MKS Glan-Laser Calcite Polarizer, 25.4 mm Diameter, 650 to 1000 nm 10GL08AR.16

Description
The 10GL08AR.16 Glan-Laser Calcite Polarizer is designed for demanding applications requiring extreme polarization purity and high resistance to laser damage. Glan-laser polarizers are air-spaced, select-grade calcite prism pairs with the prism interface angles optimized for minimum insertion loss. Two escape ports provide an exit for the rejected polarization component, avoiding dangerous absorption of laser power by the polarizer housing. This allows this polarizer to be used in Q-switched laser cavities and other multiple pass applications. This polarizer has Newport's AR.16 broadband NIR antireflection coating with a 650 to 1000 nm wavelength range. The housing has been designed to mount into our standard 1 inch (25.4 mm) optic holders, rotary stages, and precision positioning components. The output polarization axis is clearly marked on the housing. **Calcite polarizers are made with natural crystals, and even in the best grade of calcite, there are embedded flaws which can not be corrected. The laser damage threshold value below was given for reference only and can not be guaranteed. **
Request a Quote
Description
The 10GL08AR.16 Glan-Laser Calcite Polarizer is designed for demanding applications requiring extreme polarization purity and high resistance to laser damage. Glan-laser polarizers are air-spaced, select-grade calcite prism pairs with the prism interface angles optimized for minimum insertion loss. Two escape ports provide an exit for the rejected polarization component, avoiding dangerous absorption of laser power by the polarizer housing. This allows this polarizer to be used in Q-switched laser cavities and other multiple pass applications. This polarizer has Newport's AR.16 broadband NIR antireflection coating with a 650 to 1000 nm wavelength range. The housing has been designed to mount into our standard 1 inch (25.4 mm) optic holders, rotary stages, and precision positioning components. The output polarization axis is clearly marked on the housing. **Calcite polarizers are made with natural crystals, and even in the best grade of calcite, there are embedded flaws which can not be corrected. The laser damage threshold value below was given for reference only and can not be guaranteed. **
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Glan-Laser Calcite Polarizer, 25.4 mm Diameter, 650 to 1000 nm - 10GL08AR.16 - Newport MKS
Irvine, CA, United States
Glan-Laser Calcite Polarizer, 25.4 mm Diameter, 650 to 1000 nm
10GL08AR.16
Glan-Laser Calcite Polarizer, 25.4 mm Diameter, 650 to 1000 nm 10GL08AR.16
The 10GL08AR.16 Glan-Laser Calcite Polarizer is designed for demanding applications requiring extreme polarization purity and high resistance to laser damage. Glan-laser polarizers are air-spaced, select-grade calcite prism pairs with the prism interface angles optimized for minimum insertion loss. Two escape ports provide an exit for the rejected polarization component, avoiding dangerous absorption of laser power by the polarizer housing. This allows this polarizer to be used in Q-switched laser cavities and other multiple pass applications. This polarizer has Newport's AR.16 broadband NIR antireflection coating with a 650 to 1000 nm wavelength range. The housing has been designed to mount into our standard 1 inch (25.4 mm) optic holders, rotary stages, and precision positioning components. The output polarization axis is clearly marked on the housing. **Calcite polarizers are made with natural crystals, and even in the best grade of calcite, there are embedded flaws which can not be corrected. The laser damage threshold value below was given for reference only and can not be guaranteed. **

The 10GL08AR.16 Glan-Laser Calcite Polarizer is designed for demanding applications requiring extreme polarization purity and high resistance to laser damage. Glan-laser polarizers are air-spaced, select-grade calcite prism pairs with the prism interface angles optimized for minimum insertion loss. Two escape ports provide an exit for the rejected polarization component, avoiding dangerous absorption of laser power by the polarizer housing. This allows this polarizer to be used in Q-switched laser cavities and other multiple pass applications.
This polarizer has Newport's AR.16 broadband NIR antireflection coating with a 650 to 1000 nm wavelength range. The housing has been designed to mount into our standard 1 inch (25.4 mm) optic holders, rotary stages, and precision positioning components. The output polarization axis is clearly marked on the housing.
**Calcite polarizers are made with natural crystals, and even in the best grade of calcite, there are embedded flaws which can not be corrected. The laser damage threshold value below was given for reference only and can not be guaranteed. **

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Fiber Optic Polarizers
Product Number 10GL08AR.16
Product Name Glan-Laser Calcite Polarizer, 25.4 mm Diameter, 650 to 1000 nm
Wavelength Range 650 to 1000 nm (6500 to 10000 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Polarization Controller, In-Line, 250 µm Buffer Fiber - F-POL-IL - Newport MKS
Specs
Insertion Loss 0.0500 dB
Return Loss 65 dB
Extinction Ratio 40 dB
View Details
Polarizer, 1550 nm, SM to SM, Pigtailed, FC/PC Connectors. - F-ILP-2-F-SS-FP - Newport MKS
Specs
Cable Type Single Mode
Connector Type FC
Insertion Loss 0.3000 dB
View Details
Polarizer, Glan-Thompson Calcite, 25.4 mm Diameter, 650 to 1000 nm - 10GT04AR.16 - Newport MKS
Specs
Wavelength Range 650 to 1000 nm (6500 to 10000 Å)
Extinction Ratio 100000 dB
View Details
Thin Film Polarizer, High-Energy Nd:YAG, UVFS, 14.3 x 28.6 mm, 355 nm - 11Q00HP.2 - Newport MKS
Specs
Wavelength Range 355 nm (3550 Å)
Extinction Ratio 100 dB
View Details