Newport MKS UV Aluminum Mirror Pack, Economy, Borofloat, 12.7 mm, λ/10, 250-600 nm, Qty 10 05D620AL.2-PK

Description
This is a 10-pack of the Economy UV Enhanced Aluminum Broadband Mirrors. By taking advantage of advanced polishing techniques and our high-volume manufacturing, these mirrors are truly cost effective. These 12.7 mm (1/2 inch) diameter mirrors are made from a 3.1 mm thick Borofloat® 33 substrate and are coated with the AL.2 aluminum coating. Borofloat® 33 has low thermal expansion and is an excellent substrate for most applications. The AL.2 UV enhanced aluminum coating is a durable, broadband UV reflector with an average reflectivity greater than 90% from 250–600 nm. The Al.2 aluminum coating contains a durable dielectric overcoat to prevent oxidation of the metal. These mirrors have a λ/10 surface flatness and a 40-20 surface quality.
Request a Quote
Description
This is a 10-pack of the Economy UV Enhanced Aluminum Broadband Mirrors. By taking advantage of advanced polishing techniques and our high-volume manufacturing, these mirrors are truly cost effective. These 12.7 mm (1/2 inch) diameter mirrors are made from a 3.1 mm thick Borofloat® 33 substrate and are coated with the AL.2 aluminum coating. Borofloat® 33 has low thermal expansion and is an excellent substrate for most applications. The AL.2 UV enhanced aluminum coating is a durable, broadband UV reflector with an average reflectivity greater than 90% from 250–600 nm. The Al.2 aluminum coating contains a durable dielectric overcoat to prevent oxidation of the metal. These mirrors have a λ/10 surface flatness and a 40-20 surface quality.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
UV Aluminum Mirror Pack, Economy, Borofloat, 12.7 mm, λ/10, 250-600 nm, Qty 10 - 05D620AL.2-PK - Newport MKS
Irvine, CA, United States
UV Aluminum Mirror Pack, Economy, Borofloat, 12.7 mm, λ/10, 250-600 nm, Qty 10
05D620AL.2-PK
UV Aluminum Mirror Pack, Economy, Borofloat, 12.7 mm, λ/10, 250-600 nm, Qty 10 05D620AL.2-PK
This is a 10-pack of the Economy UV Enhanced Aluminum Broadband Mirrors. By taking advantage of advanced polishing techniques and our high-volume manufacturing, these mirrors are truly cost effective. These 12.7 mm (1/2 inch) diameter mirrors are made from a 3.1 mm thick Borofloat® 33 substrate and are coated with the AL.2 aluminum coating. Borofloat® 33 has low thermal expansion and is an excellent substrate for most applications. The AL.2 UV enhanced aluminum coating is a durable, broadband UV reflector with an average reflectivity greater than 90% from 250–600 nm. The Al.2 aluminum coating contains a durable dielectric overcoat to prevent oxidation of the metal. These mirrors have a λ/10 surface flatness and a 40-20 surface quality.

This is a 10-pack of the Economy UV Enhanced Aluminum Broadband Mirrors. By taking advantage of advanced polishing techniques and our high-volume manufacturing, these mirrors are truly cost effective. These 12.7 mm (1/2 inch) diameter mirrors are made from a 3.1 mm thick Borofloat® 33 substrate and are coated with the AL.2 aluminum coating. Borofloat® 33 has low thermal expansion and is an excellent substrate for most applications. The AL.2 UV enhanced aluminum coating is a durable, broadband UV reflector with an average reflectivity greater than 90% from 250–600 nm. The Al.2 aluminum coating contains a durable dielectric overcoat to prevent oxidation of the metal. These mirrors have a λ/10 surface flatness and a 40-20 surface quality.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mirrors
Product Number 05D620AL.2-PK
Product Name UV Aluminum Mirror Pack, Economy, Borofloat, 12.7 mm, λ/10, 250-600 nm, Qty 10
Wavelength Range 250 to 600 nm (2500 to 6000 Å)
Diameter/Width 12.7 mm (0.5000 inch)
Thickness 3.1 mm (0.1220 inch)
Mirror Shape Round; Round
Unlock Full Specs
to access all available technical data

Similar Products

Silver Mirror, Borofloat, 203.2 mm, λ/10, 480-20,000 nm - 80D20ER.2 - Newport MKS
Specs
Wavelength Range 480 to 20000 nm (4800 to 200000 Å)
Diameter/Width 203 mm (8 inch)
Thickness 29.5 mm (1.16 inch)
View Details
Dielectric Mirror, Laser Line, 25.4 mm, λ/10, 1520-1580 nm - 10D20DM.8 - Newport MKS
Specs
Mirror Types Laser Mirror
Wavelength Range 1520 to 1580 nm (15200 to 15800 Å)
Diameter/Width 25.4 mm (1 inch)
View Details
Broadband Turning Mirror, Ultrafast, 25.4 mm, S Pol, 670-1340 nm - 10Q20UF.55S - Newport MKS
Specs
Wavelength Range 670 to 1340 nm (6700 to 13400 Å)
Diameter/Width 25.4 mm (1 inch)
Thickness 6 mm (0.2362 inch)
View Details
Elliptical Mirror, UV Aluminum, Borofloat, 46.7 x 66 mm, λ/10, 250-600 nm - 18E20AL.2 - Newport MKS
Specs
Wavelength Range 250 to 600 nm (2500 to 6000 Å)
Thickness 12.5 mm (0.4921 inch)
Mirror Shape Elliptical; Elliptical
View Details