Newport MKS Dielectric Mirror, Laser Line, 25.4 mm, λ/10, 1520-1580 nm 10D20DM.8

Description
The 10D20DM.8 Laser Line Dielectric mirror is a highly efficient reflector optimized for a narrow 1520 to 1580 nm wavelength range. This 1 inch (25.4 mm) diameter mirror is made from a 6.0 mm thick Borofloat® 33 substrate. Borofloat has low thermal expansion and is an excellent substrate for most applications. The DM.8 coating is designed for use with diode lasers and has a center wavelength of 1550 nm. The coating achieves greater than 99% reflectance, from 0–45° angle of incidence, for any polarization. This multilayer dielectric coating is extremely durable, making it resistant to damage from repeated cleaning. This mirror has a λ/10 surface flatness and a 15-5 surface quality.
Request a Quote
Description
The 10D20DM.8 Laser Line Dielectric mirror is a highly efficient reflector optimized for a narrow 1520 to 1580 nm wavelength range. This 1 inch (25.4 mm) diameter mirror is made from a 6.0 mm thick Borofloat® 33 substrate. Borofloat has low thermal expansion and is an excellent substrate for most applications. The DM.8 coating is designed for use with diode lasers and has a center wavelength of 1550 nm. The coating achieves greater than 99% reflectance, from 0–45° angle of incidence, for any polarization. This multilayer dielectric coating is extremely durable, making it resistant to damage from repeated cleaning. This mirror has a λ/10 surface flatness and a 15-5 surface quality.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dielectric Mirror, Laser Line, 25.4 mm, λ/10, 1520-1580 nm - 10D20DM.8 - Newport MKS
Irvine, CA, United States
Dielectric Mirror, Laser Line, 25.4 mm, λ/10, 1520-1580 nm
10D20DM.8
Dielectric Mirror, Laser Line, 25.4 mm, λ/10, 1520-1580 nm 10D20DM.8
The 10D20DM.8 Laser Line Dielectric mirror is a highly efficient reflector optimized for a narrow 1520 to 1580 nm wavelength range. This 1 inch (25.4 mm) diameter mirror is made from a 6.0 mm thick Borofloat® 33 substrate. Borofloat has low thermal expansion and is an excellent substrate for most applications. The DM.8 coating is designed for use with diode lasers and has a center wavelength of 1550 nm. The coating achieves greater than 99% reflectance, from 0–45° angle of incidence, for any polarization. This multilayer dielectric coating is extremely durable, making it resistant to damage from repeated cleaning. This mirror has a λ/10 surface flatness and a 15-5 surface quality.

The 10D20DM.8 Laser Line Dielectric mirror is a highly efficient reflector optimized for a narrow 1520 to 1580 nm wavelength range. This 1 inch (25.4 mm) diameter mirror is made from a 6.0 mm thick Borofloat® 33 substrate. Borofloat has low thermal expansion and is an excellent substrate for most applications. The DM.8 coating is designed for use with diode lasers and has a center wavelength of 1550 nm. The coating achieves greater than 99% reflectance, from 0–45° angle of incidence, for any polarization. This multilayer dielectric coating is extremely durable, making it resistant to damage from repeated cleaning. This mirror has a λ/10 surface flatness and a 15-5 surface quality.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mirrors
Product Number 10D20DM.8
Product Name Dielectric Mirror, Laser Line, 25.4 mm, λ/10, 1520-1580 nm
Mirror Types Laser Mirror
Wavelength Range 1520 to 1580 nm (15200 to 15800 Å)
Diameter/Width 25.4 mm (1 inch)
Thickness 6 mm (0.2362 inch)
Mirror Shape Round; Round
Unlock Full Specs
to access all available technical data

Similar Products

Dielectric Mirror, Laser Line, Zerodur, 25.4 mm, λ/10, 532 nm - 10Z20DM.11 - Newport MKS
Specs
Mirror Types Laser Mirror
Wavelength Range 532 nm (5320 Å)
Diameter/Width 25.4 mm (1 inch)
View Details
Parabolic Mirror, Off-Axis Replicated, 1.5 in., 2.0 in. EFL, Aluminum - 50329AL - Newport MKS
Specs
Mirror Types Parabolic Mirror
Focal Length 50.8 mm (2 inch)
Wavelength Range 190 to 2000 nm (1900 to 20000 Å)
View Details
Hollow Retroreflector, Broadband, 63.5 mm, 1 arc sec, 450-10,000 nm - UBBR2.5-1S - Newport MKS
Specs
Mirror Types Reflector
Wavelength Range 450 to 10000 nm (4500 to 100000 Å)
Mirror Shape Hollow Retroreflector
View Details
Dielectric Mirror, 19.05 mm, λ/10, 1520-1580 nm Laser Line - 07D20DM.8 - Newport MKS
Specs
Mirror Types Laser Mirror
Wavelength Range 1520 to 1580 nm (15200 to 15800 Å)
Diameter/Width 19.05 mm (0.7500 inch)
View Details