Newport MKS Elliptical Mirror, UV Aluminum, Borofloat, 46.7 x 66 mm, λ/10, 250-600 nm 18E20AL.2

Description
The 18E20AL.2 Broadband UV Enhanced Aluminum Elliptical Mirror is an excellent general purpose, broadband reflector. This 46.70 mm (1.838 inch) minor axis, 66.04 mm (2.60 inch) major axis, elliptical mirror is made from a 12.45 mm thick Borofloat® 33 substrate. Borofloat® 33 has low thermal expansion and is an excellent substrate for most applications. The AL.2 UV enhanced aluminum coating is a durable, broadband UV reflector with an average reflectivity greater than 90% from 250-600 nm. The AL.2 aluminum coating contains a durable dielectric overcoat to prevent oxidation of the metal. This mirror has a λ/10 surface flatness and a 15-5 surface quality.
Request a Quote
Description
The 18E20AL.2 Broadband UV Enhanced Aluminum Elliptical Mirror is an excellent general purpose, broadband reflector. This 46.70 mm (1.838 inch) minor axis, 66.04 mm (2.60 inch) major axis, elliptical mirror is made from a 12.45 mm thick Borofloat® 33 substrate. Borofloat® 33 has low thermal expansion and is an excellent substrate for most applications. The AL.2 UV enhanced aluminum coating is a durable, broadband UV reflector with an average reflectivity greater than 90% from 250-600 nm. The AL.2 aluminum coating contains a durable dielectric overcoat to prevent oxidation of the metal. This mirror has a λ/10 surface flatness and a 15-5 surface quality.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Elliptical Mirror, UV Aluminum, Borofloat, 46.7 x 66 mm, λ/10, 250-600 nm - 18E20AL.2 - Newport MKS
Irvine, CA, United States
Elliptical Mirror, UV Aluminum, Borofloat, 46.7 x 66 mm, λ/10, 250-600 nm
18E20AL.2
Elliptical Mirror, UV Aluminum, Borofloat, 46.7 x 66 mm, λ/10, 250-600 nm 18E20AL.2
The 18E20AL.2 Broadband UV Enhanced Aluminum Elliptical Mirror is an excellent general purpose, broadband reflector. This 46.70 mm (1.838 inch) minor axis, 66.04 mm (2.60 inch) major axis, elliptical mirror is made from a 12.45 mm thick Borofloat® 33 substrate. Borofloat® 33 has low thermal expansion and is an excellent substrate for most applications. The AL.2 UV enhanced aluminum coating is a durable, broadband UV reflector with an average reflectivity greater than 90% from 250-600 nm. The AL.2 aluminum coating contains a durable dielectric overcoat to prevent oxidation of the metal. This mirror has a λ/10 surface flatness and a 15-5 surface quality.

The 18E20AL.2 Broadband UV Enhanced Aluminum Elliptical Mirror is an excellent general purpose, broadband reflector. This 46.70 mm (1.838 inch) minor axis, 66.04 mm (2.60 inch) major axis, elliptical mirror is made from a 12.45 mm thick Borofloat® 33 substrate. Borofloat® 33 has low thermal expansion and is an excellent substrate for most applications. The AL.2 UV enhanced aluminum coating is a durable, broadband UV reflector with an average reflectivity greater than 90% from 250-600 nm. The AL.2 aluminum coating contains a durable dielectric overcoat to prevent oxidation of the metal. This mirror has a λ/10 surface flatness and a 15-5 surface quality.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mirrors
Product Number 18E20AL.2
Product Name Elliptical Mirror, UV Aluminum, Borofloat, 46.7 x 66 mm, λ/10, 250-600 nm
Wavelength Range 250 to 600 nm (2500 to 6000 Å)
Thickness 12.5 mm (0.4921 inch)
Mirror Shape Elliptical; Elliptical
Mirror Materials Borofloat® 33
Unlock Full Specs
to access all available technical data

Similar Products

Silver Mirror, Borofloat, 25.4 mm, λ/10, 480-20,000 nm - 10D20ER.2 - Newport MKS
Specs
Wavelength Range 480 to 20000 nm (4800 to 200000 Å)
Diameter/Width 25.4 mm (1 inch)
Thickness 6 mm (0.2362 inch)
View Details
Dielectric Mirror, Broadband, Zerodur, 152.4 mm, λ/20, 488-694 nm - 60Z40BD.1 - Newport MKS
Specs
Wavelength Range 488 to 694 nm (4880 to 6940 Å)
Diameter/Width 152 mm (6 inch)
Thickness 23.5 mm (0.9252 inch)
View Details
Aluminum Mirror, Borofloat, 25.4 mm, λ/10, 450-700 nm - 10D20ER.1 - Newport MKS
Specs
Wavelength Range 450 to 700 nm (4500 to 7000 Å)
Diameter/Width 25.4 mm (1 inch)
Thickness 6 mm (0.2362 inch)
View Details
Low GDD Ultrafast Mirror, 45° AOI, 12.7 mm, 700-930 nm - 05B20UF.25 - Newport MKS
Specs
Wavelength Range 700 to 930 nm (7000 to 9300 Å)
Diameter/Width 12.7 mm (0.5000 inch)
Thickness 9.53 mm (0.3752 inch)
View Details