Newport MKS Dielectric Mirror, 12.7 mm Diameter, λ/10, 1030-1090 nm Laser Line 05D20DM.10

Description
The 05D20DM.10 Laser Line Dielectric mirror is a highly efficient reflector optimized for a narrow 1030 to 1090 nm wavelength range. This 1/2 inch (12.7 mm) diameter mirror is made from a 3.1 mm thick Borofloat® 33 substrate. Borofloat has low thermal expansion and is an excellent substrate for most applications. The DM.10 coating is designed for use with low-power Nd:YAG lasers and has a center wavelength of 1064 nm. The coating achieves greater than 99% reflectance, from 0–45° angle of incidence, for any polarization. This multilayer dielectric coating is extremely durable, making it resistant to damage from repeated cleaning. This mirror has a λ/10 surface flatness and a 15-5 surface quality.
Request a Quote
Description
The 05D20DM.10 Laser Line Dielectric mirror is a highly efficient reflector optimized for a narrow 1030 to 1090 nm wavelength range. This 1/2 inch (12.7 mm) diameter mirror is made from a 3.1 mm thick Borofloat® 33 substrate. Borofloat has low thermal expansion and is an excellent substrate for most applications. The DM.10 coating is designed for use with low-power Nd:YAG lasers and has a center wavelength of 1064 nm. The coating achieves greater than 99% reflectance, from 0–45° angle of incidence, for any polarization. This multilayer dielectric coating is extremely durable, making it resistant to damage from repeated cleaning. This mirror has a λ/10 surface flatness and a 15-5 surface quality.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dielectric Mirror, 12.7 mm Diameter, λ/10, 1030-1090 nm Laser Line - 05D20DM.10 - Newport MKS
Irvine, CA, United States
Dielectric Mirror, 12.7 mm Diameter, λ/10, 1030-1090 nm Laser Line
05D20DM.10
Dielectric Mirror, 12.7 mm Diameter, λ/10, 1030-1090 nm Laser Line 05D20DM.10
The 05D20DM.10 Laser Line Dielectric mirror is a highly efficient reflector optimized for a narrow 1030 to 1090 nm wavelength range. This 1/2 inch (12.7 mm) diameter mirror is made from a 3.1 mm thick Borofloat® 33 substrate. Borofloat has low thermal expansion and is an excellent substrate for most applications. The DM.10 coating is designed for use with low-power Nd:YAG lasers and has a center wavelength of 1064 nm. The coating achieves greater than 99% reflectance, from 0–45° angle of incidence, for any polarization. This multilayer dielectric coating is extremely durable, making it resistant to damage from repeated cleaning. This mirror has a λ/10 surface flatness and a 15-5 surface quality.

The 05D20DM.10 Laser Line Dielectric mirror is a highly efficient reflector optimized for a narrow 1030 to 1090 nm wavelength range. This 1/2 inch (12.7 mm) diameter mirror is made from a 3.1 mm thick Borofloat® 33 substrate. Borofloat has low thermal expansion and is an excellent substrate for most applications. The DM.10 coating is designed for use with low-power Nd:YAG lasers and has a center wavelength of 1064 nm. The coating achieves greater than 99% reflectance, from 0–45° angle of incidence, for any polarization. This multilayer dielectric coating is extremely durable, making it resistant to damage from repeated cleaning. This mirror has a λ/10 surface flatness and a 15-5 surface quality.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mirrors
Product Number 05D20DM.10
Product Name Dielectric Mirror, 12.7 mm Diameter, λ/10, 1030-1090 nm Laser Line
Mirror Types Laser Mirror
Wavelength Range 1030 to 1090 nm (10300 to 10900 Å)
Diameter/Width 12.7 mm (0.5000 inch)
Thickness 3.1 mm (0.1220 inch)
Mirror Shape Round; Round
Unlock Full Specs
to access all available technical data

Similar Products

Silver Mirror, Economy, Borofloat, 12.7 mm, λ/10, 480-20,000 nm - 05D620ER.2 - Newport MKS
Specs
Wavelength Range 480 to 20000 nm (4800 to 200000 Å)
Diameter/Width 12.7 mm (0.5000 inch)
Thickness 3.1 mm (0.1220 inch)
View Details
Dielectric Mirror, Laser Line, Zerodur, 25.4 mm, λ/20, 488-514.5nm - 10Z40DM.5 - Newport MKS
Specs
Mirror Types Laser Mirror
Wavelength Range 488 to 514 nm (4880 to 5145 Å)
Diameter/Width 25.4 mm (1 inch)
View Details
Concave Metallic Mirror, 50.8 mm, 1000 mm Focal Length, 480-20,000 nm - 20DC2000ER.2 - Newport MKS
Specs
Focal Length 1000 mm (39.37 inch)
Wavelength Range 480 to 20000 nm (4800 to 200000 Å)
Diameter/Width 50.8 mm (2 inch)
View Details
Nd:YAG Mirror, 1.0 in. Diameter, 1064 nm - 5104 - Newport MKS
Specs
Mirror Types Laser Mirror
Wavelength Range 1064 nm (10640 Å)
Diameter/Width 25.4 mm (1 inch)
View Details