Newport MKS Nd:YAG Mirror, 1.0 in. Diameter, 1064 nm 5104

Description
The 5104 is a 25.4 mm diameter, 8 mm thick Nd:YAG Laser Mirror coated for the fundamental 1064 nm wavelength on a Borofloat 33 substrate. Its reflectivity at this wavelength is greater than 99% for all polarizations from 0° to 45° AOI. The coating is highly durable and will withstand repeated cleaning.
Request a Quote
Description
The 5104 is a 25.4 mm diameter, 8 mm thick Nd:YAG Laser Mirror coated for the fundamental 1064 nm wavelength on a Borofloat 33 substrate. Its reflectivity at this wavelength is greater than 99% for all polarizations from 0° to 45° AOI. The coating is highly durable and will withstand repeated cleaning.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Nd:YAG Mirror, 1.0 in. Diameter, 1064 nm - 5104 - Newport MKS
Irvine, CA, United States
Nd:YAG Mirror, 1.0 in. Diameter, 1064 nm
5104
Nd:YAG Mirror, 1.0 in. Diameter, 1064 nm 5104
The 5104 is a 25.4 mm diameter, 8 mm thick Nd:YAG Laser Mirror coated for the fundamental 1064 nm wavelength on a Borofloat 33 substrate. Its reflectivity at this wavelength is greater than 99% for all polarizations from 0° to 45° AOI. The coating is highly durable and will withstand repeated cleaning.

The 5104 is a 25.4 mm diameter, 8 mm thick Nd:YAG Laser Mirror coated for the fundamental 1064 nm wavelength on a Borofloat 33 substrate. Its reflectivity at this wavelength is greater than 99% for all polarizations from 0° to 45° AOI. The coating is highly durable and will withstand repeated cleaning.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mirrors
Product Number 5104
Product Name Nd:YAG Mirror, 1.0 in. Diameter, 1064 nm
Mirror Types Laser Mirror
Wavelength Range 1064 nm (10640 Å)
Diameter/Width 25.4 mm (1 inch)
Thickness 8 mm (0.3150 inch)
Unlock Full Specs
to access all available technical data

Similar Products

UV Aluminum Mirror Pack, Borofloat, 12.7 mm, λ/10, 250-600 nm, Qty 10 - 05D20AL.2-PK - Newport MKS
Specs
Wavelength Range 250 to 600 nm (2500 to 6000 Å)
Diameter/Width 12.7 mm (0.5000 inch)
Thickness 3.1 mm (0.1220 inch)
View Details
Ultrafast Mirror, FemtoOptics, 25.4 mm, 45° AOI, HR 400 nm, HT 800 nm - 10Q20UF.HR45 - Newport MKS
Specs
Wavelength Range 350 to 440 nm (3500 to 4400 Å)
Diameter/Width 25.4 mm (1 inch)
Thickness 6.35 mm (0.2500 inch)
View Details
Dielectric Mirror, Broadband, Zerodur, 76.2 mm, 700-950 nm - 30Z20BD.2 - Newport MKS
Specs
Wavelength Range 700 to 950 nm (7000 to 9500 Å)
Diameter/Width 76.2 mm (3 inch)
Thickness 14.7 mm (0.5787 inch)
View Details
Concave Mirror, Femtosecond Optimized, 75 mm FL, 25.4 mm, 600-1000 nm - 10BV15EAG.1 - Newport MKS
Specs
Focal Length 75 mm (2.95 inch)
Wavelength Range 600 to 1000 nm (6000 to 10000 Å)
Diameter/Width 25.4 mm (1 inch)
View Details