Newport MKS Concave Metallic Mirror, 50.8 mm, 1000 mm Focal Length, 480-20,000 nm 20DC2000ER.2

Description
The 20DC2000ER.2 protected silver concave mirror is used for focusing, collecting, and imaging with no chromatic aberration. This mirror can be used to manipulate laser beams or other broadband sources. This family of mirrors are available in three sizes, 12.7, 25.4, and 50.8 mm diameter, with radii of curvature from 25-2000 mm. This mirror is 50.8 mm in diameter, with an EFL of 1000 mm and coated for a wavelength range of 480-20,000 nm.
Request a Quote
Description
The 20DC2000ER.2 protected silver concave mirror is used for focusing, collecting, and imaging with no chromatic aberration. This mirror can be used to manipulate laser beams or other broadband sources. This family of mirrors are available in three sizes, 12.7, 25.4, and 50.8 mm diameter, with radii of curvature from 25-2000 mm. This mirror is 50.8 mm in diameter, with an EFL of 1000 mm and coated for a wavelength range of 480-20,000 nm.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Concave Metallic Mirror, 50.8 mm, 1000 mm Focal Length, 480-20,000 nm - 20DC2000ER.2 - Newport MKS
Irvine, CA, United States
Concave Metallic Mirror, 50.8 mm, 1000 mm Focal Length, 480-20,000 nm
20DC2000ER.2
Concave Metallic Mirror, 50.8 mm, 1000 mm Focal Length, 480-20,000 nm 20DC2000ER.2
The 20DC2000ER.2 protected silver concave mirror is used for focusing, collecting, and imaging with no chromatic aberration. This mirror can be used to manipulate laser beams or other broadband sources. This family of mirrors are available in three sizes, 12.7, 25.4, and 50.8 mm diameter, with radii of curvature from 25-2000 mm. This mirror is 50.8 mm in diameter, with an EFL of 1000 mm and coated for a wavelength range of 480-20,000 nm.

The 20DC2000ER.2 protected silver concave mirror is used for focusing, collecting, and imaging with no chromatic aberration. This mirror can be used to manipulate laser beams or other broadband sources. This family of mirrors are available in three sizes, 12.7, 25.4, and 50.8 mm diameter, with radii of curvature from 25-2000 mm. This mirror is 50.8 mm in diameter, with an EFL of 1000 mm and coated for a wavelength range of 480-20,000 nm.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mirrors
Product Number 20DC2000ER.2
Product Name Concave Metallic Mirror, 50.8 mm, 1000 mm Focal Length, 480-20,000 nm
Focal Length 1000 mm (39.37 inch)
Wavelength Range 480 to 20000 nm (4800 to 200000 Å)
Diameter/Width 50.8 mm (2 inch)
Thickness 9.65 mm (0.3799 inch)
Mirror Shape Concave
Unlock Full Specs
to access all available technical data

Similar Products

Elliptical Mirror, Silver, Borofloat, 46.7 x 66 mm, λ/10, 480-20,000 nm - 18E20ER.2 - Newport MKS
Specs
Wavelength Range 480 to 20000 nm (4800 to 200000 Å)
Thickness 12.5 mm (0.4921 inch)
Mirror Shape Elliptical; Elliptical
View Details
Dielectric Mirror, Broadband, 152.4 mm, 700-950 nm - 60D20BD.2 - Newport MKS
Specs
Wavelength Range 700 to 950 nm (7000 to 9500 Å)
Diameter/Width 152 mm (6 inch)
Thickness 23.5 mm (0.9252 inch)
View Details
Silver Mirror, Economy, Borofloat, 50.8 mm Square, λ/10, 480-20,000 nm - 20SD520ER.2 - Newport MKS
Specs
Wavelength Range 480 to 20000 nm (4800 to 200000 Å)
Thickness 12.7 mm (0.5000 inch)
Mirror Shape Rectangular / Square; Square
View Details
Nd:YAG Laser Mirror, High-Energy, 50.8 mm, 45°, 1064 nm, S2 Ground - 20QM20HM.15-G - Newport MKS
Specs
Mirror Types Laser Mirror
Wavelength Range 1064 nm (10640 Å)
Diameter/Width 50.8 mm (2 inch)
View Details