Newport MKS Optical Window, Parallel, N-BK7, 25.4 mm, λ/20, 1000-1550nm 10BW40-30AR.18

Description
The 10BW40-30AR.18 Laser-Grade Parallel Window is parallel to less than 30 arc sec for minimal transmitted beam deviation. This 1 inch (25.4 mm) diameter N-BK7 window is 6 mm thick. It has Newport's AR.18 broadband IR antireflection coating for a 1000 to 1550 nm wavelength range. For demanding applications, such as intracavity laser applications, holography, and multiphoton imaging, this window has a λ/20 surface flatness and 10-5 scratch-dig significantly reducing unwanted scatter.
Request a Quote
Description
The 10BW40-30AR.18 Laser-Grade Parallel Window is parallel to less than 30 arc sec for minimal transmitted beam deviation. This 1 inch (25.4 mm) diameter N-BK7 window is 6 mm thick. It has Newport's AR.18 broadband IR antireflection coating for a 1000 to 1550 nm wavelength range. For demanding applications, such as intracavity laser applications, holography, and multiphoton imaging, this window has a λ/20 surface flatness and 10-5 scratch-dig significantly reducing unwanted scatter.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Window, Parallel, N-BK7, 25.4 mm, λ/20, 1000-1550nm - 10BW40-30AR.18 - Newport MKS
Irvine, CA, United States
Optical Window, Parallel, N-BK7, 25.4 mm, λ/20, 1000-1550nm
10BW40-30AR.18
Optical Window, Parallel, N-BK7, 25.4 mm, λ/20, 1000-1550nm 10BW40-30AR.18
The 10BW40-30AR.18 Laser-Grade Parallel Window is parallel to less than 30 arc sec for minimal transmitted beam deviation. This 1 inch (25.4 mm) diameter N-BK7 window is 6 mm thick. It has Newport's AR.18 broadband IR antireflection coating for a 1000 to 1550 nm wavelength range. For demanding applications, such as intracavity laser applications, holography, and multiphoton imaging, this window has a λ/20 surface flatness and 10-5 scratch-dig significantly reducing unwanted scatter.

The 10BW40-30AR.18 Laser-Grade Parallel Window is parallel to less than 30 arc sec for minimal transmitted beam deviation. This 1 inch (25.4 mm) diameter N-BK7 window is 6 mm thick. It has Newport's AR.18 broadband IR antireflection coating for a 1000 to 1550 nm wavelength range. For demanding applications, such as intracavity laser applications, holography, and multiphoton imaging, this window has a λ/20 surface flatness and 10-5 scratch-dig significantly reducing unwanted scatter.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Windows
Product Number 10BW40-30AR.18
Product Name Optical Window, Parallel, N-BK7, 25.4 mm, λ/20, 1000-1550nm
Window Material BK7 Glass; Grade A N-BK7
Windows Features Anti-Reflection Coating
Coating Material 1000-1550 nm
Window Diameter, Side Length, or Rectangular Length 25.4 mm (1 inch)
Thickness 6 mm (0.2362 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Parallel Optical Window, UV Fused Silica, 50.0 mm, λ/10, 250-450 nm - FSW18AR.10 - Newport MKS
Specs
Window Material UV Grade Fused Silica; UV Grade Fused Silica
Windows Features Anti-Reflection Coating
Coating Material 250-450 nm
View Details
Parallel Optical Window, UV Fused Silica, 12.5 mm, λ/10, Uncoated - FSW12 - Newport MKS
Specs
Window Material UV Grade Fused Silica; UV Grade Fused Silica
Windows Features No Coating
Coating Material Uncoated
View Details
Optical Window, FemtoOptics, Ultrathin, 30 mm, 1 mm thick, AR coated - 3MQ12-01UF.AR1 - Newport MKS
Specs
Window Material UV Grade Fused Silica; Fused Silica
Windows Features Anti-Reflection Coating
Coating Material 620-980 nm
View Details
Fiber Laser Protective Window, Fused Silica, 32 mm, 6.5 mm Thick, 1030-1090 nm - 632755-337 - Newport MKS
Specs
Window Material UV Grade Fused Silica; Fused Silica
Windows Features Anti-Reflection Coating
Coating Material 1030 to 1090 nm
View Details