Newport MKS Optical Window, Sapphire, 25.40 mm Diameter, 2.30 mm Thick SAW24

Description
The SAW24 is a Sapphire Window, 25.40 mm in diameter and 2.30 mm thick, uncoated. Sapphire windows are ideal for applications where high pressure, vacuum, or corrosive atmospheres are a consideration. Sapphire, a single crystal form of Al2O3, is resistant to attack by strong acids due to its high dielectric constant. It has high compressive strength and a high melting point. It is also resistant to UV radiation darkening. Please note these sapphire windows are provided in random axis orientation by default and its birefringent nature could affect the polarization state of your application. Handles High Temperatures and Pressures Sapphire windows are highly tolerant of extreme temperature and pressure differences. These windows are commonly used as viewports enable viewing inside of vacuum chambers, or chambers containing high temperature plasma. Wide Transmittance Range Uncoated Sapphire is transparent across a wide wavelength range from 170 nm to 5.5 µm. Unique Sapphire Material Properties Sapphire is a single crystal form of Al2O3, with a favorable combination of chemical, mechanical and optical properties. Sapphire is resistant to attack by strong acids, enabling use in a corrosive atmosphere. It is resistant to scratch and abrasion with very high Knoop hardness of 1800 parallel to the optic axis (C-axis), 2200 perpendicular to the optic axis. The SAW series sapphire windows are provided with a random axis orientation. As sapphire is slightly birefringent, this may result in slight alteration of the polarization state of transmitted light.
Request a Quote
Description
The SAW24 is a Sapphire Window, 25.40 mm in diameter and 2.30 mm thick, uncoated. Sapphire windows are ideal for applications where high pressure, vacuum, or corrosive atmospheres are a consideration. Sapphire, a single crystal form of Al2O3, is resistant to attack by strong acids due to its high dielectric constant. It has high compressive strength and a high melting point. It is also resistant to UV radiation darkening. Please note these sapphire windows are provided in random axis orientation by default and its birefringent nature could affect the polarization state of your application. Handles High Temperatures and Pressures Sapphire windows are highly tolerant of extreme temperature and pressure differences. These windows are commonly used as viewports enable viewing inside of vacuum chambers, or chambers containing high temperature plasma. Wide Transmittance Range Uncoated Sapphire is transparent across a wide wavelength range from 170 nm to 5.5 µm. Unique Sapphire Material Properties Sapphire is a single crystal form of Al2O3, with a favorable combination of chemical, mechanical and optical properties. Sapphire is resistant to attack by strong acids, enabling use in a corrosive atmosphere. It is resistant to scratch and abrasion with very high Knoop hardness of 1800 parallel to the optic axis (C-axis), 2200 perpendicular to the optic axis. The SAW series sapphire windows are provided with a random axis orientation. As sapphire is slightly birefringent, this may result in slight alteration of the polarization state of transmitted light.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Window, Sapphire, 25.40 mm Diameter, 2.30 mm Thick - SAW24 - Newport MKS
Irvine, CA, United States
Optical Window, Sapphire, 25.40 mm Diameter, 2.30 mm Thick
SAW24
Optical Window, Sapphire, 25.40 mm Diameter, 2.30 mm Thick SAW24
The SAW24 is a Sapphire Window, 25.40 mm in diameter and 2.30 mm thick, uncoated. Sapphire windows are ideal for applications where high pressure, vacuum, or corrosive atmospheres are a consideration. Sapphire, a single crystal form of Al2O3, is resistant to attack by strong acids due to its high dielectric constant. It has high compressive strength and a high melting point. It is also resistant to UV radiation darkening. Please note these sapphire windows are provided in random axis orientation by default and its birefringent nature could affect the polarization state of your application. Handles High Temperatures and Pressures Sapphire windows are highly tolerant of extreme temperature and pressure differences. These windows are commonly used as viewports enable viewing inside of vacuum chambers, or chambers containing high temperature plasma. Wide Transmittance Range Uncoated Sapphire is transparent across a wide wavelength range from 170 nm to 5.5 µm. Unique Sapphire Material Properties Sapphire is a single crystal form of Al2O3, with a favorable combination of chemical, mechanical and optical properties. Sapphire is resistant to attack by strong acids, enabling use in a corrosive atmosphere. It is resistant to scratch and abrasion with very high Knoop hardness of 1800 parallel to the optic axis (C-axis), 2200 perpendicular to the optic axis. The SAW series sapphire windows are provided with a random axis orientation. As sapphire is slightly birefringent, this may result in slight alteration of the polarization state of transmitted light.

The SAW24 is a Sapphire Window, 25.40 mm in diameter and 2.30 mm thick, uncoated. Sapphire windows are ideal for applications where high pressure, vacuum, or corrosive atmospheres are a consideration. Sapphire, a single crystal form of Al2O3, is resistant to attack by strong acids due to its high dielectric constant. It has high compressive strength and a high melting point. It is also resistant to UV radiation darkening. Please note these sapphire windows are provided in random axis orientation by default and its birefringent nature could affect the polarization state of your application.

Handles High Temperatures and Pressures


Sapphire windows are highly tolerant of extreme temperature and pressure differences. These windows are commonly used as viewports enable viewing inside of vacuum chambers, or chambers containing high temperature plasma.

Wide Transmittance Range


Uncoated Sapphire is transparent across a wide wavelength range from 170 nm to 5.5 µm.

Unique Sapphire Material Properties

Sapphire is a single crystal form of Al2O3, with a favorable combination of chemical, mechanical and optical properties. Sapphire is resistant to attack by strong acids, enabling use in a corrosive atmosphere. It is resistant to scratch and abrasion with very high Knoop hardness of 1800 parallel to the optic axis (C-axis), 2200 perpendicular to the optic axis. The SAW series sapphire windows are provided with a random axis orientation. As sapphire is slightly birefringent, this may result in slight alteration of the polarization state of transmitted light.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Windows
Product Number SAW24
Product Name Optical Window, Sapphire, 25.40 mm Diameter, 2.30 mm Thick
Window Material Sapphire; Sapphire
Windows Features No Coating
Coating Material Uncoated
Window Diameter, Side Length, or Rectangular Length 25.4 mm (1 inch)
Thickness 2.3 mm (0.0906 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Optical Window, Magnesium Fluoride, 5.0 mm Diameter, 1.0 mm Thick - MGW10 - Newport MKS
Specs
Window Material Magnesium Fluoride
Windows Features No Coating
Coating Material Uncoated
View Details
Optical Window, Parallel, N-BK7, 50.8 mm, λ/20, 1000-1550nm - 20BW40-30AR.18 - Newport MKS
Specs
Window Material BK7 Glass; Grade A N-BK7
Windows Features Anti-Reflection Coating
Coating Material 1000-1550 nm
View Details
Parallel Optical Window, UV Fused Silica, 5.0 mm, λ/10, 250-700 nm - FSW10AR.15 - Newport MKS
Specs
Window Material UV Grade Fused Silica; UV Grade Fused Silica
Windows Features Anti-Reflection Coating
Coating Material 250-700 nm
View Details
Parallel Optical Window, UV Fused Silica, 12.5 mm, λ/10, 425-675 nm, 2 mm - FSW19AR.14 - Newport MKS
Specs
Window Material UV Grade Fused Silica; UV Grade Fused Silica
Windows Features Anti-Reflection Coating
Coating Material 425-675 nm
View Details