Newport MKS Cube Beamsplitter, Polarizing, 12.7 mm, 1064 nm Laser Line 05BC16PC.9

Description
The 05BC16PC.9 Laser Line Polarizing Cube Beamsplitter provides efficient narrowband polarization for higher power lasers. This polarizer consists of a pair of precision 1/2 inch (12.7 mm) right-angle prisms carefully cemented together to minimize wavefront distortion. The hypotenuse of one of the prisms is coated with a multilayer dielectric polarizing beamsplitter coating optimized for the 1064 nm laser line. The four faces are antireflection coated with a multilayer dielectric coating to minimize surface reflection losses. An unpolarized beam is split into two orthogonal, linearly polarized components. P-polarized light is transmitted, while s-polarized light is reflected, both with negligible absorption. The extinction ratio is better than 1000:1. This cube is recommended for use in pulsed laser systems and for purifying polarization in multimode, high-power lasers.
Request a Quote
Description
The 05BC16PC.9 Laser Line Polarizing Cube Beamsplitter provides efficient narrowband polarization for higher power lasers. This polarizer consists of a pair of precision 1/2 inch (12.7 mm) right-angle prisms carefully cemented together to minimize wavefront distortion. The hypotenuse of one of the prisms is coated with a multilayer dielectric polarizing beamsplitter coating optimized for the 1064 nm laser line. The four faces are antireflection coated with a multilayer dielectric coating to minimize surface reflection losses. An unpolarized beam is split into two orthogonal, linearly polarized components. P-polarized light is transmitted, while s-polarized light is reflected, both with negligible absorption. The extinction ratio is better than 1000:1. This cube is recommended for use in pulsed laser systems and for purifying polarization in multimode, high-power lasers.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cube Beamsplitter, Polarizing, 12.7 mm, 1064 nm Laser Line - 05BC16PC.9 - Newport MKS
Irvine, CA, United States
Cube Beamsplitter, Polarizing, 12.7 mm, 1064 nm Laser Line
05BC16PC.9
Cube Beamsplitter, Polarizing, 12.7 mm, 1064 nm Laser Line 05BC16PC.9
The 05BC16PC.9 Laser Line Polarizing Cube Beamsplitter provides efficient narrowband polarization for higher power lasers. This polarizer consists of a pair of precision 1/2 inch (12.7 mm) right-angle prisms carefully cemented together to minimize wavefront distortion. The hypotenuse of one of the prisms is coated with a multilayer dielectric polarizing beamsplitter coating optimized for the 1064 nm laser line. The four faces are antireflection coated with a multilayer dielectric coating to minimize surface reflection losses. An unpolarized beam is split into two orthogonal, linearly polarized components. P-polarized light is transmitted, while s-polarized light is reflected, both with negligible absorption. The extinction ratio is better than 1000:1. This cube is recommended for use in pulsed laser systems and for purifying polarization in multimode, high-power lasers.

The 05BC16PC.9 Laser Line Polarizing Cube Beamsplitter provides efficient narrowband polarization for higher power lasers. This polarizer consists of a pair of precision 1/2 inch (12.7 mm) right-angle prisms carefully cemented together to minimize wavefront distortion. The hypotenuse of one of the prisms is coated with a multilayer dielectric polarizing beamsplitter coating optimized for the 1064 nm laser line. The four faces are antireflection coated with a multilayer dielectric coating to minimize surface reflection losses. An unpolarized beam is split into two orthogonal, linearly polarized components. P-polarized light is transmitted, while s-polarized light is reflected, both with negligible absorption. The extinction ratio is better than 1000:1. This cube is recommended for use in pulsed laser systems and for purifying polarization in multimode, high-power lasers.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Polarizing Cube Beamsplitters
Product Number 05BC16PC.9
Product Name Cube Beamsplitter, Polarizing, 12.7 mm, 1064 nm Laser Line
Side Length 12.7 mm (0.5000 inch)
Polarizer Features Anti-Reflection Coating
Type of Antireflection Coating Laser line polarizing
Polarizer Material BK7
Wavelength Range 1064 nm (10640 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Cube Beamsplitter, Polarizing, 12.7 mm, 420-680 nm - 05FC16PB.3 - Newport MKS
Specs
Side Length 12.7 mm (0.5000 inch)
Polarizer Features Anti-Reflection Coating
Type of Antireflection Coating Broadband polarizing
View Details
ODiate® Dichroic Beamsplitter, 25.2x35.6 mm, 596 nm 50% Cut-on Edge Wavelength - OD8-DCL596-D - Newport MKS
Specs
Side Length 35.6 mm (1.4 inch)
Polarizer Material UVgr FS
Surface Quality 60-40 scratch-dig
View Details
Cube Beamsplitter, Polarizing, 12.7 mm, 405 nm Laser Line - 05BC16PC.13 - Newport MKS
Specs
Side Length 12.7 mm (0.5000 inch)
Polarizer Features Anti-Reflection Coating
Type of Antireflection Coating Laser line polarizing
View Details
Polarizing Cube Beamsplitter, High Energy Nd:YAG, 12.7 mm, 266 nm - 05BC15PH.2 - Newport MKS
Specs
Side Length 12.7 mm (0.5000 inch)
Polarizer Features Anti-Reflection Coating
Type of Antireflection Coating Laser line polarizing
View Details