Newport MKS Cube Beamsplitter, Polarizing, 25.4 mm, 1200-1600 nm 10FC16PB.9

Description
The 10FC16PB.9 Broadband Polarizing Cube Beamsplitter provides efficient polarization for use with multiple or tunable sources. The 25.4 mm cube polarizer consists of a pair of precision right-angle prisms carefully cemented together to minimize wavefront distortion. The hypotenuse of one of the prisms is coated with a multilayer dielectric polarizing beamsplitter coating optimized for a 1200 to 1600 nm wavelength range. The four faces are antireflection coated with a multilayer dielectric coating to minimize surface reflection losses. An unpolarized beam is split into two orthogonal, linearly polarized components. P-polarized light is transmitted, while s-polarized light is reflected, both with negligible absorption. The extinction ratio is better than 500:1, yet it averages 1000:1. This unique component provides all the benefits of a broadband polarizer in a standard cube configuration.
Request a Quote
Description
The 10FC16PB.9 Broadband Polarizing Cube Beamsplitter provides efficient polarization for use with multiple or tunable sources. The 25.4 mm cube polarizer consists of a pair of precision right-angle prisms carefully cemented together to minimize wavefront distortion. The hypotenuse of one of the prisms is coated with a multilayer dielectric polarizing beamsplitter coating optimized for a 1200 to 1600 nm wavelength range. The four faces are antireflection coated with a multilayer dielectric coating to minimize surface reflection losses. An unpolarized beam is split into two orthogonal, linearly polarized components. P-polarized light is transmitted, while s-polarized light is reflected, both with negligible absorption. The extinction ratio is better than 500:1, yet it averages 1000:1. This unique component provides all the benefits of a broadband polarizer in a standard cube configuration.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cube Beamsplitter, Polarizing, 25.4 mm, 1200-1600 nm - 10FC16PB.9 - Newport MKS
Irvine, CA, United States
Cube Beamsplitter, Polarizing, 25.4 mm, 1200-1600 nm
10FC16PB.9
Cube Beamsplitter, Polarizing, 25.4 mm, 1200-1600 nm 10FC16PB.9
The 10FC16PB.9 Broadband Polarizing Cube Beamsplitter provides efficient polarization for use with multiple or tunable sources. The 25.4 mm cube polarizer consists of a pair of precision right-angle prisms carefully cemented together to minimize wavefront distortion. The hypotenuse of one of the prisms is coated with a multilayer dielectric polarizing beamsplitter coating optimized for a 1200 to 1600 nm wavelength range. The four faces are antireflection coated with a multilayer dielectric coating to minimize surface reflection losses. An unpolarized beam is split into two orthogonal, linearly polarized components. P-polarized light is transmitted, while s-polarized light is reflected, both with negligible absorption. The extinction ratio is better than 500:1, yet it averages 1000:1. This unique component provides all the benefits of a broadband polarizer in a standard cube configuration.

The 10FC16PB.9 Broadband Polarizing Cube Beamsplitter provides efficient polarization for use with multiple or tunable sources. The 25.4 mm cube polarizer consists of a pair of precision right-angle prisms carefully cemented together to minimize wavefront distortion. The hypotenuse of one of the prisms is coated with a multilayer dielectric polarizing beamsplitter coating optimized for a 1200 to 1600 nm wavelength range. The four faces are antireflection coated with a multilayer dielectric coating to minimize surface reflection losses.
An unpolarized beam is split into two orthogonal, linearly polarized components. P-polarized light is transmitted, while s-polarized light is reflected, both with negligible absorption. The extinction ratio is better than 500:1, yet it averages 1000:1. This unique component provides all the benefits of a broadband polarizer in a standard cube configuration.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Polarizing Cube Beamsplitters
Product Number 10FC16PB.9
Product Name Cube Beamsplitter, Polarizing, 25.4 mm, 1200-1600 nm
Side Length 25.4 mm (1 inch)
Polarizer Features Anti-Reflection Coating
Type of Antireflection Coating Broadband polarizing
Wavelength Range 1200 to 1600 nm (12000 to 16000 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Cube Beamsplitter, Polarizing, 12.7 mm, 780 nm Laser Line - 05BC16PC.6 - Newport MKS
Specs
Side Length 12.7 mm (0.5000 inch)
Polarizer Features Anti-Reflection Coating
Type of Antireflection Coating Laser line polarizing
View Details
ODiate® Dichroic Beamsplitter, 25.2x35.6 mm, 596 nm 50% Cut-on Edge Wavelength - OD8-DCL596-D - Newport MKS
Specs
Side Length 35.6 mm (1.4 inch)
Polarizer Material UVgr FS
Surface Quality 60-40 scratch-dig
View Details
ODiate® Dichroic Beamsplitter, 25.2x35.6 mm, 659 nm 50% Cut-on Edge Wavelength - OD8-DCL659-D - Newport MKS
Specs
Side Length 35.6 mm (1.4 inch)
Polarizer Material UVgr FS
Surface Quality 60-40 scratch-dig
View Details
Cube Beamsplitter, Polarizing, High Energy Nd:YAG, 12.7 mm, 532 nm - 05BC15PH.3 - Newport MKS
Specs
Side Length 12.7 mm (0.5000 inch)
Polarizer Features Anti-Reflection Coating
Type of Antireflection Coating Laser line polarizing
View Details