Newport MKS ODiate® Dichroic Beamsplitter, 25.2x35.6 mm, 561 nm 50% Cut-on Edge Wavelength OD8-DCL561-D

Description
The OD8-DCL561-D Dichroic Beamsplitter is specified to reflect the excitation and transmit the emission of TRITC and supports similar alternative fluorophores, designed in conjunction with and . The filter is manufactured to provide maximum signal and sensitivity delivering exceptionally high excitation passband reflection ≥ 98% avg and emission passband transmission ≥ 96% avg for a 561 nm 50% Cut-on edge wavelength. Alternate Fluorophores In addition to TRITC the following fluorophores are also compatible with this set: 5-TAMRA (MeOH), Abberior CAGE 552 (uncaged), Abberior FLIP 565 (on state), Alexa Fluor® 546, Alexa Fluor® 555, ATTO 550, BODIPY® TMR-X, C3-Thiacyanine (EtOH), C3-Thiacyanine (PrOH), Calcium Orange, CellMask Orange, CF 543, CF 555, CF 568, Cy®3, DiI, DiIC18 (3), DsRed, DsRed Express, DsRed Tandem-Dimer2, dTomato, DY-547, DY-554, DY-555, E2-Orange, FluoSpheres® Orange, HCS CellMask Orange, HiLyte Fluor 555, HiLyte Plus 555, Magnesium Orange, Merocyanine 540, MitoTracker® Orange, mOrange, mOrange2, OFP, PO-PRO-3, Pontamine Fast Scarlet 4B, POPO-3, Pro-Q® Diamond, PromoFluor-546, PromoFluor-555, Quasar® 570, R-phycoerythrin, Rhod-2, Rhodamine (phalloidin), Rhodamine B, Rose Bengal, Spectrum Orange, SYTOX® Orange, TagRFP, tdTomato, Tetramethylrhodamine (TAMRA, TRITC), TurboRFP. Optimized Coatings and Engineering Expertise Newport pushed the boundaries with the introduction of our ODiate Fluorescence Filter Sets, to allow customers to fully optimize their system performance. Our expert engineering team has been involved from the first stage of design to ensure that we exceed your requirements and continues through the entire process of continual production deliveries. Environmental Stability and Physical Durability The coating systems used to produce ODiate filters use a dense sputtering process to provide robust environmental reliability to meet the highest demands for thin-film coatings. The resulting highly durable coatings meet or exceed testing procedures including humidity, thermal shock, adhesion, chemical resistance, and moderate abrasion per U.S. Military and international standards.
Request a Quote Datasheet
Description
The OD8-DCL561-D Dichroic Beamsplitter is specified to reflect the excitation and transmit the emission of TRITC and supports similar alternative fluorophores, designed in conjunction with and . The filter is manufactured to provide maximum signal and sensitivity delivering exceptionally high excitation passband reflection ≥ 98% avg and emission passband transmission ≥ 96% avg for a 561 nm 50% Cut-on edge wavelength. Alternate Fluorophores In addition to TRITC the following fluorophores are also compatible with this set: 5-TAMRA (MeOH), Abberior CAGE 552 (uncaged), Abberior FLIP 565 (on state), Alexa Fluor® 546, Alexa Fluor® 555, ATTO 550, BODIPY® TMR-X, C3-Thiacyanine (EtOH), C3-Thiacyanine (PrOH), Calcium Orange, CellMask Orange, CF 543, CF 555, CF 568, Cy®3, DiI, DiIC18 (3), DsRed, DsRed Express, DsRed Tandem-Dimer2, dTomato, DY-547, DY-554, DY-555, E2-Orange, FluoSpheres® Orange, HCS CellMask Orange, HiLyte Fluor 555, HiLyte Plus 555, Magnesium Orange, Merocyanine 540, MitoTracker® Orange, mOrange, mOrange2, OFP, PO-PRO-3, Pontamine Fast Scarlet 4B, POPO-3, Pro-Q® Diamond, PromoFluor-546, PromoFluor-555, Quasar® 570, R-phycoerythrin, Rhod-2, Rhodamine (phalloidin), Rhodamine B, Rose Bengal, Spectrum Orange, SYTOX® Orange, TagRFP, tdTomato, Tetramethylrhodamine (TAMRA, TRITC), TurboRFP. Optimized Coatings and Engineering Expertise Newport pushed the boundaries with the introduction of our ODiate Fluorescence Filter Sets, to allow customers to fully optimize their system performance. Our expert engineering team has been involved from the first stage of design to ensure that we exceed your requirements and continues through the entire process of continual production deliveries. Environmental Stability and Physical Durability The coating systems used to produce ODiate filters use a dense sputtering process to provide robust environmental reliability to meet the highest demands for thin-film coatings. The resulting highly durable coatings meet or exceed testing procedures including humidity, thermal shock, adhesion, chemical resistance, and moderate abrasion per U.S. Military and international standards.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ODiate® Dichroic Beamsplitter, 25.2x35.6 mm, 561 nm 50% Cut-on Edge Wavelength - OD8-DCL561-D - Newport MKS
Irvine, CA, United States
ODiate® Dichroic Beamsplitter, 25.2x35.6 mm, 561 nm 50% Cut-on Edge Wavelength
OD8-DCL561-D
ODiate® Dichroic Beamsplitter, 25.2x35.6 mm, 561 nm 50% Cut-on Edge Wavelength OD8-DCL561-D
The OD8-DCL561-D Dichroic Beamsplitter is specified to reflect the excitation and transmit the emission of TRITC and supports similar alternative fluorophores, designed in conjunction with and . The filter is manufactured to provide maximum signal and sensitivity delivering exceptionally high excitation passband reflection ≥ 98% avg and emission passband transmission ≥ 96% avg for a 561 nm 50% Cut-on edge wavelength. Alternate Fluorophores In addition to TRITC the following fluorophores are also compatible with this set: 5-TAMRA (MeOH), Abberior CAGE 552 (uncaged), Abberior FLIP 565 (on state), Alexa Fluor® 546, Alexa Fluor® 555, ATTO 550, BODIPY® TMR-X, C3-Thiacyanine (EtOH), C3-Thiacyanine (PrOH), Calcium Orange, CellMask Orange, CF 543, CF 555, CF 568, Cy®3, DiI, DiIC18 (3), DsRed, DsRed Express, DsRed Tandem-Dimer2, dTomato, DY-547, DY-554, DY-555, E2-Orange, FluoSpheres® Orange, HCS CellMask Orange, HiLyte Fluor 555, HiLyte Plus 555, Magnesium Orange, Merocyanine 540, MitoTracker® Orange, mOrange, mOrange2, OFP, PO-PRO-3, Pontamine Fast Scarlet 4B, POPO-3, Pro-Q® Diamond, PromoFluor-546, PromoFluor-555, Quasar® 570, R-phycoerythrin, Rhod-2, Rhodamine (phalloidin), Rhodamine B, Rose Bengal, Spectrum Orange, SYTOX® Orange, TagRFP, tdTomato, Tetramethylrhodamine (TAMRA, TRITC), TurboRFP. Optimized Coatings and Engineering Expertise Newport pushed the boundaries with the introduction of our ODiate Fluorescence Filter Sets, to allow customers to fully optimize their system performance. Our expert engineering team has been involved from the first stage of design to ensure that we exceed your requirements and continues through the entire process of continual production deliveries. Environmental Stability and Physical Durability The coating systems used to produce ODiate filters use a dense sputtering process to provide robust environmental reliability to meet the highest demands for thin-film coatings. The resulting highly durable coatings meet or exceed testing procedures including humidity, thermal shock, adhesion, chemical resistance, and moderate abrasion per U.S. Military and international standards.

The OD8-DCL561-D Dichroic Beamsplitter is specified to reflect the excitation and transmit the emission of TRITC and supports similar alternative fluorophores, designed in conjunction with and . The filter is manufactured to provide maximum signal and sensitivity delivering exceptionally high excitation passband reflection ≥ 98% avg and emission passband transmission ≥ 96% avg for a 561 nm 50% Cut-on edge wavelength.

Alternate Fluorophores


In addition to TRITC the following fluorophores are also compatible with this set:

5-TAMRA (MeOH), Abberior CAGE 552 (uncaged), Abberior FLIP 565 (on state), Alexa Fluor® 546, Alexa Fluor® 555, ATTO 550, BODIPY® TMR-X, C3-Thiacyanine (EtOH), C3-Thiacyanine (PrOH), Calcium Orange, CellMask Orange, CF 543, CF 555, CF 568, Cy®3, DiI, DiIC18 (3), DsRed, DsRed Express, DsRed Tandem-Dimer2, dTomato, DY-547, DY-554, DY-555, E2-Orange, FluoSpheres® Orange, HCS CellMask Orange, HiLyte Fluor 555, HiLyte Plus 555, Magnesium Orange, Merocyanine 540, MitoTracker® Orange, mOrange, mOrange2, OFP, PO-PRO-3, Pontamine Fast Scarlet 4B, POPO-3, Pro-Q® Diamond, PromoFluor-546, PromoFluor-555, Quasar® 570, R-phycoerythrin, Rhod-2, Rhodamine (phalloidin), Rhodamine B, Rose Bengal, Spectrum Orange, SYTOX® Orange, TagRFP, tdTomato, Tetramethylrhodamine (TAMRA, TRITC), TurboRFP.


Optimized Coatings and Engineering Expertise

Newport pushed the boundaries with the introduction of our ODiate Fluorescence Filter Sets, to allow customers to fully optimize their system performance. Our expert engineering team has been involved from the first stage of design to ensure that we exceed your requirements and continues through the entire process of continual production deliveries.


Environmental Stability and Physical Durability


The coating systems used to produce ODiate filters use a dense sputtering process to provide robust environmental reliability to meet the highest demands for thin-film coatings. The resulting highly durable coatings meet or exceed testing procedures including humidity, thermal shock, adhesion, chemical resistance, and moderate abrasion per U.S. Military and international standards.

Supplier's Site Datasheet

Technical Specifications

  Newport MKS
Product Category Polarizing Cube Beamsplitters
Product Number OD8-DCL561-D
Product Name ODiate® Dichroic Beamsplitter, 25.2x35.6 mm, 561 nm 50% Cut-on Edge Wavelength
Side Length 35.6 mm (1.4 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Cube Beamsplitter, Polarizing, High Energy Nd:YAG, 10.0 mm, 1550 nm - 07BC15PH.10 - Newport MKS
Specs
Side Length 10 mm (0.3937 inch)
Polarizer Features Anti-Reflection Coating
Type of Antireflection Coating Laser line polarizing
View Details
Cube Beamsplitter, Polarizing, 12.7 mm, 780 nm Laser Line - 05BC16PC.6 - Newport MKS
Specs
Side Length 12.7 mm (0.5000 inch)
Polarizer Features Anti-Reflection Coating
Type of Antireflection Coating Laser line polarizing
View Details
Cube Beamsplitter, Polarizing, 25.4 mm, 830 nm Laser Line - 10BC16PC.7 - Newport MKS
Specs
Side Length 25.4 mm (1 inch)
Polarizer Features Anti-Reflection Coating
Type of Antireflection Coating Laser line polarizing
View Details
Cube Beamsplitter, Polarizing, 12.7 mm, 1550 nm Laser Line - 05BC16PC.11 - Newport MKS
Specs
Side Length 12.7 mm (0.5000 inch)
Polarizer Features Anti-Reflection Coating
Type of Antireflection Coating Laser line polarizing
View Details