New Pig Corporation PIG® Dryer-Safe Reusable Water Absorbent Sock WTR019

Description
Reuse Up To 50X: Machine-Washable & Dryer-Safe Absorbs up to 34 oz. per sock Includes (10) 3" x 38" socks Launderable sock blends into your environment while absorbing condensation and small water leaks, and can be machine-washed and dried up to 50 times! Put this sock on windowsills or around coolers, freezers or air conditioners or in other damp areas to absorb condensation and small leaks Soak up water, then toss in the washing machine and dryer to reuse Available in aesthetically appealing tan and gray color options to blend into surroundings Washable, dryer-safe sock can be reused up to 50 times! Ideal for use in schools, hospitals, universities, hotels and facilities with onsite laundry services Machine wash cold, tumble dry; can use detergent if desired Absorbs 48.8 oz of water per sock for first washing cycle; absorbs 34.3 ounces per sock for cycles 2 – 50 For use with water only
Description
Reuse Up To 50X: Machine-Washable & Dryer-Safe Absorbs up to 34 oz. per sock Includes (10) 3" x 38" socks Launderable sock blends into your environment while absorbing condensation and small water leaks, and can be machine-washed and dried up to 50 times! Put this sock on windowsills or around coolers, freezers or air conditioners or in other damp areas to absorb condensation and small leaks Soak up water, then toss in the washing machine and dryer to reuse Available in aesthetically appealing tan and gray color options to blend into surroundings Washable, dryer-safe sock can be reused up to 50 times! Ideal for use in schools, hospitals, universities, hotels and facilities with onsite laundry services Machine wash cold, tumble dry; can use detergent if desired Absorbs 48.8 oz of water per sock for first washing cycle; absorbs 34.3 ounces per sock for cycles 2 – 50 For use with water only
Datasheet
Datasheet Summary
Powered by GS/AI

The PIG® Dryer-Safe Reusable Water Absorbent Sock, part number WTR019, is designed for absorbing water from condensation and small leaks. Each sock measures 3 inches in diameter and 38 inches in length, with an absorbency capacity of up to 34 ounces per sock. The product is machine-washable and dryer-safe, allowing for reuse up to 50 times, making it a cost-effective solution for moisture management. This product is suitable for placement in various environments, including windowsills, around coolers, freezers, and air conditioners. It is available in tan and gray color options to blend into different surroundings. The socks are made from polyester and are specifically designed for use with water only. Each box contains 10 socks, with a total weight of 7.26 lbs. The absorbency range for the entire box is up to 10 liters.

Datasheet Summary
Powered by GS/AI

The PIG® Dryer-Safe Reusable Water Absorbent Sock, part number WTR019, is designed for absorbing water from condensation and small leaks. Each sock measures 3 inches in diameter and 38 inches in length, with an absorbency capacity of up to 34 ounces per sock. The product is machine-washable and dryer-safe, allowing for reuse up to 50 times, making it a cost-effective solution for moisture management. This product is suitable for placement in various environments, including windowsills, around coolers, freezers, and air conditioners. It is available in tan and gray color options to blend into different surroundings. The socks are made from polyester and are specifically designed for use with water only. Each box contains 10 socks, with a total weight of 7.26 lbs. The absorbency range for the entire box is up to 10 liters.

Suppliers

Company
Product
Description
Supplier Links
PIG® Dryer-Safe Reusable Water Absorbent Sock - WTR019 - New Pig Corporation
Tipton, PA, USA
PIG® Dryer-Safe Reusable Water Absorbent Sock
WTR019
PIG® Dryer-Safe Reusable Water Absorbent Sock WTR019
Reuse Up To 50X: Machine-Washable & Dryer-Safe Absorbs up to 34 oz. per sock Includes (10) 3" x 38" socks Launderable sock blends into your environment while absorbing condensation and small water leaks, and can be machine-washed and dried up to 50 times! Put this sock on windowsills or around coolers, freezers or air conditioners or in other damp areas to absorb condensation and small leaks Soak up water, then toss in the washing machine and dryer to reuse Available in aesthetically appealing tan and gray color options to blend into surroundings Washable, dryer-safe sock can be reused up to 50 times! Ideal for use in schools, hospitals, universities, hotels and facilities with onsite laundry services Machine wash cold, tumble dry; can use detergent if desired Absorbs 48.8 oz of water per sock for first washing cycle; absorbs 34.3 ounces per sock for cycles 2 – 50 For use with water only

Reuse Up To 50X: Machine-Washable & Dryer-Safe Absorbs up to 34 oz. per sock Includes (10) 3" x 38" socks

Launderable sock blends into your environment while absorbing condensation and small water leaks, and can be machine-washed and dried up to 50 times!

  • Put this sock on windowsills or around coolers, freezers or air conditioners or in other damp areas to absorb condensation and small leaks
  • Soak up water, then toss in the washing machine and dryer to reuse
  • Available in aesthetically appealing tan and gray color options to blend into surroundings
  • Washable, dryer-safe sock can be reused up to 50 times!
  • Ideal for use in schools, hospitals, universities, hotels and facilities with onsite laundry services
  • Machine wash cold, tumble dry; can use detergent if desired
  • Absorbs 48.8 oz of water per sock for first washing cycle; absorbs 34.3 ounces per sock for cycles 2 – 50
  • For use with water only
Supplier's Site Datasheet

Technical Specifications

  New Pig Corporation
Product Category Absorbents and Adsorbents
Product Number WTR019
Product Name PIG® Dryer-Safe Reusable Water Absorbent Sock
Type Absorbent
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Blue Absorbent Sock - 4048 - New Pig Corporation
Specs
Type Absorbent
View Details
PIG® Super Water-Absorbing Sock - WTR018 - New Pig Corporation
Specs
Type Absorbent
Absorbate Water / Moisture; Water
Application Leaks & Drips, Maintenance
View Details
PIG® Mildew-Resistant Water Absorbent Sock - PIG105 - New Pig Corporation
Specs
Type Absorbent
Absorbate Water / Moisture; Water
Application Leaks & Drips, Maintenance
View Details
PIG® Oil-Only Absorbent Sock - SKM210 - New Pig Corporation
Specs
Type Absorbent
Absorbate Oil; Water / Moisture; Oils; Fuels; Oil-Based Liquids (Not Water)
Application Skimming
View Details