The PIG® SpillBlocker® Rough Surface Dike (PLR230) is a temporary, one-time-use spill barrier designed to contain liquids on rough surfaces such as asphalt. It measures 2 inches wide, 10 feet long, and 2.25 inches high, with a polyurethane construction that resists water, oils, and many chemicals. The dike features a tacky bottom layer that seals into surface cracks and a high-visibility yellow top for safety. It includes a connector piece to join multiple sections and is sold with a polyethylene disposal bag. The product operates between 0°F and 160°F, withstands temporary exposure to 225°F for up to 30 minutes, and is non-weight bearing. It weighs 13 lbs. (5.9 kg) and is intended for storage between 0°F and 120°F. The dike confines fluids without absorption, simplifying cleanup.
Ideal For One-Time-Use Emergency Spill Response One 2" W x 10' L x 2.25" H Section
Our Rough-Surface Dike stops spills on asphalt in their tracks with a liquid-tight tacky bottom layer that seeps into surface cracks.
| New Pig Corporation | |
|---|---|
| Product Category | Spill Containment Systems |
| Product Number | PLR230 |
| Product Name | PIG® SpillBlocker® Rough Surface Dike |