PAK927 is a portable spill containment pool designed for rapid deployment to capture leaks from hydraulic lines, punctured tanks, and containers. It has an external diameter of 4.83 ft (147 cm) and a height of 1 ft (30 cm), with a sump capacity of 100 gallons (378.5 L). Constructed from 18 oz. PVC-coated polyester, it features a self-rising foam ring rim and folds to 1 ft diameter by 1.5 ft length for compact storage. Weighing 7.25 lbs (3.3 kg), it is rated for foot traffic and complies with 40 CFR 112.7 and 40 CFR 122.26. The product is sold individually and contains Bis-(2-ethylhexyl) Phthalate (DEHP), per Proposition 65.
Ideal For Quick Response to Vehicle Leaks 4.83' x 1' 100 gal. Sump Capacity
Store our pop-up containment pool in your vehicle to be prepared for spill emergencies on the road.
| New Pig Corporation | |
|---|---|
| Product Category | Spill Containment Systems |
| Product Number | PAK927 |
| Product Name | PIG® Portable Spill Containment Pool |