The PIG® Truck Spill Kit in Stowaway Bag (KIT622) is a portable spill response kit designed for use in trucks, absorbing up to 6.5 gallons of oils, coolants, solvents, water, and universal fluids. It comes in a high-visibility green nylon duffel bag measuring 15 inches wide, 20.5 inches long, and 6 inches high, featuring reflective striping and bold "Spill Kit" labeling for quick identification. The kit includes three interior compartments, carrying straps, reusable absorbent socks and mats, neoprene gloves, a polycarbonate goggle, a rechargeable flashlight with five lighting modes, a snap-over LDPE bucket insert, disposal bags, and instructions. The bag is rugged, refillable, and intended to fit behind or beneath a truck seat. Total weight is 11.5 pounds, with a shelf life of two years.
Each absorbs up to 6.5 gal. Absorbs Oils; Coolants; Solvents; Water; Universal
Space-saving, suitcase-style spill kit stashes behind or underneath your truck seat to keep you prepared for spills on the road.
| New Pig Corporation | |
|---|---|
| Product Category | Spill Containment Systems |
| Product Number | KIT622 |
| Product Name | PIG® Truck Spill Kit in Stowaway Bag |