New Pig Corporation PIG® Absorbent Mat Roll MAT225

Description
Lightweight 30" x 300' 1 roll per bag PIG Mat lasts 2x longer than ordinary mats for fewer change-outs. Absorbs everything. Works everywhere. Lasts 2X longer than ordinary mats for fewer change-outs, absorbs everything, works everywhere; that's why more plants worldwide use PIG Mat than any other brand Multiple layers of 100% polypropylene are thermally bonded to make PIG Mat the strongest mat on the market; won't rip, tear or fray even when saturated Exclusive dimple pattern speeds wicking of liquid throughout mat for faster, easier cleanup Highly absorbent, fine-fiber construction won't leave liquids or fiber residue behind Absorbs most common industrial liquids - oils, water, solvents, coolants and more Absorbed leaks and drips blend right in; dark gray color hides grime so mat stays on the job longer Can be wrung out and incinerated after use to reduce waste or for fuels blending Rolls are ideal for covering large areas and soaking up leaks and overspray Easy-tear perforations let you take only what you need, so you use less mat and save money Light-weight construction is ideal for small tasks and cleanups Mats take on the properties of absorbed liquids - always take proper precautions when handling saturated absorbents
Datasheet
Description
Lightweight 30" x 300' 1 roll per bag PIG Mat lasts 2x longer than ordinary mats for fewer change-outs. Absorbs everything. Works everywhere. Lasts 2X longer than ordinary mats for fewer change-outs, absorbs everything, works everywhere; that's why more plants worldwide use PIG Mat than any other brand Multiple layers of 100% polypropylene are thermally bonded to make PIG Mat the strongest mat on the market; won't rip, tear or fray even when saturated Exclusive dimple pattern speeds wicking of liquid throughout mat for faster, easier cleanup Highly absorbent, fine-fiber construction won't leave liquids or fiber residue behind Absorbs most common industrial liquids - oils, water, solvents, coolants and more Absorbed leaks and drips blend right in; dark gray color hides grime so mat stays on the job longer Can be wrung out and incinerated after use to reduce waste or for fuels blending Rolls are ideal for covering large areas and soaking up leaks and overspray Easy-tear perforations let you take only what you need, so you use less mat and save money Light-weight construction is ideal for small tasks and cleanups Mats take on the properties of absorbed liquids - always take proper precautions when handling saturated absorbents
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PIG® Absorbent Mat Roll - MAT225 - New Pig Corporation
Tipton, PA, USA
PIG® Absorbent Mat Roll
MAT225
PIG® Absorbent Mat Roll MAT225
Lightweight 30" x 300' 1 roll per bag PIG Mat lasts 2x longer than ordinary mats for fewer change-outs. Absorbs everything. Works everywhere. Lasts 2X longer than ordinary mats for fewer change-outs, absorbs everything, works everywhere; that's why more plants worldwide use PIG Mat than any other brand Multiple layers of 100% polypropylene are thermally bonded to make PIG Mat the strongest mat on the market; won't rip, tear or fray even when saturated Exclusive dimple pattern speeds wicking of liquid throughout mat for faster, easier cleanup Highly absorbent, fine-fiber construction won't leave liquids or fiber residue behind Absorbs most common industrial liquids - oils, water, solvents, coolants and more Absorbed leaks and drips blend right in; dark gray color hides grime so mat stays on the job longer Can be wrung out and incinerated after use to reduce waste or for fuels blending Rolls are ideal for covering large areas and soaking up leaks and overspray Easy-tear perforations let you take only what you need, so you use less mat and save money Light-weight construction is ideal for small tasks and cleanups Mats take on the properties of absorbed liquids - always take proper precautions when handling saturated absorbents

Lightweight 30" x 300' 1 roll per bag

PIG Mat lasts 2x longer than ordinary mats for fewer change-outs. Absorbs everything. Works everywhere.

  • Lasts 2X longer than ordinary mats for fewer change-outs, absorbs everything, works everywhere; that's why more plants worldwide use PIG Mat than any other brand
  • Multiple layers of 100% polypropylene are thermally bonded to make PIG Mat the strongest mat on the market; won't rip, tear or fray even when saturated
  • Exclusive dimple pattern speeds wicking of liquid throughout mat for faster, easier cleanup
  • Highly absorbent, fine-fiber construction won't leave liquids or fiber residue behind
  • Absorbs most common industrial liquids - oils, water, solvents, coolants and more
  • Absorbed leaks and drips blend right in; dark gray color hides grime so mat stays on the job longer
  • Can be wrung out and incinerated after use to reduce waste or for fuels blending
  • Rolls are ideal for covering large areas and soaking up leaks and overspray
  • Easy-tear perforations let you take only what you need, so you use less mat and save money
  • Light-weight construction is ideal for small tasks and cleanups
  • Mats take on the properties of absorbed liquids - always take proper precautions when handling saturated absorbents
Supplier's Site Datasheet

Technical Specifications

  New Pig Corporation
Product Category Industrial Floor Mats
Product Number MAT225
Product Name PIG® Absorbent Mat Roll
Mat Type Absorbent
Unlock Full Specs
to access all available technical data

Similar Products

PIG® HazMat Chemical Absorbent Mat Pad - MAT301 - New Pig Corporation
Specs
Mat Type Absorbent
Material Polypropylene
Width 15 inch (381 mm)
View Details
PIG® Sink & Dryer Mat with Adhesive Backing - Large - GRP7007 - New Pig Corporation
Specs
Mat Type Wet Area Mat
Material Absorbent - Polypropylene Adhesive Backing - Proprietary Adhesive Material
Width 35 inch (889 mm)
View Details
PIG® Grippy® Adhesive-Backed Floor Mat - GRP36201 - New Pig Corporation
Specs
Material Absorbent - Polypropylene Adhesive Backing - Proprietary Adhesive Material
Width 36 inch (914 mm)
Length 600 inch (15240 mm)
View Details
PIG® HazMat Chemical Absorbent Mat Roll - MAT309 - New Pig Corporation
Specs
Mat Type Absorbent
Material Polypropylene
Width 30 inch (762 mm)
View Details