New Pig Corporation PIG® High-Visibility Safety Floor Runner GRPSB36200

Description
3' x 100' 1 roll Provide a no-slip path in hazardous walking areas with our super-safe, adhesive-backed absorbent runner — its hi-viz yellow safety edges can't be missed! Tapes and paints are easy to see but do nothing to create a safer floor surface. The PIG High-Visibility Safety Floor Runner is the only floor safety solution that combines a high-traction walking surface with a hi-viz safety edge pattern Adhesive backing keeps mat exactly where you put it with no shifting, bunching up or flipping over; traps dirt, salt and moisture to keep it from being tracked around Highly visible yellow and black marking is designed to meet ANSI standard for floor markings and help you comply with OSHA 1910.22 (walking surfaces standard) Durable printed surface withstands industrial wear and tear; even forklift traffic Mat is highly absorbent, quick-drying, very low profile, extremely durable and effortless to maintain Easy to use and customize: roll out continuous coverage with no gaps, ripples or overlaps that cause slips and trips; create custom-sized floor runners, even around corners Proprietary adhesive sticks to the floor with a super-tight grip, but peels up easily to replace when mat shows signs of wear Sticks to most commercial floor surfaces including concrete, vinyl, linoleum, ceramic tile, quarry tile and laminate flooring Easy to clean: you can sweep, vacuum, mop, use your shop/wet vac or run your floor scrubber and it won't budge The thinnest commercial floor mat you can buy: no rippled edges to obstruct doors or create tripping hazards; ADA compliant for wheelchairs and walkers; carts and pallet jacks roll right over it Stays in place for up to 3 months, depending on conditions and traffic patterns Absorbs a wide variety of liquids including water, oil and grease; leakproof backing prevents liquid from soaking through to the floor Tested and Certified by the National Floor Safety Institute (NFSI): when used as part of your floor safety program, high-traction surfaces such as PIG Grippy Floor Mat have been proven to reduce slip-and-fall claims by as much as 90%
Datasheet
Description
3' x 100' 1 roll Provide a no-slip path in hazardous walking areas with our super-safe, adhesive-backed absorbent runner — its hi-viz yellow safety edges can't be missed! Tapes and paints are easy to see but do nothing to create a safer floor surface. The PIG High-Visibility Safety Floor Runner is the only floor safety solution that combines a high-traction walking surface with a hi-viz safety edge pattern Adhesive backing keeps mat exactly where you put it with no shifting, bunching up or flipping over; traps dirt, salt and moisture to keep it from being tracked around Highly visible yellow and black marking is designed to meet ANSI standard for floor markings and help you comply with OSHA 1910.22 (walking surfaces standard) Durable printed surface withstands industrial wear and tear; even forklift traffic Mat is highly absorbent, quick-drying, very low profile, extremely durable and effortless to maintain Easy to use and customize: roll out continuous coverage with no gaps, ripples or overlaps that cause slips and trips; create custom-sized floor runners, even around corners Proprietary adhesive sticks to the floor with a super-tight grip, but peels up easily to replace when mat shows signs of wear Sticks to most commercial floor surfaces including concrete, vinyl, linoleum, ceramic tile, quarry tile and laminate flooring Easy to clean: you can sweep, vacuum, mop, use your shop/wet vac or run your floor scrubber and it won't budge The thinnest commercial floor mat you can buy: no rippled edges to obstruct doors or create tripping hazards; ADA compliant for wheelchairs and walkers; carts and pallet jacks roll right over it Stays in place for up to 3 months, depending on conditions and traffic patterns Absorbs a wide variety of liquids including water, oil and grease; leakproof backing prevents liquid from soaking through to the floor Tested and Certified by the National Floor Safety Institute (NFSI): when used as part of your floor safety program, high-traction surfaces such as PIG Grippy Floor Mat have been proven to reduce slip-and-fall claims by as much as 90%
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PIG® High-Visibility Safety Floor Runner - GRPSB36200 - New Pig Corporation
Tipton, PA, USA
PIG® High-Visibility Safety Floor Runner
GRPSB36200
PIG® High-Visibility Safety Floor Runner GRPSB36200
3' x 100' 1 roll Provide a no-slip path in hazardous walking areas with our super-safe, adhesive-backed absorbent runner — its hi-viz yellow safety edges can't be missed! Tapes and paints are easy to see but do nothing to create a safer floor surface. The PIG High-Visibility Safety Floor Runner is the only floor safety solution that combines a high-traction walking surface with a hi-viz safety edge pattern Adhesive backing keeps mat exactly where you put it with no shifting, bunching up or flipping over; traps dirt, salt and moisture to keep it from being tracked around Highly visible yellow and black marking is designed to meet ANSI standard for floor markings and help you comply with OSHA 1910.22 (walking surfaces standard) Durable printed surface withstands industrial wear and tear; even forklift traffic Mat is highly absorbent, quick-drying, very low profile, extremely durable and effortless to maintain Easy to use and customize: roll out continuous coverage with no gaps, ripples or overlaps that cause slips and trips; create custom-sized floor runners, even around corners Proprietary adhesive sticks to the floor with a super-tight grip, but peels up easily to replace when mat shows signs of wear Sticks to most commercial floor surfaces including concrete, vinyl, linoleum, ceramic tile, quarry tile and laminate flooring Easy to clean: you can sweep, vacuum, mop, use your shop/wet vac or run your floor scrubber and it won't budge The thinnest commercial floor mat you can buy: no rippled edges to obstruct doors or create tripping hazards; ADA compliant for wheelchairs and walkers; carts and pallet jacks roll right over it Stays in place for up to 3 months, depending on conditions and traffic patterns Absorbs a wide variety of liquids including water, oil and grease; leakproof backing prevents liquid from soaking through to the floor Tested and Certified by the National Floor Safety Institute (NFSI): when used as part of your floor safety program, high-traction surfaces such as PIG Grippy Floor Mat have been proven to reduce slip-and-fall claims by as much as 90%

3' x 100' 1 roll

Provide a no-slip path in hazardous walking areas with our super-safe, adhesive-backed absorbent runner — its hi-viz yellow safety edges can't be missed!

  • Tapes and paints are easy to see but do nothing to create a safer floor surface. The PIG High-Visibility Safety Floor Runner is the only floor safety solution that combines a high-traction walking surface with a hi-viz safety edge pattern
  • Adhesive backing keeps mat exactly where you put it with no shifting, bunching up or flipping over; traps dirt, salt and moisture to keep it from being tracked around
  • Highly visible yellow and black marking is designed to meet ANSI standard for floor markings and help you comply with OSHA 1910.22 (walking surfaces standard)
  • Durable printed surface withstands industrial wear and tear; even forklift traffic
  • Mat is highly absorbent, quick-drying, very low profile, extremely durable and effortless to maintain
  • Easy to use and customize: roll out continuous coverage with no gaps, ripples or overlaps that cause slips and trips; create custom-sized floor runners, even around corners
  • Proprietary adhesive sticks to the floor with a super-tight grip, but peels up easily to replace when mat shows signs of wear
  • Sticks to most commercial floor surfaces including concrete, vinyl, linoleum, ceramic tile, quarry tile and laminate flooring
  • Easy to clean: you can sweep, vacuum, mop, use your shop/wet vac or run your floor scrubber and it won't budge
  • The thinnest commercial floor mat you can buy: no rippled edges to obstruct doors or create tripping hazards; ADA compliant for wheelchairs and walkers; carts and pallet jacks roll right over it
  • Stays in place for up to 3 months, depending on conditions and traffic patterns
  • Absorbs a wide variety of liquids including water, oil and grease; leakproof backing prevents liquid from soaking through to the floor
  • Tested and Certified by the National Floor Safety Institute (NFSI): when used as part of your floor safety program, high-traction surfaces such as PIG Grippy Floor Mat have been proven to reduce slip-and-fall claims by as much as 90%
Supplier's Site Datasheet

Technical Specifications

  New Pig Corporation
Product Category Industrial Floor Mats
Product Number GRPSB36200
Product Name PIG® High-Visibility Safety Floor Runner
Mat Type Runner
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Grippy® Adhesive-Backed Absorbent Mat - MAT32100 - New Pig Corporation
Specs
Mat Type Absorbent
Material Absorbent - Polypropylene Stitching - Polyester Adhesive Backing - Proprietary Adhesive Material
Width 32 inch (813 mm)
View Details
PIG® Absorbent Mat Pad in Dispenser Box - MAT135 - New Pig Corporation
Specs
Mat Type Absorbent
Material Polypropylene
Width 15 inch (381 mm)
View Details
PIG® Absorbent Mat Roll - MAT411 - New Pig Corporation
Specs
Mat Type Absorbent
Material Polypropylene
Width 30 inch (762 mm)
View Details
PIG® Oil-Only Absorbent Mat Roll - MAT401 - New Pig Corporation
Specs
Mat Type Absorbent
Material Polypropylene
Width 30 inch (762 mm)
View Details