New Pig Corporation PIG® HazMat Chemical Absorbent Mat Pad MAT301

Description
Heavyweight 15" x 20" 100 pads Safely soak up acids, bases, corrosives and hazardous chemical spills with our HazMat absorbent pads. Clean up big spills or persistent leaks of hazardous chemicals with our most popular mat weight Soaks up the widest range of acids, bases, corrosives, chemicals and unknown liquids - even those with high concentrations like 98% sulfuric acid and 30% sodium hydroxide Absorbs a wide range of hazardous liquids found in chemical storage areas, around battery packs and dip tanks, in cleaning agents used in food processing plants, in boiler rooms, labs, and R&D departments High-viz pink color is designated for hazardous chemicals and easy to identify in a spill emergency or cleanup Chemical-resistant mat won't degrade or cause a dangerous reaction upon contact with corrosive spills PIG Mat lasts 2x longer than competitive mats and won’t rip, tear or fray even when saturated; liquids absorb quickly for faster, easier cleanups and safer workplaces Mats take on the properties of absorbed liquids - always take proper precautions when handling saturated absorbents
Datasheet
Description
Heavyweight 15" x 20" 100 pads Safely soak up acids, bases, corrosives and hazardous chemical spills with our HazMat absorbent pads. Clean up big spills or persistent leaks of hazardous chemicals with our most popular mat weight Soaks up the widest range of acids, bases, corrosives, chemicals and unknown liquids - even those with high concentrations like 98% sulfuric acid and 30% sodium hydroxide Absorbs a wide range of hazardous liquids found in chemical storage areas, around battery packs and dip tanks, in cleaning agents used in food processing plants, in boiler rooms, labs, and R&D departments High-viz pink color is designated for hazardous chemicals and easy to identify in a spill emergency or cleanup Chemical-resistant mat won't degrade or cause a dangerous reaction upon contact with corrosive spills PIG Mat lasts 2x longer than competitive mats and won’t rip, tear or fray even when saturated; liquids absorb quickly for faster, easier cleanups and safer workplaces Mats take on the properties of absorbed liquids - always take proper precautions when handling saturated absorbents
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PIG® HazMat Chemical Absorbent Mat Pad - MAT301 - New Pig Corporation
Tipton, PA, USA
PIG® HazMat Chemical Absorbent Mat Pad
MAT301
PIG® HazMat Chemical Absorbent Mat Pad MAT301
Heavyweight 15" x 20" 100 pads Safely soak up acids, bases, corrosives and hazardous chemical spills with our HazMat absorbent pads. Clean up big spills or persistent leaks of hazardous chemicals with our most popular mat weight Soaks up the widest range of acids, bases, corrosives, chemicals and unknown liquids - even those with high concentrations like 98% sulfuric acid and 30% sodium hydroxide Absorbs a wide range of hazardous liquids found in chemical storage areas, around battery packs and dip tanks, in cleaning agents used in food processing plants, in boiler rooms, labs, and R&D departments High-viz pink color is designated for hazardous chemicals and easy to identify in a spill emergency or cleanup Chemical-resistant mat won't degrade or cause a dangerous reaction upon contact with corrosive spills PIG Mat lasts 2x longer than competitive mats and won’t rip, tear or fray even when saturated; liquids absorb quickly for faster, easier cleanups and safer workplaces Mats take on the properties of absorbed liquids - always take proper precautions when handling saturated absorbents

Heavyweight 15" x 20" 100 pads

Safely soak up acids, bases, corrosives and hazardous chemical spills with our HazMat absorbent pads.

  • Clean up big spills or persistent leaks of hazardous chemicals with our most popular mat weight
  • Soaks up the widest range of acids, bases, corrosives, chemicals and unknown liquids - even those with high concentrations like 98% sulfuric acid and 30% sodium hydroxide
  • Absorbs a wide range of hazardous liquids found in chemical storage areas, around battery packs and dip tanks, in cleaning agents used in food processing plants, in boiler rooms, labs, and R&D departments
  • High-viz pink color is designated for hazardous chemicals and easy to identify in a spill emergency or cleanup
  • Chemical-resistant mat won't degrade or cause a dangerous reaction upon contact with corrosive spills
  • PIG Mat lasts 2x longer than competitive mats and won’t rip, tear or fray even when saturated; liquids absorb quickly for faster, easier cleanups and safer workplaces
  • Mats take on the properties of absorbed liquids - always take proper precautions when handling saturated absorbents
Supplier's Site Datasheet

Technical Specifications

  New Pig Corporation
Product Category Industrial Floor Mats
Product Number MAT301
Product Name PIG® HazMat Chemical Absorbent Mat Pad
Mat Type Absorbent
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Absorbent Mat Roll - MAT225 - New Pig Corporation
Specs
Mat Type Absorbent
Material Polypropylene
Width 30 inch (762 mm)
View Details
PIG® Grippy® Adhesive-Backed Floor Mat - GRP36301 - New Pig Corporation
Specs
Material Absorbent - Polypropylene Adhesive Backing - Proprietary Adhesive Material
Width 36 inch (914 mm)
Length 600 inch (15240 mm)
View Details
PIG® Absorbent Mat Pad in Dispenser Box - MAT135 - New Pig Corporation
Specs
Mat Type Absorbent
Material Polypropylene
Width 15 inch (381 mm)
View Details
PIG® Grippy® Adhesive-Backed Berber Entrance Mat - GRP913X25 - New Pig Corporation
Specs
Mat Type Entrance
Material Absorbent - Polyester Adhesive Backing - Proprietary Adhesive Material
Width 36 inch (914 mm)
View Details