New Pig Corporation PIG® HazMat Chemical Absorbent Mat Roll MAT309

Description
Heavyweight 30" x 150' 1 roll Safely soak up acids, bases, corrosives and hazardous chemical spills with our HazMat absorbent mat roll. Clean up big leaks and spills of hazardous liquids in chemical storage areas, on workbenches, counters and shelves with our wide heavyweight rolls Soaks up the widest range of acids, bases, corrosives, chemicals and unknown liquids - even those with high concentrations like 98% sulfuric acid and 30% sodium hydroxide Absorbs a wide range of hazardous liquids found in chemical storage areas, around battery packs and dip tanks, in cleaning agents used in food processing plants, in boiler rooms, labs, and R&D departments High-viz pink color is designated for hazardous chemicals and easy to identify in a spill emergency or cleanup Chemical-resistant mat won't degrade or cause a dangerous reaction upon contact with corrosive spills PIG Mat lasts 2x longer than competitive mats and won’t rip, tear or fray even when saturated; liquids absorb quickly for faster, easier cleanups and safer workplaces Mats take on the properties of absorbed liquids - always take proper precautions when handling saturated absorbents
Description
Heavyweight 30" x 150' 1 roll Safely soak up acids, bases, corrosives and hazardous chemical spills with our HazMat absorbent mat roll. Clean up big leaks and spills of hazardous liquids in chemical storage areas, on workbenches, counters and shelves with our wide heavyweight rolls Soaks up the widest range of acids, bases, corrosives, chemicals and unknown liquids - even those with high concentrations like 98% sulfuric acid and 30% sodium hydroxide Absorbs a wide range of hazardous liquids found in chemical storage areas, around battery packs and dip tanks, in cleaning agents used in food processing plants, in boiler rooms, labs, and R&D departments High-viz pink color is designated for hazardous chemicals and easy to identify in a spill emergency or cleanup Chemical-resistant mat won't degrade or cause a dangerous reaction upon contact with corrosive spills PIG Mat lasts 2x longer than competitive mats and won’t rip, tear or fray even when saturated; liquids absorb quickly for faster, easier cleanups and safer workplaces Mats take on the properties of absorbed liquids - always take proper precautions when handling saturated absorbents
Datasheet
Datasheet Summary
Powered by GS/AI

The PIG® HazMat Chemical Absorbent Mat Roll (MAT309) is designed for the effective cleanup of hazardous chemical spills, including acids, bases, and corrosives. It has a heavyweight construction, measuring 30 inches in width and 150 feet in length, with an absorbency capacity of up to 40.2 gallons per roll. The mat is made from polypropylene and is flame resistant, meaning it will melt and self-extinguish when exposed to flames. This absorbent mat is suitable for indoor use and is perforated into sections measuring 15 inches by 10 inches for easy handling. It is not reusable or wringable, and it is incinerable after use. The pink color of the mat provides high visibility, making it easy to identify during spill emergencies. The mat is designed to resist degradation upon contact with corrosive substances, ensuring safety during cleanup operations. Engineers considering this product should note that it is intended for single-use applications and should conduct compatibility testing with specific chemicals prior to purchase to ensure effectiveness.

Datasheet Summary
Powered by GS/AI

The PIG® HazMat Chemical Absorbent Mat Roll (MAT309) is designed for the effective cleanup of hazardous chemical spills, including acids, bases, and corrosives. It has a heavyweight construction, measuring 30 inches in width and 150 feet in length, with an absorbency capacity of up to 40.2 gallons per roll. The mat is made from polypropylene and is flame resistant, meaning it will melt and self-extinguish when exposed to flames. This absorbent mat is suitable for indoor use and is perforated into sections measuring 15 inches by 10 inches for easy handling. It is not reusable or wringable, and it is incinerable after use. The pink color of the mat provides high visibility, making it easy to identify during spill emergencies. The mat is designed to resist degradation upon contact with corrosive substances, ensuring safety during cleanup operations. Engineers considering this product should note that it is intended for single-use applications and should conduct compatibility testing with specific chemicals prior to purchase to ensure effectiveness.

Suppliers

Company
Product
Description
Supplier Links
PIG® HazMat Chemical Absorbent Mat Roll - MAT309 - New Pig Corporation
Tipton, PA, USA
PIG® HazMat Chemical Absorbent Mat Roll
MAT309
PIG® HazMat Chemical Absorbent Mat Roll MAT309
Heavyweight 30" x 150' 1 roll Safely soak up acids, bases, corrosives and hazardous chemical spills with our HazMat absorbent mat roll. Clean up big leaks and spills of hazardous liquids in chemical storage areas, on workbenches, counters and shelves with our wide heavyweight rolls Soaks up the widest range of acids, bases, corrosives, chemicals and unknown liquids - even those with high concentrations like 98% sulfuric acid and 30% sodium hydroxide Absorbs a wide range of hazardous liquids found in chemical storage areas, around battery packs and dip tanks, in cleaning agents used in food processing plants, in boiler rooms, labs, and R&D departments High-viz pink color is designated for hazardous chemicals and easy to identify in a spill emergency or cleanup Chemical-resistant mat won't degrade or cause a dangerous reaction upon contact with corrosive spills PIG Mat lasts 2x longer than competitive mats and won’t rip, tear or fray even when saturated; liquids absorb quickly for faster, easier cleanups and safer workplaces Mats take on the properties of absorbed liquids - always take proper precautions when handling saturated absorbents

Heavyweight 30" x 150' 1 roll

Safely soak up acids, bases, corrosives and hazardous chemical spills with our HazMat absorbent mat roll.

  • Clean up big leaks and spills of hazardous liquids in chemical storage areas, on workbenches, counters and shelves with our wide heavyweight rolls
  • Soaks up the widest range of acids, bases, corrosives, chemicals and unknown liquids - even those with high concentrations like 98% sulfuric acid and 30% sodium hydroxide
  • Absorbs a wide range of hazardous liquids found in chemical storage areas, around battery packs and dip tanks, in cleaning agents used in food processing plants, in boiler rooms, labs, and R&D departments
  • High-viz pink color is designated for hazardous chemicals and easy to identify in a spill emergency or cleanup
  • Chemical-resistant mat won't degrade or cause a dangerous reaction upon contact with corrosive spills
  • PIG Mat lasts 2x longer than competitive mats and won’t rip, tear or fray even when saturated; liquids absorb quickly for faster, easier cleanups and safer workplaces
  • Mats take on the properties of absorbed liquids - always take proper precautions when handling saturated absorbents
Supplier's Site Datasheet

Technical Specifications

  New Pig Corporation
Product Category Industrial Floor Mats
Product Number MAT309
Product Name PIG® HazMat Chemical Absorbent Mat Roll
Mat Type Absorbent
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Toilet Mat with Adhesive Backing - GRP7003 - New Pig Corporation
Specs
Mat Type Wet Area Mat
Material Absorbent - Polypropylene Adhesive Backing - Proprietary Adhesive Material
Width 18 inch (457 mm)
View Details
PIG® Grippy® Adhesive-Backed Absorbent Mat - MAT3200 - New Pig Corporation
Specs
Mat Type Absorbent
Material Absorbent - Polypropylene Stitching - Polyester Adhesive Backing - Proprietary Adhesive Material
Width 16 inch (406 mm)
View Details
PIG® Absorbent Mat Roll - MAT230 - New Pig Corporation
Specs
Mat Type Absorbent
Material Polypropylene
Width 30 inch (762 mm)
View Details
PIG® Carpet Protection Berber Runner with Adhesive Backing - GRPCP916X10 - New Pig Corporation
Specs
Mat Type Runner
Material Absorbent - Polyester Adhesive Backing - Proprietary Adhesive Material
Width 72 inch (1829 mm)
View Details