New Pig Corporation PIG® Grippy® Adhesive-Backed Floor Mat GRP36200

Description
High-Traction, Self-Sticking Entrance & Walkway Runner Mediumweight 3' x 100' Hassling with rubber-backed floor mats or rental mats? Make the switch to the mat that sticks; our super-safe, adhesive-backed commercial floor mat creates a safe walking surface in entrances and aisleways. 3' x 100' mediumweight roll allows you to customize the amount of walk off and floor coverage you need to provide a high-traction walking surface in wet problem spots for customers and employees; replaces outdated rental and rubber-backed floor mats and rugs Place in doorways and entrances, walkways and aisleways, transition areas, breakrooms and cafeterias, along produce walls or floral displays, on production floors, ramps and loading docks, beneath water fountains, ice machines and beverage stations or under liquid hazard areas Adhesive-backed floor mat stays exactly where you put it with no shifting, bunching up or ripples that cause slips and trips Dries out quickly without moisture soaking through to the floor; absorbs water, oil and grease and traps dirt and salt to keep it from being tracked around Stays in place for up to 3 to 6 months, depending on conditions and traffic patterns Weighs less than rental and rubber-backed mats for less hassle, saves you up to 50% per year on rental contracts and has a lower environmental impact Easy to clean: you can sweep, vacuum, mop, use your shop/wet vac or run your floor scrubber over Grippy Mat and it won't budge The thinnest commercial floor mat you can buy: no rippled edges to obstruct doors or create tripping hazards. ADA compliant for wheelchairs and walkers; carts and pallet jacks roll right over it Sticks to most commercial floor surfaces including concrete, vinyl, linoleum, ceramic tile, quarry tile and laminate flooring Tested and Certified by the National Floor Safety Institute (NFSI): high-traction surfaces such as PIG Grippy Floor Mat have been proven to reduce slip-and-fall claims by as much as 90% Mats take on the properties of absorbed liquids - always take proper precautions when handling saturated absorbents
Description
High-Traction, Self-Sticking Entrance & Walkway Runner Mediumweight 3' x 100' Hassling with rubber-backed floor mats or rental mats? Make the switch to the mat that sticks; our super-safe, adhesive-backed commercial floor mat creates a safe walking surface in entrances and aisleways. 3' x 100' mediumweight roll allows you to customize the amount of walk off and floor coverage you need to provide a high-traction walking surface in wet problem spots for customers and employees; replaces outdated rental and rubber-backed floor mats and rugs Place in doorways and entrances, walkways and aisleways, transition areas, breakrooms and cafeterias, along produce walls or floral displays, on production floors, ramps and loading docks, beneath water fountains, ice machines and beverage stations or under liquid hazard areas Adhesive-backed floor mat stays exactly where you put it with no shifting, bunching up or ripples that cause slips and trips Dries out quickly without moisture soaking through to the floor; absorbs water, oil and grease and traps dirt and salt to keep it from being tracked around Stays in place for up to 3 to 6 months, depending on conditions and traffic patterns Weighs less than rental and rubber-backed mats for less hassle, saves you up to 50% per year on rental contracts and has a lower environmental impact Easy to clean: you can sweep, vacuum, mop, use your shop/wet vac or run your floor scrubber over Grippy Mat and it won't budge The thinnest commercial floor mat you can buy: no rippled edges to obstruct doors or create tripping hazards. ADA compliant for wheelchairs and walkers; carts and pallet jacks roll right over it Sticks to most commercial floor surfaces including concrete, vinyl, linoleum, ceramic tile, quarry tile and laminate flooring Tested and Certified by the National Floor Safety Institute (NFSI): high-traction surfaces such as PIG Grippy Floor Mat have been proven to reduce slip-and-fall claims by as much as 90% Mats take on the properties of absorbed liquids - always take proper precautions when handling saturated absorbents
Datasheet
Datasheet Summary
Powered by GS/AI

PIG Ultra-Duty Adhesive-Backed Grippy Floor Mat GRP36200 is a mediumweight, adhesive-backed floor mat designed for indoor use on concrete, vinyl, linoleum, tile, and laminate flooring to absorb water, oil, and grease while providing slip resistance. It measures 3 feet wide by 100 feet long and weighs 25 pounds per roll. The mat is ADA compliant, NFSI certified, and meets ANSI B101.1-2009 standards for high traction. It remains securely in place without shifting, dries quickly, and prevents moisture from reaching the floor. The mat is flame resistant, incinerable, and can be cleaned by sweeping, vacuuming, mopping, or using a floor scrubber. It is intended for heavy foot traffic and equipment use and is not UV resistant.

Datasheet Summary
Powered by GS/AI

PIG Ultra-Duty Adhesive-Backed Grippy Floor Mat GRP36200 is a mediumweight, adhesive-backed floor mat designed for indoor use on concrete, vinyl, linoleum, tile, and laminate flooring to absorb water, oil, and grease while providing slip resistance. It measures 3 feet wide by 100 feet long and weighs 25 pounds per roll. The mat is ADA compliant, NFSI certified, and meets ANSI B101.1-2009 standards for high traction. It remains securely in place without shifting, dries quickly, and prevents moisture from reaching the floor. The mat is flame resistant, incinerable, and can be cleaned by sweeping, vacuuming, mopping, or using a floor scrubber. It is intended for heavy foot traffic and equipment use and is not UV resistant.

Suppliers

Company
Product
Description
Supplier Links
PIG® Grippy® Adhesive-Backed Floor Mat - GRP36200 - New Pig Corporation
Tipton, PA, USA
PIG® Grippy® Adhesive-Backed Floor Mat
GRP36200
PIG® Grippy® Adhesive-Backed Floor Mat GRP36200
High-Traction, Self-Sticking Entrance & Walkway Runner Mediumweight 3' x 100' Hassling with rubber-backed floor mats or rental mats? Make the switch to the mat that sticks; our super-safe, adhesive-backed commercial floor mat creates a safe walking surface in entrances and aisleways. 3' x 100' mediumweight roll allows you to customize the amount of walk off and floor coverage you need to provide a high-traction walking surface in wet problem spots for customers and employees; replaces outdated rental and rubber-backed floor mats and rugs Place in doorways and entrances, walkways and aisleways, transition areas, breakrooms and cafeterias, along produce walls or floral displays, on production floors, ramps and loading docks, beneath water fountains, ice machines and beverage stations or under liquid hazard areas Adhesive-backed floor mat stays exactly where you put it with no shifting, bunching up or ripples that cause slips and trips Dries out quickly without moisture soaking through to the floor; absorbs water, oil and grease and traps dirt and salt to keep it from being tracked around Stays in place for up to 3 to 6 months, depending on conditions and traffic patterns Weighs less than rental and rubber-backed mats for less hassle, saves you up to 50% per year on rental contracts and has a lower environmental impact Easy to clean: you can sweep, vacuum, mop, use your shop/wet vac or run your floor scrubber over Grippy Mat and it won't budge The thinnest commercial floor mat you can buy: no rippled edges to obstruct doors or create tripping hazards. ADA compliant for wheelchairs and walkers; carts and pallet jacks roll right over it Sticks to most commercial floor surfaces including concrete, vinyl, linoleum, ceramic tile, quarry tile and laminate flooring Tested and Certified by the National Floor Safety Institute (NFSI): high-traction surfaces such as PIG Grippy Floor Mat have been proven to reduce slip-and-fall claims by as much as 90% Mats take on the properties of absorbed liquids - always take proper precautions when handling saturated absorbents

High-Traction, Self-Sticking Entrance & Walkway Runner Mediumweight 3' x 100'

Hassling with rubber-backed floor mats or rental mats? Make the switch to the mat that sticks; our super-safe, adhesive-backed commercial floor mat creates a safe walking surface in entrances and aisleways.

  • 3' x 100' mediumweight roll allows you to customize the amount of walk off and floor coverage you need to provide a high-traction walking surface in wet problem spots for customers and employees; replaces outdated rental and rubber-backed floor mats and rugs
  • Place in doorways and entrances, walkways and aisleways, transition areas, breakrooms and cafeterias, along produce walls or floral displays, on production floors, ramps and loading docks, beneath water fountains, ice machines and beverage stations or under liquid hazard areas
  • Adhesive-backed floor mat stays exactly where you put it with no shifting, bunching up or ripples that cause slips and trips
  • Dries out quickly without moisture soaking through to the floor; absorbs water, oil and grease and traps dirt and salt to keep it from being tracked around
  • Stays in place for up to 3 to 6 months, depending on conditions and traffic patterns
  • Weighs less than rental and rubber-backed mats for less hassle, saves you up to 50% per year on rental contracts and has a lower environmental impact
  • Easy to clean: you can sweep, vacuum, mop, use your shop/wet vac or run your floor scrubber over Grippy Mat and it won't budge
  • The thinnest commercial floor mat you can buy: no rippled edges to obstruct doors or create tripping hazards. ADA compliant for wheelchairs and walkers; carts and pallet jacks roll right over it
  • Sticks to most commercial floor surfaces including concrete, vinyl, linoleum, ceramic tile, quarry tile and laminate flooring
  • Tested and Certified by the National Floor Safety Institute (NFSI): high-traction surfaces such as PIG Grippy Floor Mat have been proven to reduce slip-and-fall claims by as much as 90%
  • Mats take on the properties of absorbed liquids - always take proper precautions when handling saturated absorbents
Supplier's Site Datasheet

Technical Specifications

  New Pig Corporation
Product Category Industrial Floor Mats
Product Number GRP36200
Product Name PIG® Grippy® Adhesive-Backed Floor Mat
Material Absorbent - Polypropylene Adhesive Backing - Proprietary Adhesive Material
Unlock Full Specs
to access all available technical data

Similar Products

PIG® HoofTrax™ Adhesive-Backed Runner - Sand Texture - FLM6200 - New Pig Corporation
Specs
Mat Type Runner; Sanitary or Food Production Mat
Features Outdoor / Exterior
Material Polyester Film
View Details
PIG® Absorbent Mat Pad - MAT412 - New Pig Corporation
Specs
Mat Type Absorbent
Material Polypropylene
Width 15 inch (381 mm)
View Details
PIG® Grippy® Adhesive-Backed Floor Mat - GRP48200 - New Pig Corporation
Specs
Material Absorbent - Polypropylene Adhesive Backing - Proprietary Adhesive Material
Width 48 inch (1219 mm)
Length 1200 inch (30480 mm)
View Details
PIG® HoofTrax™ Adhesive-Backed Runner - Pebble Texture - FLM6100 - New Pig Corporation
Specs
Mat Type Runner; Sanitary or Food Production Mat
Features Outdoor / Exterior
Material Vinyl
View Details