New Pig Corporation PIG® Oil-Only Absorbent Mat Roll MAT401

Description
Heavyweight 30" x 150' 1 roll per bag Lasts 2x longer than ordinary mats for fewer change-outs, while only absorbing oil and fuels, NOT water. Loves oil. Hates water. Our most cost-effective mat when you only need to absorb oil-based liquids Multiple layers of 100% polypropylene are thermally bonded to make PIG Mat the strongest mat on the market; won't rip, tear or fray even when saturated Exclusive dimple pattern speeds wicking of liquid throughout mat for faster, easier cleanup Highly absorbent, fine-fiber construction won't leave behind oil or fiber residue Absorbs oil and fuels, NOT water White color tells you it's only for oils and fuels; draws attention to machine leaks and clearly shows saturation level during spill response Floats to clean up spills on water Can be wrung out and incinerated after use to reduce waste or for fuels blending Rolls are ideal for covering large areas and soaking up leaks and overspray Easy-tear perforations let you take only what you need, so you use less mat and save money Heavy-weight construction is highly durable and absorbent for demanding tasks and large-volume cleanups Mats take on the properties of absorbed liquids - always take proper precautions when handling saturated absorbents
Datasheet
Description
Heavyweight 30" x 150' 1 roll per bag Lasts 2x longer than ordinary mats for fewer change-outs, while only absorbing oil and fuels, NOT water. Loves oil. Hates water. Our most cost-effective mat when you only need to absorb oil-based liquids Multiple layers of 100% polypropylene are thermally bonded to make PIG Mat the strongest mat on the market; won't rip, tear or fray even when saturated Exclusive dimple pattern speeds wicking of liquid throughout mat for faster, easier cleanup Highly absorbent, fine-fiber construction won't leave behind oil or fiber residue Absorbs oil and fuels, NOT water White color tells you it's only for oils and fuels; draws attention to machine leaks and clearly shows saturation level during spill response Floats to clean up spills on water Can be wrung out and incinerated after use to reduce waste or for fuels blending Rolls are ideal for covering large areas and soaking up leaks and overspray Easy-tear perforations let you take only what you need, so you use less mat and save money Heavy-weight construction is highly durable and absorbent for demanding tasks and large-volume cleanups Mats take on the properties of absorbed liquids - always take proper precautions when handling saturated absorbents
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PIG® Oil-Only Absorbent Mat Roll - MAT401 - New Pig Corporation
Tipton, PA, USA
PIG® Oil-Only Absorbent Mat Roll
MAT401
PIG® Oil-Only Absorbent Mat Roll MAT401
Heavyweight 30" x 150' 1 roll per bag Lasts 2x longer than ordinary mats for fewer change-outs, while only absorbing oil and fuels, NOT water. Loves oil. Hates water. Our most cost-effective mat when you only need to absorb oil-based liquids Multiple layers of 100% polypropylene are thermally bonded to make PIG Mat the strongest mat on the market; won't rip, tear or fray even when saturated Exclusive dimple pattern speeds wicking of liquid throughout mat for faster, easier cleanup Highly absorbent, fine-fiber construction won't leave behind oil or fiber residue Absorbs oil and fuels, NOT water White color tells you it's only for oils and fuels; draws attention to machine leaks and clearly shows saturation level during spill response Floats to clean up spills on water Can be wrung out and incinerated after use to reduce waste or for fuels blending Rolls are ideal for covering large areas and soaking up leaks and overspray Easy-tear perforations let you take only what you need, so you use less mat and save money Heavy-weight construction is highly durable and absorbent for demanding tasks and large-volume cleanups Mats take on the properties of absorbed liquids - always take proper precautions when handling saturated absorbents

Heavyweight 30" x 150' 1 roll per bag

Lasts 2x longer than ordinary mats for fewer change-outs, while only absorbing oil and fuels, NOT water. Loves oil. Hates water.

  • Our most cost-effective mat when you only need to absorb oil-based liquids
  • Multiple layers of 100% polypropylene are thermally bonded to make PIG Mat the strongest mat on the market; won't rip, tear or fray even when saturated
  • Exclusive dimple pattern speeds wicking of liquid throughout mat for faster, easier cleanup
  • Highly absorbent, fine-fiber construction won't leave behind oil or fiber residue
  • Absorbs oil and fuels, NOT water
  • White color tells you it's only for oils and fuels; draws attention to machine leaks and clearly shows saturation level during spill response
  • Floats to clean up spills on water
  • Can be wrung out and incinerated after use to reduce waste or for fuels blending
  • Rolls are ideal for covering large areas and soaking up leaks and overspray
  • Easy-tear perforations let you take only what you need, so you use less mat and save money
  • Heavy-weight construction is highly durable and absorbent for demanding tasks and large-volume cleanups
  • Mats take on the properties of absorbed liquids - always take proper precautions when handling saturated absorbents
Supplier's Site Datasheet

Technical Specifications

  New Pig Corporation
Product Category Industrial Floor Mats
Product Number MAT401
Product Name PIG® Oil-Only Absorbent Mat Roll
Mat Type Absorbent
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Grippy® Adhesive-Backed Berber Entrance Mat - GRP913X25 - New Pig Corporation
Specs
Mat Type Entrance
Material Absorbent - Polyester Adhesive Backing - Proprietary Adhesive Material
Width 36 inch (914 mm)
View Details
PIG® Sink & Dryer Mat with Adhesive Backing - Large - GRP7007 - New Pig Corporation
Specs
Mat Type Wet Area Mat
Material Absorbent - Polypropylene Adhesive Backing - Proprietary Adhesive Material
Width 35 inch (889 mm)
View Details
PIG® HazMat Chemical Absorbent Mat Pad - MAT302 - New Pig Corporation
Specs
Mat Type Absorbent
Material Polypropylene
Width 15 inch (381 mm)
View Details
PIG® HazMat Chemical Absorbent Mat Pad - MAT301 - New Pig Corporation
Specs
Mat Type Absorbent
Material Polypropylene
Width 15 inch (381 mm)
View Details