DRM1210 is a wide-mouth funnel designed for 30 and 55 gallon plastic or steel drums with a 2" NPT bung opening, featuring a patented Burpless design that enables fast, splash-free pouring and a one-hand latching mechanism. It has a powder-coated steel construction, a nitrile lid gasket, and a PTFE bung gasket, with a padlockable lid to prevent unauthorized access and vapor emissions control. The funnel measures 16.5 inches wide by 19.8 inches long by 13.3 inches high and weighs 25 pounds. It is FM Approved for use with flammable liquids when paired with a flame arrestor (DRM617, sold separately) and complies with 29 CFR 1910.106(e)(2)(i), 29 CFR 1910.22(a), and 40 CFR regulations including 262.15, 262.16(b)(2)(iii), 262.17(a)(1)(iv), and 264.1086(c)(1)(ii).
For 30 and 55 gal. Steel or Poly Drums w/ 2" NPT 16.5" x 19.8" x 13.3"
Wide-mouth funnel with patented Burpless design smoothly drains a 5-gallon bucket in as few as 17 seconds and delivers fast, no-splash pouring and one-hand latch.
| New Pig Corporation | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | DRM1210 |
| Product Name | PIG® Burpless® Large Steel Drum Funnel |