PIG® Universal Poly Drum Funnel with Hinged Lid is designed for 55-gallon plastic or steel tight-head drums with an external diameter of 29 inches and height of 11 inches. It features a thick, double-wall low-density polyethylene construction that resists UV rays, corrosion, and most chemicals, with a level interior surface and zigzag ridges to prevent splashes and capture tools. The hinged lid blocks contaminants and enables quick access, while 4-inch sidewalls enhance splash protection. The funnel accommodates a 3/4-inch bung for liquid-level gauges and supports drum segregation via color-coded lids. It is not rated for use with flammables having a flash point below 141°F. The unit weighs 18 pounds and is sold individually.
For 55 gal. Plastic or Steel Tight-Head Drums 29" x 11"
Large-diameter funnel covers your entire drum top for clean, easy draining and pouring.
| New Pig Corporation | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | DRM672 |
| Product Name | PIG® Universal Poly Drum Funnel with Hinged Lid |