New Pig Corporation PIG® Burpless® Poly Drum Funnel DRM1680

Description
For 30 and 55 gal. Plastic or Steel Drums w/ 2" NPT 13.5" x 16.25" x 13.9" No-splash Burpless Poly Funnel with built-in overfill preventer chugs as fast as you can pour, without burps! Burpless design vents during pouring for fast, smooth flow with no dangerous splashback Lets you pour without venting through 3/4" bung Designed for use with nonhazardous liquids: coolants, non-flammable oils and water-based liquids Built-in overfill preventer stops flow when the drum is almost full to help you avoid messy overfills Thick-wall, 100% polyethylene construction resists UV rays, rust, corrosion and most chemicals Lockable to prevent unauthorized access Multiple lid color options let you segregate drums Attached hinged lid won't get lost or separated from funnel Threaded brass neck fits 2" NPT bung opening on 30- and 55-gallon steel and poly drums PTFE tape (included) provides an excellent seal between funnel and drum
Datasheet
Description
For 30 and 55 gal. Plastic or Steel Drums w/ 2" NPT 13.5" x 16.25" x 13.9" No-splash Burpless Poly Funnel with built-in overfill preventer chugs as fast as you can pour, without burps! Burpless design vents during pouring for fast, smooth flow with no dangerous splashback Lets you pour without venting through 3/4" bung Designed for use with nonhazardous liquids: coolants, non-flammable oils and water-based liquids Built-in overfill preventer stops flow when the drum is almost full to help you avoid messy overfills Thick-wall, 100% polyethylene construction resists UV rays, rust, corrosion and most chemicals Lockable to prevent unauthorized access Multiple lid color options let you segregate drums Attached hinged lid won't get lost or separated from funnel Threaded brass neck fits 2" NPT bung opening on 30- and 55-gallon steel and poly drums PTFE tape (included) provides an excellent seal between funnel and drum
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PIG® Burpless® Poly Drum Funnel - DRM1680 - New Pig Corporation
Tipton, PA, USA
PIG® Burpless® Poly Drum Funnel
DRM1680
PIG® Burpless® Poly Drum Funnel DRM1680
For 30 and 55 gal. Plastic or Steel Drums w/ 2" NPT 13.5" x 16.25" x 13.9" No-splash Burpless Poly Funnel with built-in overfill preventer chugs as fast as you can pour, without burps! Burpless design vents during pouring for fast, smooth flow with no dangerous splashback Lets you pour without venting through 3/4" bung Designed for use with nonhazardous liquids: coolants, non-flammable oils and water-based liquids Built-in overfill preventer stops flow when the drum is almost full to help you avoid messy overfills Thick-wall, 100% polyethylene construction resists UV rays, rust, corrosion and most chemicals Lockable to prevent unauthorized access Multiple lid color options let you segregate drums Attached hinged lid won't get lost or separated from funnel Threaded brass neck fits 2" NPT bung opening on 30- and 55-gallon steel and poly drums PTFE tape (included) provides an excellent seal between funnel and drum

For 30 and 55 gal. Plastic or Steel Drums w/ 2" NPT 13.5" x 16.25" x 13.9"

No-splash Burpless Poly Funnel with built-in overfill preventer chugs as fast as you can pour, without burps!

  • Burpless design vents during pouring for fast, smooth flow with no dangerous splashback
  • Lets you pour without venting through 3/4" bung
  • Designed for use with nonhazardous liquids: coolants, non-flammable oils and water-based liquids
  • Built-in overfill preventer stops flow when the drum is almost full to help you avoid messy overfills
  • Thick-wall, 100% polyethylene construction resists UV rays, rust, corrosion and most chemicals
  • Lockable to prevent unauthorized access
  • Multiple lid color options let you segregate drums
  • Attached hinged lid won't get lost or separated from funnel
  • Threaded brass neck fits 2" NPT bung opening on 30- and 55-gallon steel and poly drums
  • PTFE tape (included) provides an excellent seal between funnel and drum
Supplier's Site Datasheet

Technical Specifications

  New Pig Corporation
Product Category Uncategorized Products
Product Number DRM1680
Product Name PIG® Burpless® Poly Drum Funnel
Unlock Full Specs
to access all available technical data

Similar Products