New England Wire Technologies Corporation Datasheets for Hookup Wires
Hookup wires are used in low current, low voltage (under 1000 V) applications within enclosed electronic equipment. They are also used in control panels, meters, computers, business machines, and appliances.
Hookup Wires: Learn more
| Product Name | Notes |
|---|---|
| Braided tin-plated copper conductor insulated with extruded PVC, TPE or fluoropolymer providing a cable that is resistant to water, oil, acids and solvents. USE: Insulated bonds, grounds, leads, flexible connectors. | |
| Extra flexible stranded bare copper conductor insulated with a 10 mil wall of extruded PVC. Resistant to acids, oils, alkalies, solvents and flame. Most constructions also available with tinned copper... | |
| New England Wire Technologies is a privately held, employee stock ownership company with a rich history dating back to 1898. Our Lisbon, NH facilities consist of over 385,000 square feet... | |
| New England Wire Technologies manufactures specialty winding custom wire and cable in single-end, stranded and Litz wire multiconductor cable configurations. While magnet wire in the single-end or Litz wire form... | |
| Stranded silver-plated copper conductor insulated with a 10 mil wall of extruded FEP. USE: General purpose high temperature hook-up wire offering excellent chemical, moisture and abrasion resistance, in addition to... | |
| Stranded silver-plated copper conductor insulated with a 15 mil wall of extruded FEP. USE: General purpose high temperature hook-up wire offering excellent chemical, moisture and abrasion resistance, in addition to... | |
| Stranded silver-plated copper conductor insulated with a 6 mil wall of extruded FEP. USE: General purpose high temperature hook-up wire offering excellent chemical, moisture and abrasion resistance, in addition to... | |
| Stranded silver-plated copper conductor insulated with extruded silicone rubber jacket. USE: High temperature military and commercial applications where flexibility and long service life are important. Offers superior electrical properties under... | |
| Stranded tin or silver-plated copper conductor insulated with 16 mil wall of extruded silicone rubber. USE: High temperature military and commercial applications where flexibility and long service life are important. | |
| Stranded tin-plated copper insulated with 17 mil nominal wall of extruded PVC which is resistant to water, oils, acids, solvents and is self-extinguishing. USE: General purpose hook-up wire. | |
| Stranded tin-plated copper insulated with 29 mil nominal wall of extruded PVC which is resistant to water, oils, acids, solvents and is self-extinguishing. USE: General purpose hook-up wire. | |
| Tinned copper conductors insulated with silicone rubber. The charts for UL3212, UL3213 and UL3214 demonstrate the preferred stranding options for maximum flexibility and are not required to meet UL. Please... | |
| UL 1007 cable: 32 – 16 AWG stranded tin-plated copper conductor insulated with 16 mil wall of PVC. Resistant to moisture, oil, solvents and is self-extinguishing. USE: Appliance/electronic hook-up wire. | |
| UL 10070, CSA Approved, VW-1 Rated USE: Ground strap lead wire for internal wiring of electronic equipment where acceptability of the combination is to be determined by UL, Inc. | |
| UL 1015 cable: 30 – 9 AWG stranded tin-plated copper conductor insulated with 31 mil wall of PVC. Resistant to moisture, oil, solvents and is self-extinguishing. USE: Appliance/electronic hook-up wire. | |
| UL 1032 cable: 30 – 9 AWG stranded tin-plated copper conductor insulated with 31 mil wall of PVC. Resistant to moisture, oil, solvents and is self-extinguishing. USE: Appliance/electronic hook-up wire. | |
| UL 1132 30 – 16 AWG stranded tinned copper conductor insulated with a minimum 15 mil wall of silicone rubber. USE: Internal wiring of appliances where totally enclosed. | |
| UL 1162 cable: 30 AWG – 4/0 stranded tin-plated copper conductor insulated with PVC which is resistant to water, oil, solvents and is self-extinguishing. USE: Ground and lead wire for... | |
| UL 3123 CSA approved, VW-1 Rated. 30 - 16 AWG stranded tinned, nickel or silver-plated copper conductor insulated with 33 mil wall of silicone rubber. USE: Mercury switch leads and... | |
| Ultra flexible stranded bare copper conductor insulated with a 5 mil wall of extruded PVC providing ultimate flexibility in a microminiature hook up wire. Temperature rating to 105˚C. Voltage rating... | |
| Ultra flexible stranded bare copper conductor* insulated with 3.5 mil wall of clear, non-hygroscopic fluoropolymer (FEP). *Silver-plated copper strand can be used in this cable to provide a temperature rating... | |
| Ultra flexible stranded bare copper or tinned copper conductor insulated with a 10 mil wall of extruded TPE providing ultimate flexibility. USE: Various medical and general electronic equipment where long... | |
| Ultra flexible stranded bare or silver-plated copper conductor insulated with 10 mil wall of extruded silicone rubber providing ultimate flexibility. USE: Various medical and general electronic equipment where long flex-life... | |
| Ultra flexible, microminiature stranded silver-plated copper conductor insulated with 3.5 mil wall of clear, non-hygroscopic PFA. USE: Critical physiological applications where small diameters, highly flexible and non-toxic insulated conductors are... | |
| UL 10198 CSA Approved VW-1 Rated USE: Ground strap lead wire for internal wiring of electronic equipment where acceptability of the combination is to be determined by UL, Inc. |