National Bolt & Nut Corporation Heavy Square Nuts

Description
HEAVY SQUARE NUTS Dimensions per ANSI B18.2.2 Nylon inserts and Nuts with patches also available as an option on the Request for Information form. Other materials and finishes available. For further information, call or send an information request. In conjunction with our selection of bolts and other fasteners, National Bolt & Nut Corporation features an extensive inventory of nuts, ensuring proper fastening strength, load distribution, and protection from shearing. Our line of industrial nuts includes coupling nuts, lock nuts, slotted nuts, wheel nuts, and more. Product options can be selected according to nearly any characteristic, from thread size to nut thickness to metric or inch per IFI (Industrial Fastener Institute) specifications. We can offer in plain fish or any other platings your application warrants. For information on compatibility and selection for proper fit with our other products, including bolts, cotter pins, and dowels, drill down through our product lines or contact us here at NBN for assistance. Some examples of options for nuts include nylon inserts, two way side locks, fine or coarse thread, and varying grades.
Request a Quote
Description
HEAVY SQUARE NUTS Dimensions per ANSI B18.2.2 Nylon inserts and Nuts with patches also available as an option on the Request for Information form. Other materials and finishes available. For further information, call or send an information request. In conjunction with our selection of bolts and other fasteners, National Bolt & Nut Corporation features an extensive inventory of nuts, ensuring proper fastening strength, load distribution, and protection from shearing. Our line of industrial nuts includes coupling nuts, lock nuts, slotted nuts, wheel nuts, and more. Product options can be selected according to nearly any characteristic, from thread size to nut thickness to metric or inch per IFI (Industrial Fastener Institute) specifications. We can offer in plain fish or any other platings your application warrants. For information on compatibility and selection for proper fit with our other products, including bolts, cotter pins, and dowels, drill down through our product lines or contact us here at NBN for assistance. Some examples of options for nuts include nylon inserts, two way side locks, fine or coarse thread, and varying grades.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heavy Square Nuts -  - National Bolt & Nut Corporation
Schaumburg, IL, United States
Heavy Square Nuts
Heavy Square Nuts
HEAVY SQUARE NUTS Dimensions per ANSI B18.2.2 Nylon inserts and Nuts with patches also available as an option on the Request for Information form. Other materials and finishes available. For further information, call or send an information request. In conjunction with our selection of bolts and other fasteners, National Bolt & Nut Corporation features an extensive inventory of nuts, ensuring proper fastening strength, load distribution, and protection from shearing. Our line of industrial nuts includes coupling nuts, lock nuts, slotted nuts, wheel nuts, and more. Product options can be selected according to nearly any characteristic, from thread size to nut thickness to metric or inch per IFI (Industrial Fastener Institute) specifications. We can offer in plain fish or any other platings your application warrants. For information on compatibility and selection for proper fit with our other products, including bolts, cotter pins, and dowels, drill down through our product lines or contact us here at NBN for assistance. Some examples of options for nuts include nylon inserts, two way side locks, fine or coarse thread, and varying grades.

HEAVY SQUARE NUTS

  • Dimensions per ANSI B18.2.2
  • Nylon inserts and Nuts with patches also available as an option on the Request for Information form.
  • Other materials and finishes available. For further information, call or send an information request.

In conjunction with our selection of bolts and other fasteners, National Bolt & Nut Corporation features an extensive inventory of nuts, ensuring proper fastening strength, load distribution, and protection from shearing. Our line of industrial nuts includes coupling nuts, lock nuts, slotted nuts, wheel nuts, and more. Product options can be selected according to nearly any characteristic, from thread size to nut thickness to metric or inch per IFI (Industrial Fastener Institute) specifications. We can offer in plain fish or any other platings your application warrants.

For information on compatibility and selection for proper fit with our other products, including bolts, cotter pins, and dowels, drill down through our product lines or contact us here at NBN for assistance. Some examples of options for nuts include nylon inserts, two way side locks, fine or coarse thread, and varying grades.

Supplier's Site

Technical Specifications

  National Bolt & Nut Corporation
Product Category Nuts
Product Name Heavy Square Nuts
Type Nylon Insert Nut (optional feature); Square Nut; Locknut (optional feature); Other (optional feature); Optional Nylon Inserts and Patches
Unlock Full Specs
to access all available technical data

Similar Products

Hex Jam Nuts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Type Hex Nut; Nylon Insert Nut (optional feature); Locknut; Jam Nut; Other (optional feature); Optional Nylon Inserts and Patches
Size 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"; 2 1/4"; 2 1/2"; 2 3/4"
Material Steel
View Details
Metric All Metal Hex Lock Nuts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Type Hex Nut; Nylon Insert Nut (optional feature); Locknut; Other (optional feature); Optional Nylon Inserts and Patches
Size M5; M8; M10; M12; M16; M20; M24
Material Steel
View Details
Metric Hex Weld Nuts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Type Hex Nut; Nylon Insert Nut (optional feature); Weld Nut; Locknut (optional feature); Other (optional feature); Optional Nylon Inserts and Patches
Size M8; M10; M12
Material Steel
View Details
Nylon Insert Hex Lock Nuts - NE Series - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Type Hex Nut; Nylon Insert Nut; Locknut
Size 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"
Material Steel
View Details