National Bolt & Nut Corporation Hex Thick Nuts

Description
HEX THICK NUTS Dimensions per ANSI B18.2.2 Nylon inserts and Nuts with patches also available as an option on the Request for Information form. Other materials and finishes available. For further information, call or send an information request. In conjunction with our selection of bolts and other fasteners, National Bolt & Nut Corporation features an extensive inventory of nuts, ensuring proper fastening strength, load distribution, and protection from shearing. Our line of industrial nuts includes coupling nuts, lock nuts, slotted nuts, wheel nuts, and more. Product options can be selected according to nearly any characteristic, from thread size to nut thickness to metric or inch per IFI (Industrial Fastener Institute) specifications. We can offer in plain fish or any other platings your application warrants.
Request a Quote
Description
HEX THICK NUTS Dimensions per ANSI B18.2.2 Nylon inserts and Nuts with patches also available as an option on the Request for Information form. Other materials and finishes available. For further information, call or send an information request. In conjunction with our selection of bolts and other fasteners, National Bolt & Nut Corporation features an extensive inventory of nuts, ensuring proper fastening strength, load distribution, and protection from shearing. Our line of industrial nuts includes coupling nuts, lock nuts, slotted nuts, wheel nuts, and more. Product options can be selected according to nearly any characteristic, from thread size to nut thickness to metric or inch per IFI (Industrial Fastener Institute) specifications. We can offer in plain fish or any other platings your application warrants.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hex Thick Nuts -  - National Bolt & Nut Corporation
Schaumburg, IL, United States
Hex Thick Nuts
Hex Thick Nuts
HEX THICK NUTS Dimensions per ANSI B18.2.2 Nylon inserts and Nuts with patches also available as an option on the Request for Information form. Other materials and finishes available. For further information, call or send an information request. In conjunction with our selection of bolts and other fasteners, National Bolt & Nut Corporation features an extensive inventory of nuts, ensuring proper fastening strength, load distribution, and protection from shearing. Our line of industrial nuts includes coupling nuts, lock nuts, slotted nuts, wheel nuts, and more. Product options can be selected according to nearly any characteristic, from thread size to nut thickness to metric or inch per IFI (Industrial Fastener Institute) specifications. We can offer in plain fish or any other platings your application warrants.

HEX THICK NUTS

  • Dimensions per ANSI B18.2.2
  • Nylon inserts and Nuts with patches also available as an option on the Request for Information form.
  • Other materials and finishes available. For further information, call or send an information request.

In conjunction with our selection of bolts and other fasteners, National Bolt & Nut Corporation features an extensive inventory of nuts, ensuring proper fastening strength, load distribution, and protection from shearing. Our line of industrial nuts includes coupling nuts, lock nuts, slotted nuts, wheel nuts, and more. Product options can be selected according to nearly any characteristic, from thread size to nut thickness to metric or inch per IFI (Industrial Fastener Institute) specifications. We can offer in plain fish or any other platings your application warrants.

Supplier's Site

Technical Specifications

  National Bolt & Nut Corporation
Product Category Nuts
Product Name Hex Thick Nuts
Type Hex Nut; Nylon Insert Nut (optional feature); Locknut (optional feature); Other (optional feature); Optional Nylon Inserts and Patches
Unlock Full Specs
to access all available technical data

Similar Products

Hex Castle Nuts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Type Castle Nut; Hex Nut; Nylon Insert Nut (optional feature); Locknut; Other (optional feature); Optional Nylon Inserts and Patches
Size 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"
Material Steel
View Details
Metric Hex Nuts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Type Hex Nut; Nylon Insert Nut (optional feature); Locknut (optional feature); Other (optional feature); Optional Nylon Inserts and Patches
Size M5; M6; M8; M10; M12; M16; M20; M24; M30; M36
Material Steel
View Details
Hex Flange Nuts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Type Flange Nut; Hex Nut; Nylon Insert Nut (optional feature); Locknut (optional feature); Other (optional feature); Optional Nylon Inserts and Patches
Size 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"
Material Steel
View Details
Plow Bolt Hex Nuts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Type Hex Nut; Nylon Insert Nut (optional feature); Locknut (optional feature); Other (optional feature); Optional Nylon Inserts and Patches
Size 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"
Material Steel
View Details