NTi Audio AG Datasheets for Measurement Microphones
Measurement microphones are most commonly condenser microphones, which convert sound pressure to an output that is then converted into a reading such as sound pressure level (SPL).
Measurement Microphones: Learn more
| Product Name | Notes |
|---|---|
| The M2010 and M2015 are compact, high-performance measurement microphones dedicated to research, design lab, end-of-line testing and service with the Flexus FX100 Audio Analyzer. They are particularly suited for applications... | |
| The M2230-WP is a weather-protected microphone solution for the XL2 Sound Level Meter allowing acquisition of environmental noise data in outdoor applications. The corrosion-free polymer housing, wind screen, water-repellent membrane... | |
| The microphones are 48V phantom powered and include an electronic data sheet. The Automated Sensor Detection (ASD) of the XL2 Analyzer automatically reads this data, i.e. the microphone model and... |