BT-250 -- BENCH TOP BLOWER
NRD, LLC
Bench Top Blower
BT-250
Technical Specifications
|
Product Category
|
Ionizers and Static Eliminators |
|
Product Number
|
BT-250 |
|
Product Name
|
Bench Top Blower |
|
Ionizer type
|
Benchtop
|
|
Length
|
9.5 inch (241 mm)
|
|
Width
|
6 inch (152 mm)
|
|
Depth
|
3.1 inch (78.74 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Ionizer type
Bench top
Length
9.45 inch (240 mm)
Width
5.91 inch (150 mm)
View Details
Ionizer type
Flexible Output Nozzle
Length
3.19 inch (81.03 mm)
Width
0.9700 inch (24.64 mm)
View Details
Ionizer type
Articulated arm
Length
7.2 inch (183 mm)
Width
3.1 inch (78.74 mm)
View Details