NRD, LLC Datasheets for Ionizers and Static Eliminators

Ionizers and static eliminators eliminate static and dust and can neutralize and clean surfaces at remote distances.
Ionizers and Static Eliminators: Learn more

Product Name Notes
A model 4270 Air Knife can be added to both the 6100ER and 6100EC linear ionizers for the added benefit of particulate removal in addition to static elimination.
Eliminating static to reduce dust attraction can result in less rework and fewer dust related defects for higher profitability. NucleJet™ II offers a highly reliable, anti-static blow-off gun to discharge...
NRD's Nuclestat™ ionizer is the workhorse of the series, delivering ionization right where it is needed, producing a uniform balanced ionization along its active length. Requiring no external power source...
Static isn't a problem when weighing filters with the Duostat™ BF2-1000 because it completely eliminates any charge on both sides of the filter. The result is increased accuracy and efficiency...
The IONMASTER II is a high output industrial fan ionizer that utilizes our proprietary alpha ionizing technology. When used in combination with the P-2063 ionizing cartridge, the model 4064-1200 is...
The IONMASTER model 4060/4060A mini ionizing fan utilizes our proprietary alpha ionizing technology to provide a continually balanced output down to zero volts. This quiet, compact fan is ideally suited...
The IonMaster, model 4065, is a mid-range bench top ionizer designed for wide area coverage.  This versatile blower utilizes NRD's proprietary Alpha ionizing technology in a new "Quick Change" ionizer...
The IonMaster, model 4067 is a compact Bench Top ionizer that utilizes NRD's proprietary Alpha ionizing technology in a new "Quick Change" ionizer design.  This unit can be used with...
The model 6100 EC is a "shockless" static neutralizing bar. The round body enables users to "aim" the emitter points as needed, and improves mounting flexibility.
The model 6100 ER is a "shockless" static neutralizing bar is supplied with two (2) #8 sliding mounting studs in a slotted channel for maximum mounting flexibility.
The model 6200 HOB Ionizing Air Blower provides a wide-area, high-output stream of ionized air (2' x 10' coverage) to neutralize static. Features include variable speed fan control, visual in-use...
The model P-2021 is a simple, reliable, efficient and effective means of eliminating static in a variety of industries, including electronics, optics, graphics and finishing. Easy to install on any...
The model P-2031 is designed to deliver high volumes of ionized compressed gases at low pressure. Similar to the P-2021, it is easily installed on any clean, dry compressed air...
The model P-2042 Nuclespot Alpha Ionizer is a small, self powered ionization device that quickly eliminates static charge. It's designed for use in a variety of applications where space is...
The Neutralizer™ was designed specifically as an antistatic refinishing gun for the auto body, boat building and furniture industries. It neutralizes static charges as it removes dust and dirt, allowing...
The NRD Nuclecel™ Ion Air Source Model P-2035 produces balanced ionization to effectively eliminate static charges on a wide range of products. It can be used with air or inert...
The P-2001-AC couples the proven technology of an alpha linear ionizer with a Model 4270 Super Air Curtain. Adjustable from a gentle curtain of ionized air to a powerful blast...
This general purpose gun utilizes a thumb actuated trigger and is ideally suited for a wide variety of industrial applications. It's intended for use with clean, dry compressed air.
This gun is ideal for clean room applications. It utilizes a 0.5 micron filter and 316 electropolished ionizing cartridge and tip.
This is a high quality pistol grip gun ideally suited for a wide variety of industrial applications. It's intended for use with clean, dry compressed air or other inert gases...
This model is designed for maximum reduction of high static levels of charge. The P-2001-I induction bar is a powerful ionizer, able to take on the toughest challenges. In applications...
Utilizing alpha ionizing technology to eliminate static in a wide variety of industrial, photographic and medical applications are the 3C500 and 1C200 static neutralizing brushes. These ionizing brushes are hand-crafted...
Utilizing our highly effective alpha ionizing technology with a standard easy-to-use, "overhead" track mount system is the IONMASTER model 4060 TS-4. This model includes a four-foot track with two blowers...
Utilizing our proprietary alpha ionization technology to produce balanced static control down to zero volts is the model P-2063. Its large 4.5" diameter opening allows for high air volume to...
When weighing fine powders and fibers, the balance chamber must maintain a stable static free environment to assure accurate results. The problem of "fly-away" powders and inaccurate weighing is eliminated...