NRD, LLC IONMASTER™ 4060A

Description
The IONMASTER model 4060/4060A mini ionizing fan utilizes our proprietary alpha ionizing technology to provide a continually balanced output down to zero volts. This quiet, compact fan is ideally suited for bench-top electronics repair and assembly, because it requires less installation space than larger units. This fan is available in both a bench-top model and with an optional articulated arm.
Datasheet
Description
The IONMASTER model 4060/4060A mini ionizing fan utilizes our proprietary alpha ionizing technology to provide a continually balanced output down to zero volts. This quiet, compact fan is ideally suited for bench-top electronics repair and assembly, because it requires less installation space than larger units. This fan is available in both a bench-top model and with an optional articulated arm.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Grand Island, NY, United States
IONMASTER™
4060A
IONMASTER™ 4060A
The IONMASTER model 4060/4060A mini ionizing fan utilizes our proprietary alpha ionizing technology to provide a continually balanced output down to zero volts. This quiet, compact fan is ideally suited for bench-top electronics repair and assembly, because it requires less installation space than larger units. This fan is available in both a bench-top model and with an optional articulated arm.

The IONMASTER model 4060/4060A mini ionizing fan utilizes our proprietary alpha ionizing technology to provide a continually balanced output down to zero volts. This quiet, compact fan is ideally suited for bench-top electronics repair and assembly, because it requires less installation space than larger units. This fan is available in both a bench-top model and with an optional articulated arm.

Datasheet

Technical Specifications

  NRD, LLC
Product Category Ionizers and Static Eliminators
Product Number 4060A
Product Name IONMASTER™
Ionizer type Articulated arm
Length 7.2 inch (183 mm)
Width 3.1 inch (78.74 mm)
Depth 4.8 inch (122 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Earth-Rite® II MGV -  - Newson Gale
Specs
Input Voltage 12-24 VDC
View Details
Ionisers - 3407511 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ionizer type Blow Off Gun; Ionized air gun
Width 6.5 inch (165 mm)
Depth 4.49 inch (114 mm)
View Details
Gen4 Ionizing Point™ System Series -  - EXAIR
Specs
Ionizer type Flexible Output Nozzle
Length 5 inch (127 mm)
Width 1.5 inch (38.1 mm)
View Details
Linear Alpha Ionizer - Model P-2001-I - NRD, LLC
Specs
Ionizer type Ionizer Bar
View Details