The SS314MAH4 is an ultra-miniature surface mount slide switch with side actuation, designed for low-voltage, low-current logic-level circuits. It features a 2.0mm x 2.0mm metric terminal spacing, gull-wing terminals, and a total travel of 2.0mm. The housing and base are made of UL94V-0 rated polyphenylene sulfide, with phosphor bronze contacts plated in gold. It has a maximum resistive load of 0.4VA at 28V AC/DC, contact resistance of 50 milliohms maximum, and an electrical and mechanical life of 10,000 operations. Operating temperature ranges from -25°C to +85°C. The switch is packaged in a partitioned tray for orders under 500 pieces, and compliant with EIA-481-D for tape-reel packaging when ordered in 500-piece increments. Coplanarity is maintained to a maximum of 0.15mm.
SS3-Series Ultra-Miniature Surface Mount Switches
ULTRA-MINIATURE SMT SLIDE
Slide Switch SPDT Surface Mount, Right Angle
SWITCH, SLIDE, SPDT, 0.1A, 28V, SMD; Contact Configuration:SPDT; Switch Operation:On-Off-On;
SWITCH SLIDE SPDT 0.4VA 28V
Slide Switches SMD SP3T ON-ON-ON
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | SS314MAH4 | 2300-SS314MAH4 | 360-SS314MAH4-ND | 10X9305 | SS314MAH4 | SS314MAH4 |
| Product Name | Ultra-Miniature SMT Slide | Slide Switches | Slide Switches | Switch, Slide, Spdt, 0.1A, 28V, Smd; Contact Configuration Nkk Switches | Switches - Slide Switches | Slide Switches |
| Terminal Type | Gull Wing | Surface Mount Technology | Gull Wing | Surface Mount Technology | ||
| Current Rating | 0.4000 amps | 0.1000 amps | ||||
| AC Voltage Rating | 28 volts | 28 volts | ||||
| DC Voltage Rating | 28 volts | 28 volts | 28 volts | |||
| Operating Temp | -13 to 185 F (-25 to 85 C) | -13 to 185 F (-25 to 85 C) |