SWITCH, SLIDE, SPDT, 6A, 250V, PANEL; Contact Configuration:SPDT; Switch Operation:On-None-On
SWITCH SLIDE SPDT 6A 125V
Slide Switches SPDT ON-NONE-ON BRKT
| New Yorker Electronics Co., Inc. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | 2300-MS12ASW13 | 11X3335 | MS12ASW13 | MS12ASW13 |
| Product Name | Slide Switches | Switch, Slide, Spdt, 6A, 250V, Panel; Contact Configuration Nkk Switches | Switches - Slide Switches | Slide Switches |
| Size | Miniature | |||
| Terminal Type | Panel Mount | |||
| Pole & Throw Specifications | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | ||
| Current Rating | 6 amps | 6 amps |