The SM0320102 is an ultra-miniature single-pole double-throw slide switch with a nonshorting contact action, designed for low-voltage, low-current circuits. It features a 2.54mm x 2.54mm terminal spacing for standard PCB mounting, a 1.6mm total travel, and a nominal operating force of 2.0N. The actuator is made of glass fiber reinforced PBT, and the case is glass fiber reinforced polyamide, both UL94V-0 rated. Contact materials are brass with gold plating over nickel, with a contact resistance of 30 milliohms maximum and insulation resistance of 100 megohms minimum. Electrical life is rated for 1,000 operations at 500mA @ 12V DC. The switch operates from -40°C to +85°C and includes a detent mechanism with visible position indication. Insert-molded terminals prevent flux and solvent ingress.
SM Series Ultra-Miniature Slide with Legend
Slide Switch SPDT Through Hole
Win Source Part Number: 1376323-SM0320102
Category: Switches - Slide Switches
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Mfr: NKK Switches
Series: SM
Package: Bulk
Product Status: Active
Mounting Type: Through Hole
HTSUS: 8536.50.9050
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 500mA (DC)
Contact Finish: Gold
Contact Material: Brass
Circuit: SPDT
Switch Function: On-On
Voltage Rating - DC: 12 V
Actuator Type: Standard
Termination Style: PC Pin
Mechanical Life: 1,000 Cycles
Electrical Life: 1,000 Cycles
Operating Force: 204gf
Actuator Material: Polyester, Glass Filled
Switch Travel: 1.60mm
Actuator Length: 1.40mm
Contact Timing: Non-Shorting (BBM)
SWITCH SLIDE SPDT 500MA 12V
SWITCH, SLIDE, SPDT, 0.5A, 12V, TH; Contact Configuration:SPDT; Switch Operation:On-None-On
| NKK Switches | DigiKey | Win Source Electronics | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | SM0320102 | 360-2920-ND | 1376323-SM0320102 | 2300-SM0320102 | SM0320102 | 10X9269 | SM0320102 |
| Product Name | Ultra-Miniature Slide | Slide Switches | Switches - Slide Switches | Slide Switches | Switches - Slide Switches | Switch, Slide, Spdt, 0.5A, 12V, Th; Contact Configuration Nkk Switches | Slide Switches |
| Terminal Type | PC Pin | Straight PC Pins | Through Hole | ||||
| Current Rating | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | |||
| DC Voltage Rating | 12 volts | 12 volts | 12 volts | ||||
| Operating Temp | -40 to 185 F (-40 to 85 C) | -40 to 185 F (-40 to 85 C) | |||||
| Maintained Switch Function | Maintained; ON / ON (Low / High) | ON / ON (Low / High) |