NKK Switches Ultra-Miniature SMT Slide SS312SAH4

Description
SS3-Series Ultra-Miniature Surface Mount Switches Side actuation permits flexible board design. Compact dimensions and low profile allow high-density mounting and close PCB stacking.
Request a Quote
Description
SS3-Series Ultra-Miniature Surface Mount Switches Side actuation permits flexible board design. Compact dimensions and low profile allow high-density mounting and close PCB stacking.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SS312SAH4 is an ultra-miniature surface mount slide switch with side actuation, designed for low-voltage, low-current logic-level circuits. It features gull-wing terminals with 2.0mm x 2.0mm metric spacing, a total travel of 2.0mm, and shorting (make-before-break) contacts. The housing and base are made of polyphenylene sulfide rated UL94V-0, with phosphor bronze contacts gold-plated for stable performance. It supports reflow soldering and operates from -25°C to +85°C. The switch is rated for 10,000 mechanical and electrical operations, with a maximum resistive load of 0.4VA at 28V AC/DC. Coplanarity is maintained within 0.15mm. Packaged in tape-reel per EIA-481-D, with 500 units per reel.

Datasheet Summary
Powered by GS/AI

The SS312SAH4 is an ultra-miniature surface mount slide switch with side actuation, designed for low-voltage, low-current logic-level circuits. It features gull-wing terminals with 2.0mm x 2.0mm metric spacing, a total travel of 2.0mm, and shorting (make-before-break) contacts. The housing and base are made of polyphenylene sulfide rated UL94V-0, with phosphor bronze contacts gold-plated for stable performance. It supports reflow soldering and operates from -25°C to +85°C. The switch is rated for 10,000 mechanical and electrical operations, with a maximum resistive load of 0.4VA at 28V AC/DC. Coplanarity is maintained within 0.15mm. Packaged in tape-reel per EIA-481-D, with 500 units per reel.

Suppliers

Company
Product
Description
Supplier Links
Ultra-Miniature SMT Slide - SS312SAH4 - NKK Switches
Scottsdale, AZ, United States
Ultra-Miniature SMT Slide
SS312SAH4
Ultra-Miniature SMT Slide SS312SAH4
SS3-Series Ultra-Miniature Surface Mount Switches Side actuation permits flexible board design. Compact dimensions and low profile allow high-density mounting and close PCB stacking.

SS3-Series Ultra-Miniature Surface Mount Switches

  • Side actuation permits flexible board design.
  • Compact dimensions and low profile allow high-density mounting and close PCB stacking.
Supplier's Site Datasheet
Slide Switches - 360-3250-ND - DigiKey
Thief River Falls, MN, United States
Slide Switches
360-3250-ND
Slide Switches 360-3250-ND
Slide Switch SPDT Surface Mount, Right Angle

Slide Switch SPDT Surface Mount, Right Angle

Buy Now Datasheet
Switches - Slide Switches - 1376321-SS312SAH4 - Win Source Electronics
Laguna Hills, CA, United States
Switches - Slide Switches
1376321-SS312SAH4
Switches - Slide Switches 1376321-SS312SAH4
Win Source Part Number: 1376321-SS312SAH4 Category: Switches - Slide Switches Temperature Range - Operating: -25°C ~ 85°C Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Mfr: NKK Switches Series: SS3 Package: Tray Product Status: Active Base Product Number: SS312SAH Mounting Type: Surface Mount, Right Angle HTSUS: 8536.50.9050 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 0.4VA (AC/DC) Contact Finish: Gold Contact Material: Phosphor Bronze Circuit: SPDT Switch Function: On-On Voltage Rating - AC: 28 V Voltage Rating - DC: 28 V Actuator Type: Standard Termination Style: Gull Wing Mechanical Life: 10,000 Cycles Electrical Life: 10,000 Cycles Actuator Material: Polyphenylene Sulfide (PPS) Switch Travel: 2.00mm Actuator Length: 2.00mm Contact Timing: Shorting (MBB)

Win Source Part Number: 1376321-SS312SAH4
Category: Switches - Slide Switches
Temperature Range - Operating: -25°C ~ 85°C
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Mfr: NKK Switches
Series: SS3
Package: Tray
Product Status: Active
Base Product Number: SS312SAH
Mounting Type: Surface Mount, Right Angle
HTSUS: 8536.50.9050
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 0.4VA (AC/DC)
Contact Finish: Gold
Contact Material: Phosphor Bronze
Circuit: SPDT
Switch Function: On-On
Voltage Rating - AC: 28 V
Voltage Rating - DC: 28 V
Actuator Type: Standard
Termination Style: Gull Wing
Mechanical Life: 10,000 Cycles
Electrical Life: 10,000 Cycles
Actuator Material: Polyphenylene Sulfide (PPS)
Switch Travel: 2.00mm
Actuator Length: 2.00mm
Contact Timing: Shorting (MBB)

Buy Now Datasheet
Slide Switches 2300-SS312SAH4
ULTRA-MINIATURE SMT SLIDE

ULTRA-MINIATURE SMT SLIDE

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Slide Switches
SS312SAH4
Slide Switches SS312SAH4
Slide Switches ON-NONE-ON SPDT

Slide Switches ON-NONE-ON SPDT

Buy Now Datasheet
Switch, Slide, Spdt, 0.1A, 28V, Smd; Contact Configuration Nkk Switches - 10X9303 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Slide, Spdt, 0.1A, 28V, Smd; Contact Configuration Nkk Switches
10X9303
Switch, Slide, Spdt, 0.1A, 28V, Smd; Contact Configuration Nkk Switches 10X9303
SWITCH, SLIDE, SPDT, 0.1A, 28V, SMD; Contact Configuration:SPDT; Switch Operation:On-None-On ; Switch Mounting:Surface Mount; Product Range:-; Contact Current Max:100mA; Contact Voltage AC Max:28V; Contact Voltage DC Max:28V RoHS Compliant: Yes

SWITCH, SLIDE, SPDT, 0.1A, 28V, SMD; Contact Configuration:SPDT; Switch Operation:On-None-On; Switch Mounting:Surface Mount; Product Range:-; Contact Current Max:100mA; Contact Voltage AC Max:28V; Contact Voltage DC Max:28V RoHS Compliant: Yes

Supplier's Site Datasheet
Switches - Slide Switches SS312SAH4
SWITCH SLIDE SPDT 0.4VA 28V

SWITCH SLIDE SPDT 0.4VA 28V

Supplier's Site

Technical Specifications

  NKK Switches DigiKey Win Source Electronics New Yorker Electronics Co., Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Slide Switches Slide Switches Slide Switches Slide Switches Slide Switches Slide Switches Slide Switches
Product Number SS312SAH4 360-3250-ND 1376321-SS312SAH4 2300-SS312SAH4 SS312SAH4 10X9303 SS312SAH4
Product Name Ultra-Miniature SMT Slide Slide Switches Switches - Slide Switches Slide Switches Slide Switches Switch, Slide, Spdt, 0.1A, 28V, Smd; Contact Configuration Nkk Switches Switches - Slide Switches
Terminal Type Gull Wing Gull Wing Surface Mount Technology Surface Mount Technology
Current Rating 0.4000 amps 0.1000 amps
AC Voltage Rating 28 volts 28 volts
DC Voltage Rating 28 volts 28 volts 28 volts
Operating Temp -13 to 185 F (-25 to 85 C) -13 to 185 F (-25 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature Slide - AS24BV - NKK Switches
Specs
Actuator Type Flush Handle
Terminal Type PC Pin
Current Rating 0.4000 amps
View Details
5 suppliers
Subminiature Slide - AS24AP - NKK Switches
Specs
Terminal Type PC Pin
Current Rating 0.4000 amps
AC Voltage Rating 28 volts
View Details
5 suppliers
Slide Switches - 2300-MSN12AFG01 - New Yorker Electronics Co., Inc.
Specs
Size Miniature
View Details
2 suppliers
Slide Switches - 2300-MS13AFW01 - New Yorker Electronics Co., Inc.
Specs
Size Miniature
View Details
4 suppliers