The MSN22BSG13 is a miniature slide switch with a double pole, ON-OFF-ON circuit, gold contacts rated for 0.4VA maximum at 28V AC/DC, and straight PCB terminals with a support bracket. It features a nonshorting (break-before-make) contact timing, total travel of 0.138" (3.5mm), and a mechanical life of 50,000 operations. The actuator and case are made from UL94V-0 rated materials, with an operating temperature range of -30°C to +85°C. The switch includes epoxy-sealed terminals and high internal barriers for enhanced insulation and dielectric strength, with 1,500V AC minimum between contacts and case. Contact resistance is 20 milliohms maximum for gold contacts, and insulation resistance is 1,000 megohms minimum at 500V DC.
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Slide Switches |
| Product Number | 2300-MSN22BSG13 |
| Product Name | Slide Switches |
| Size | Miniature |