The SS22SDP2LE is an ultra-miniature illuminated slide switch with a double-pole, double-throw (DPDT) ON-NONE-ON circuit, side actuation, and a yellow LED. It features inch terminal spacing (.100" x .100"). The switch has a contact rating of 0.1A at 30V DC, a contact resistance of 20 milliohms maximum, and an insulation resistance of 100 megohms minimum at 500V DC. The mechanical and electrical life is 10,000 operations minimum. The actuator and housing are made of polyacetal, with a glass fiber reinforced polyester lower case and phosphor bronze contacts plated with silver. The LED is integral, isolated, and rated for a forward current of 16mA at 2.05V. Operation is supported from -15°C to +60°C. The switch employs a sliding twin-contact mechanism with self-cleaning action and insert-molded terminals for contamination resistance.
SS-Series Ultra-Miniature Illuminated Slide Switches
ULTRA-MINIATURE ILLUMINATED SLIDE
Slide Switches DPDT ON-NONE-ON YEL
SWITCH SLIDE DPDT 100MA 30V
| NKK Switches | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | SS22SDP2LE | 2300-SS22SDP2LE | SS22SDP2LE | SS22SDP2LE |
| Product Name | Ultra-Miniature Illuminated Slide | Slide Switches | Slide Switches | Switches - Slide Switches |
| Terminal Type | PC Pin | |||
| Features | Illuminated Switch | Illuminated Switch | Illuminated Switch | |
| Current Rating | 0.1000 amps | 0.1000 amps | ||
| DC Voltage Rating | 30 volts | 30 volts |