The MSN23BSG13 is a double-pole, ON-OFF-ON miniature slide switch with gold-plated contacts rated for 0.4VA maximum at 28V AC/DC, featuring straight PC terminals with a support bracket. It has a 0.189" (4.8mm) actuator width, 3.5mm total travel, and nonshorting contact timing. The case and actuator are UL94V-0 rated, with an operating temperature range of -30°C to +85°C. Electrical life is 50,000 operations minimum, insulation resistance is 1,000 megohms minimum at 500V DC, and dielectric strength is 1,500V AC between contacts and case. The terminal configuration includes a bracket for vertical PC mounting.
Datasheet Summary Powered by GS/AI
The MSN23BSG13 is a double-pole, ON-OFF-ON miniature slide switch with gold-plated contacts rated for 0.4VA maximum at 28V AC/DC, featuring straight PC terminals with a support bracket. It has a 0.189" (4.8mm) actuator width, 3.5mm total travel, and nonshorting contact timing. The case and actuator are UL94V-0 rated, with an operating temperature range of -30°C to +85°C. Electrical life is 50,000 operations minimum, insulation resistance is 1,000 megohms minimum at 500V DC, and dielectric strength is 1,500V AC between contacts and case. The terminal configuration includes a bracket for vertical PC mounting.